Advanced Energy Industries, Inc. Regulated, Compact Power Supply V

Description
Advanced Energy's UltraVolt V series of regulated DC-to-DC converters provide high voltage power in a lightweight, small-footprint package that is ideal for biasing applications where PCB board space is limited. Maximum Output Voltage/Power: 3 kV DC/1 W Type: Single output Ripple: < 100 ppm Control Interface: Analog Temperature Coefficient: 100 ppm/⁰C The UltraVolt V series offers seven models ranging from 600 to 3000 VDC of maximum high voltage power. They are available in either single-output positive or negative polarities. The V series modules deliver up to 1 W of power from a 5, 12, 15, or 24 VDC input. Protection against reversed input polarity, short circuits, and arcing is standard. With a footprint under 1 in² (6.45 cm²), these modules are perfect for applications with limited board space. Benefits Meet product packaging requirements Design power subsystems around product needs — not high voltage module constraints Achieve higher precision than proportional-control high voltage supplies Enhance application performance through responsive control of high voltage output Increase power subsystem robustness and reliability Features Small-footprint, lightweight, PCB-mountable package Wide selection of input and output voltage configurations Low output ripple, temperature coefficient, and line regulation (Analog interface with integral voltage control and voltage/current monitors) Integrated reverse polarity, short-circuit/arc, and overcurrent protection
Datasheet
Description
Advanced Energy's UltraVolt V series of regulated DC-to-DC converters provide high voltage power in a lightweight, small-footprint package that is ideal for biasing applications where PCB board space is limited. Maximum Output Voltage/Power: 3 kV DC/1 W Type: Single output Ripple: < 100 ppm Control Interface: Analog Temperature Coefficient: 100 ppm/⁰C The UltraVolt V series offers seven models ranging from 600 to 3000 VDC of maximum high voltage power. They are available in either single-output positive or negative polarities. The V series modules deliver up to 1 W of power from a 5, 12, 15, or 24 VDC input. Protection against reversed input polarity, short circuits, and arcing is standard. With a footprint under 1 in² (6.45 cm²), these modules are perfect for applications with limited board space. Benefits Meet product packaging requirements Design power subsystems around product needs — not high voltage module constraints Achieve higher precision than proportional-control high voltage supplies Enhance application performance through responsive control of high voltage output Increase power subsystem robustness and reliability Features Small-footprint, lightweight, PCB-mountable package Wide selection of input and output voltage configurations Low output ripple, temperature coefficient, and line regulation (Analog interface with integral voltage control and voltage/current monitors) Integrated reverse polarity, short-circuit/arc, and overcurrent protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Regulated, Compact Power Supply - V - Advanced Energy Industries, Inc.
Fort Collins, CO, USA
Regulated, Compact Power Supply
V
Regulated, Compact Power Supply V
Advanced Energy's UltraVolt V series of regulated DC-to-DC converters provide high voltage power in a lightweight, small-footprint package that is ideal for biasing applications where PCB board space is limited. Maximum Output Voltage/Power: 3 kV DC/1 W Type: Single output Ripple: < 100 ppm Control Interface: Analog Temperature Coefficient: 100 ppm/⁰C The UltraVolt V series offers seven models ranging from 600 to 3000 VDC of maximum high voltage power. They are available in either single-output positive or negative polarities. The V series modules deliver up to 1 W of power from a 5, 12, 15, or 24 VDC input. Protection against reversed input polarity, short circuits, and arcing is standard. With a footprint under 1 in² (6.45 cm²), these modules are perfect for applications with limited board space. Benefits Meet product packaging requirements Design power subsystems around product needs — not high voltage module constraints Achieve higher precision than proportional-control high voltage supplies Enhance application performance through responsive control of high voltage output Increase power subsystem robustness and reliability Features Small-footprint, lightweight, PCB-mountable package Wide selection of input and output voltage configurations Low output ripple, temperature coefficient, and line regulation (Analog interface with integral voltage control and voltage/current monitors) Integrated reverse polarity, short-circuit/arc, and overcurrent protection

Advanced Energy's UltraVolt V series of regulated DC-to-DC converters provide high voltage power in a lightweight, small-footprint package that is ideal for biasing applications where PCB board space is limited.

  • Maximum Output Voltage/Power: 3 kV DC/1 W
  • Type: Single output
  • Ripple: < 100 ppm
  • Control Interface: Analog
  • Temperature Coefficient: 100 ppm/⁰C

The UltraVolt V series offers seven models ranging from 600 to 3000 VDC of maximum high voltage power. They are available in either single-output positive or negative polarities. The V series modules deliver up to 1 W of power from a 5, 12, 15, or 24 VDC input. Protection against reversed input polarity, short circuits, and arcing is standard. With a footprint under 1 in² (6.45 cm²), these modules are perfect for applications with limited board space.

Benefits

  • Meet product packaging requirements
  • Design power subsystems around product needs — not high voltage module constraints
  • Achieve higher precision than proportional-control high voltage supplies
  • Enhance application performance through responsive control of high voltage output
  • Increase power subsystem robustness and reliability

Features

  • Small-footprint, lightweight, PCB-mountable package
  • Wide selection of input and output voltage configurations
  • Low output ripple, temperature coefficient, and line regulation (Analog interface with integral voltage control and voltage/current monitors)
  • Integrated reverse polarity, short-circuit/arc, and overcurrent protection
Supplier's Site Datasheet

Technical Specifications

  Advanced Energy Industries, Inc.
Product Category Power Supplies
Product Number V
Product Name Regulated, Compact Power Supply
Type DC-DC Converter; High Voltage
Applications Instrumentation
Regulatory Compliance RoHS
DC Output Voltage 0.0 to 1500.0 volts
DC Output Current 3.30E-4 to 0.0013 amps
Unlock Full Specs
to access all available technical data

Similar Products

Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-1425-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details