Advanced Energy Industries, Inc. X-Ray Power Supply XRG70

Description
Specifically developed for high-performance, compact X-ray applications, the XRG70 series is exceptionally small and reliable, yet offers superior high voltage stability, stress control, and packaging. Max Output Voltage/Power: +70 kV/ 70 W Ripple: < 45 Vpp Control Interface: Analog or digital Temperature coefficient: < 100 ppm/°C XRG70 series offers superior high voltage stability, stress control, and packaging. This series includes a variety of models from 25 to 70 kV and is based on grounded filament products for cathode applications. The filament is automatically controlled by integral-beam loop control. The power stage utilizes a current-fed resonant push-pull converter to provide high efficiency while ensuring reliable operation. Benefits Operate a wide range of X-ray tubes Utilize compact design; the XRG70 series is suitable for benchtop systems Rely on emergency shutdown thanks to integrated safety relay Optimize for a wide range of demanding applications Features 20 W grounded filament Exceptionally compact Safety interlock High accuracy and stability
Datasheet
Description
Specifically developed for high-performance, compact X-ray applications, the XRG70 series is exceptionally small and reliable, yet offers superior high voltage stability, stress control, and packaging. Max Output Voltage/Power: +70 kV/ 70 W Ripple: < 45 Vpp Control Interface: Analog or digital Temperature coefficient: < 100 ppm/°C XRG70 series offers superior high voltage stability, stress control, and packaging. This series includes a variety of models from 25 to 70 kV and is based on grounded filament products for cathode applications. The filament is automatically controlled by integral-beam loop control. The power stage utilizes a current-fed resonant push-pull converter to provide high efficiency while ensuring reliable operation. Benefits Operate a wide range of X-ray tubes Utilize compact design; the XRG70 series is suitable for benchtop systems Rely on emergency shutdown thanks to integrated safety relay Optimize for a wide range of demanding applications Features 20 W grounded filament Exceptionally compact Safety interlock High accuracy and stability
Datasheet

Suppliers

Company
Product
Description
Supplier Links
X-Ray Power Supply - XRG70 - Advanced Energy Industries, Inc.
Fort Collins, CO, USA
X-Ray Power Supply
XRG70
X-Ray Power Supply XRG70
Specifically developed for high-performance, compact X-ray applications, the XRG70 series is exceptionally small and reliable, yet offers superior high voltage stability, stress control, and packaging. Max Output Voltage/Power: +70 kV/ 70 W Ripple: < 45 Vpp Control Interface: Analog or digital Temperature coefficient: < 100 ppm/°C XRG70 series offers superior high voltage stability, stress control, and packaging. This series includes a variety of models from 25 to 70 kV and is based on grounded filament products for cathode applications. The filament is automatically controlled by integral-beam loop control. The power stage utilizes a current-fed resonant push-pull converter to provide high efficiency while ensuring reliable operation. Benefits Operate a wide range of X-ray tubes Utilize compact design; the XRG70 series is suitable for benchtop systems Rely on emergency shutdown thanks to integrated safety relay Optimize for a wide range of demanding applications Features 20 W grounded filament Exceptionally compact Safety interlock High accuracy and stability

Specifically developed for high-performance, compact X-ray applications, the XRG70 series is exceptionally small and reliable, yet offers superior high voltage stability, stress control, and packaging.

  • Max Output Voltage/Power: +70 kV/ 70 W
  • Ripple: < 45 Vpp
  • Control Interface: Analog or digital
  • Temperature coefficient: < 100 ppm/°C

XRG70 series offers superior high voltage stability, stress control, and packaging. This series includes a variety of models from 25 to 70 kV and is based on grounded filament products for cathode applications. The filament is automatically controlled by integral-beam loop control. The power stage utilizes a current-fed resonant push-pull converter to provide high efficiency while ensuring reliable operation.

Benefits

  • Operate a wide range of X-ray tubes
  • Utilize compact design; the XRG70 series is suitable for benchtop systems
  • Rely on emergency shutdown thanks to integrated safety relay
  • Optimize for a wide range of demanding applications

Features

  • 20 W grounded filament
  • Exceptionally compact
  • Safety interlock
  • High accuracy and stability
Supplier's Site Datasheet

Technical Specifications

  Advanced Energy Industries, Inc.
Product Category Power Supplies
Product Number XRG70
Product Name X-Ray Power Supply
Type DC-DC Converter; High Voltage; Medical Power Supply
Form Factor Desktop / Free Standing
Applications Instrumentation
Operating Temperature 0 to 45 C (32 to 113 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.36 - Switch mode power supply - 783612302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details