Advanced Energy Industries, Inc. High Voltage Power Supply, Micro-sized US

Description
Advanced Energy's UltraVolt US series is designed for commercial, military, industrial, and research applications. Maximum Output Voltage/Power: 0.5 kV DC/0.1 W Type: Single output Ripple: < 100 ppm Control Interface: Analog Temperature Coefficient: 50 ppm/⁰C Advanced Energy's UltraVolt US series of regulated DC-to-DC supplies delivers high voltage power in four micro-size modules and is designed for applications with limiting portability, weight, and space requirements. The modules deliver maximum high voltage power of 200 to 500 VDC and 0.1 W (100 mW) of power from 5 or 12 VDC inputs. Single-output positive or negative polarities are available and overcurrent, short-circuit, and arc protection are standard. Effectively use an analog interface to control and monitor voltage output and benefit from low ripple and low noise. Benefits Achieve product design requirements for size and weight Stabilize regulation across changing ambient temperatures and input supply voltages Simplify control using board-level 0 to 2.5 VDC signals Increase power subsystem robustness and reliability Protect against external RF and EMI noise Features Small, lightweight, PCB-mountable package (5.8 cm3, 13 g) Low output ripple, temperature coefficient, and line regulation (Analog interface with output voltage control and monitoring) Integrated overcurrent and short circuit/arc protection Tin-plated metal enclosure
Datasheet
Description
Advanced Energy's UltraVolt US series is designed for commercial, military, industrial, and research applications. Maximum Output Voltage/Power: 0.5 kV DC/0.1 W Type: Single output Ripple: < 100 ppm Control Interface: Analog Temperature Coefficient: 50 ppm/⁰C Advanced Energy's UltraVolt US series of regulated DC-to-DC supplies delivers high voltage power in four micro-size modules and is designed for applications with limiting portability, weight, and space requirements. The modules deliver maximum high voltage power of 200 to 500 VDC and 0.1 W (100 mW) of power from 5 or 12 VDC inputs. Single-output positive or negative polarities are available and overcurrent, short-circuit, and arc protection are standard. Effectively use an analog interface to control and monitor voltage output and benefit from low ripple and low noise. Benefits Achieve product design requirements for size and weight Stabilize regulation across changing ambient temperatures and input supply voltages Simplify control using board-level 0 to 2.5 VDC signals Increase power subsystem robustness and reliability Protect against external RF and EMI noise Features Small, lightweight, PCB-mountable package (5.8 cm3, 13 g) Low output ripple, temperature coefficient, and line regulation (Analog interface with output voltage control and monitoring) Integrated overcurrent and short circuit/arc protection Tin-plated metal enclosure
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage Power Supply, Micro-sized - US - Advanced Energy Industries, Inc.
Fort Collins, CO, USA
High Voltage Power Supply, Micro-sized
US
High Voltage Power Supply, Micro-sized US
Advanced Energy's UltraVolt US series is designed for commercial, military, industrial, and research applications. Maximum Output Voltage/Power: 0.5 kV DC/0.1 W Type: Single output Ripple: < 100 ppm Control Interface: Analog Temperature Coefficient: 50 ppm/⁰C Advanced Energy's UltraVolt US series of regulated DC-to-DC supplies delivers high voltage power in four micro-size modules and is designed for applications with limiting portability, weight, and space requirements. The modules deliver maximum high voltage power of 200 to 500 VDC and 0.1 W (100 mW) of power from 5 or 12 VDC inputs. Single-output positive or negative polarities are available and overcurrent, short-circuit, and arc protection are standard. Effectively use an analog interface to control and monitor voltage output and benefit from low ripple and low noise. Benefits Achieve product design requirements for size and weight Stabilize regulation across changing ambient temperatures and input supply voltages Simplify control using board-level 0 to 2.5 VDC signals Increase power subsystem robustness and reliability Protect against external RF and EMI noise Features Small, lightweight, PCB-mountable package (5.8 cm3, 13 g) Low output ripple, temperature coefficient, and line regulation (Analog interface with output voltage control and monitoring) Integrated overcurrent and short circuit/arc protection Tin-plated metal enclosure

Advanced Energy's UltraVolt US series is designed for commercial, military, industrial, and research applications.

  • Maximum Output Voltage/Power: 0.5 kV DC/0.1 W
  • Type: Single output
  • Ripple: < 100 ppm
  • Control Interface: Analog
  • Temperature Coefficient: 50 ppm/⁰C

Advanced Energy's UltraVolt US series of regulated DC-to-DC supplies delivers high voltage power in four micro-size modules and is designed for applications with limiting portability, weight, and space requirements.

The modules deliver maximum high voltage power of 200 to 500 VDC and 0.1 W (100 mW) of power from 5 or 12 VDC inputs. Single-output positive or negative polarities are available and overcurrent, short-circuit, and arc protection are standard. Effectively use an analog interface to control and monitor voltage output and benefit from low ripple and low noise.

Benefits

  • Achieve product design requirements for size and weight
  • Stabilize regulation across changing ambient temperatures and input supply voltages
  • Simplify control using board-level 0 to 2.5 VDC signals
  • Increase power subsystem robustness and reliability
  • Protect against external RF and EMI noise

Features

  • Small, lightweight, PCB-mountable package (5.8 cm3, 13 g)
  • Low output ripple, temperature coefficient, and line regulation (Analog interface with output voltage control and monitoring)
  • Integrated overcurrent and short circuit/arc protection
  • Tin-plated metal enclosure
Supplier's Site Datasheet

Technical Specifications

  Advanced Energy Industries, Inc.
Product Category Power Supplies
Product Number US
Product Name High Voltage Power Supply, Micro-sized
Type DC-DC Converter
Applications Instrumentation
Operating Temperature -10 to 65 C (14 to 149 F)
Regulatory Compliance RoHS
DC Output Voltage 0.0 to 500.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.36 - Switch mode power supply - 783612301202 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details