Advanced Energy Industries, Inc. Regulated DC-to-DC High Voltage Supply, Micro-size XS

Description
Advanced Energy's UltraVolt XS series of regulated DC-to-DC supplies provides modest high voltage power in a convenient, micro-size package. Maximum Output Voltage/Power: 0.1 kV DC/0.1 W Type: Single output Ripple: < 500 ppm (0.05 Vpp) Control Interface: Analog Temperature Coefficient: 50 ppm/⁰C Our XS series is the smallest regulated DC-to-DC high voltage power supply. Designed for applications that require bias voltage ranging from 0 to 100 V. Only 1.3 cm3 (0.081 in3) and 5 g (0.17 oz), this module is ideal for applications where portability, weight, and space are at a premium. From a 5 VDC input, the XS series provides 0 to 100 VDC of single-output voltage, and up to 0.1 W (100 mW) of power. Available in positive or negative output polarities. Control voltage output with overcurrent protection and 0 to 2.5 VDC analog interface. Benefits Meet design requirements for size and weight Deliver better performance and temperature stability than proportional-control power supplies Simplify control using board-level signals (0 to 2.5 VDC) Increase power subsystem robustness and reliability Protect against external RF and EMI noise Features Small, lightweight, PCB-mountable package (1.3 cm3; 5 g) Output ripple < 100 ppm, with Temperature Coefficient < 50 ppm/⁰C Analog interface with output voltage control Integrated overcurrent protection Tin-plated metal enclosure
Datasheet
Description
Advanced Energy's UltraVolt XS series of regulated DC-to-DC supplies provides modest high voltage power in a convenient, micro-size package. Maximum Output Voltage/Power: 0.1 kV DC/0.1 W Type: Single output Ripple: < 500 ppm (0.05 Vpp) Control Interface: Analog Temperature Coefficient: 50 ppm/⁰C Our XS series is the smallest regulated DC-to-DC high voltage power supply. Designed for applications that require bias voltage ranging from 0 to 100 V. Only 1.3 cm3 (0.081 in3) and 5 g (0.17 oz), this module is ideal for applications where portability, weight, and space are at a premium. From a 5 VDC input, the XS series provides 0 to 100 VDC of single-output voltage, and up to 0.1 W (100 mW) of power. Available in positive or negative output polarities. Control voltage output with overcurrent protection and 0 to 2.5 VDC analog interface. Benefits Meet design requirements for size and weight Deliver better performance and temperature stability than proportional-control power supplies Simplify control using board-level signals (0 to 2.5 VDC) Increase power subsystem robustness and reliability Protect against external RF and EMI noise Features Small, lightweight, PCB-mountable package (1.3 cm3; 5 g) Output ripple < 100 ppm, with Temperature Coefficient < 50 ppm/⁰C Analog interface with output voltage control Integrated overcurrent protection Tin-plated metal enclosure
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Regulated DC-to-DC High Voltage Supply, Micro-size - XS - Advanced Energy Industries, Inc.
Fort Collins, CO, USA
Regulated DC-to-DC High Voltage Supply, Micro-size
XS
Regulated DC-to-DC High Voltage Supply, Micro-size XS
Advanced Energy's UltraVolt XS series of regulated DC-to-DC supplies provides modest high voltage power in a convenient, micro-size package. Maximum Output Voltage/Power: 0.1 kV DC/0.1 W Type: Single output Ripple: < 500 ppm (0.05 Vpp) Control Interface: Analog Temperature Coefficient: 50 ppm/⁰C Our XS series is the smallest regulated DC-to-DC high voltage power supply. Designed for applications that require bias voltage ranging from 0 to 100 V. Only 1.3 cm3 (0.081 in3) and 5 g (0.17 oz), this module is ideal for applications where portability, weight, and space are at a premium. From a 5 VDC input, the XS series provides 0 to 100 VDC of single-output voltage, and up to 0.1 W (100 mW) of power. Available in positive or negative output polarities. Control voltage output with overcurrent protection and 0 to 2.5 VDC analog interface. Benefits Meet design requirements for size and weight Deliver better performance and temperature stability than proportional-control power supplies Simplify control using board-level signals (0 to 2.5 VDC) Increase power subsystem robustness and reliability Protect against external RF and EMI noise Features Small, lightweight, PCB-mountable package (1.3 cm3; 5 g) Output ripple < 100 ppm, with Temperature Coefficient < 50 ppm/⁰C Analog interface with output voltage control Integrated overcurrent protection Tin-plated metal enclosure

Advanced Energy's UltraVolt XS series of regulated DC-to-DC supplies provides modest high voltage power in a convenient, micro-size package.

  • Maximum Output Voltage/Power: 0.1 kV DC/0.1 W
  • Type: Single output
  • Ripple: < 500 ppm (0.05 Vpp)
  • Control Interface: Analog
  • Temperature Coefficient: 50 ppm/⁰C

Our XS series is the smallest regulated DC-to-DC high voltage power supply. Designed for applications that require bias voltage ranging from 0 to 100 V. Only 1.3 cm3 (0.081 in3) and 5 g (0.17 oz), this module is ideal for applications where portability, weight, and space are at a premium.

From a 5 VDC input, the XS series provides 0 to 100 VDC of single-output voltage, and up to 0.1 W (100 mW) of power. Available in positive or negative output polarities. Control voltage output with overcurrent protection and 0 to 2.5 VDC analog interface.

Benefits

  • Meet design requirements for size and weight
  • Deliver better performance and temperature stability than proportional-control power supplies
  • Simplify control using board-level signals (0 to 2.5 VDC)
  • Increase power subsystem robustness and reliability
  • Protect against external RF and EMI noise

Features

  • Small, lightweight, PCB-mountable package (1.3 cm3; 5 g)
  • Output ripple < 100 ppm, with Temperature Coefficient < 50 ppm/⁰C
  • Analog interface with output voltage control
  • Integrated overcurrent protection
  • Tin-plated metal enclosure
Supplier's Site Datasheet

Technical Specifications

  Advanced Energy Industries, Inc.
Product Category Power Supplies
Product Number XS
Product Name Regulated DC-to-DC High Voltage Supply, Micro-size
Type DC-DC Converter
Applications Instrumentation
Operating Temperature -10 to 65 C (14 to 149 F)
Regulatory Compliance RoHS
DC Output Voltage 0.0 to 100.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supplies, XG 1500 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Type DC Power Supply
AC Output Voltage 6.0 to 600.0 volts
AC Output Current 2 to 187 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details