Metrohm USA, Inc. MIRA XTR Basic 2.926.0110

Description
Laser output power (mW) - <100 Touchscreen Display - 3.7 resistive Battery life (h) - ≥ 4 h (with recommended batteries) Laser Wavelength (nm) - 785 Spectral Range (cm⁻¹) - 400-2300 Resolution (cm⁻¹) (FWHM) - 8-10 Weight (grams) - 705 Length (mm) - 128 Width (mm) - 88 Height (mm) - 45
Request a Quote
Description
Laser output power (mW) - <100 Touchscreen Display - 3.7 resistive Battery life (h) - ≥ 4 h (with recommended batteries) Laser Wavelength (nm) - 785 Spectral Range (cm⁻¹) - 400-2300 Resolution (cm⁻¹) (FWHM) - 8-10 Weight (grams) - 705 Length (mm) - 128 Width (mm) - 88 Height (mm) - 45
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIRA XTR Basic - 2.926.0110 - Metrohm USA, Inc.
Riverview, FL, United States
MIRA XTR Basic
2.926.0110
MIRA XTR Basic 2.926.0110
Laser output power (mW) - <100 Touchscreen Display - 3.7 resistive Battery life (h) - ≥ 4 h (with recommended batteries) Laser Wavelength (nm) - 785 Spectral Range (cm⁻¹) - 400-2300 Resolution (cm⁻¹) (FWHM) - 8-10 Weight (grams) - 705 Length (mm) - 128 Width (mm) - 88 Height (mm) - 45

Laser output power (mW) - <100
Touchscreen Display - 3.7 resistive
Battery life (h) - ≥ 4 h (with recommended batteries)
Laser Wavelength (nm) - 785
Spectral Range (cm⁻¹) - 400-2300
Resolution (cm⁻¹) (FWHM) - 8-10
Weight (grams) - 705
Length (mm) - 128
Width (mm) - 88
Height (mm) - 45

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category Raman Spectrometers
Product Number 2.926.0110
Product Name MIRA XTR Basic
Spectral Range: 25000 to 4348 nm (250000 to 43478 Å)
Unlock Full Specs
to access all available technical data

Similar Products

MIRA P Basic - 2.927.0010 - Metrohm USA, Inc.
Specs
Spectral Range: 25000 to 4348 nm (250000 to 43478 Å)
Resolution: 10 nm (100 Å)
User Interface Digital Front Panel
View Details
PTRam - A472060100C - Metrohm USA, Inc.
Metrohm USA, Inc.
Specs
Spectral Range: 66667 to 3571 nm (666667 to 35714 Å)
Operating Temperature 59 to 86 F (15 to 30 C)
Operating Humidity 10 to 85 %
View Details