AR RF/Microwave Instrumentation Fully Anechoic 3m Chamber arcp-0034

Description
The Model ARCP-0034 chamber is designed to comply with NSA & field uniformity per CISPR 16-1-4 Ed. 4.0, RSM per IEC 61000-4-3 and sVSWR per CISPR 16-1-4 Ed. 4.0 Clause 7. The chamber enclosure is approximately 7.95m(~26’-1”) x 4.95m(~16’-3”)x 3.975m(~13’-6”) (outside dimensions) and is constructed of pan-type shielded panels. The export classification for this equipment is EAR99. A support structure allows the chamber to carry the weight of the shield, ferrite tile absorber, HT45 hybrid absorber, doors, etc. It includes a ground plane with Ø1.5m turntable and 500kG load rating, a Model PAS 2.0-10kG antenna stand, and Model FCU-S 3.0 controller. Comtest fully anechoic room 1.5m test volume | 1720-250 | ARCP-0034 The main purpose of a 3m fully anechoic room is to perform immunity & emission measurements of electronic products and especially telecom equipment at 3 and 1m test distance. The combination of the pan-type 2mm galvanized panel system, parallel closing RF shielded doors and polystyrene hybrid absorbers on the walls, floor and ceiling create a high-performance controlled electromagnetic environment that complies with international immunity and emission test standards. At 3m test distance the uniform field dimension is 1,5×1,5m at 0.8m height from the floor. In theFAR3 chamber EUT’s can be tested against the following product standards for radiated immunity: EN61000-4-3 EN61000-1 EN61000-2 CISPR14-2 CISPR20 CISPR24 CISPR35 The test volume for full compliance radiated emissions at 3m test distance is Ø1.5m. For radiated emissions EUT’s can be tested against the following EMC standards: EN61000-6-3 EN61000-6-4 CISPR11 CISPR12 CISPR14-1 CISPR15 CISPR16-1-4 CISPR32 ANSI C63.4 ANSI C63.10 FCC prt 15 ETSI TR 102-321 ETSI TR 102-273 If required, the typical layout of a FAR3 chamber can be enhanced to comply to the following product standards: Mil-std 461 / 464 RTCA-DO160 CISPR25 ISO11452
Description
The Model ARCP-0034 chamber is designed to comply with NSA & field uniformity per CISPR 16-1-4 Ed. 4.0, RSM per IEC 61000-4-3 and sVSWR per CISPR 16-1-4 Ed. 4.0 Clause 7. The chamber enclosure is approximately 7.95m(~26’-1”) x 4.95m(~16’-3”)x 3.975m(~13’-6”) (outside dimensions) and is constructed of pan-type shielded panels. The export classification for this equipment is EAR99. A support structure allows the chamber to carry the weight of the shield, ferrite tile absorber, HT45 hybrid absorber, doors, etc. It includes a ground plane with Ø1.5m turntable and 500kG load rating, a Model PAS 2.0-10kG antenna stand, and Model FCU-S 3.0 controller. Comtest fully anechoic room 1.5m test volume | 1720-250 | ARCP-0034 The main purpose of a 3m fully anechoic room is to perform immunity & emission measurements of electronic products and especially telecom equipment at 3 and 1m test distance. The combination of the pan-type 2mm galvanized panel system, parallel closing RF shielded doors and polystyrene hybrid absorbers on the walls, floor and ceiling create a high-performance controlled electromagnetic environment that complies with international immunity and emission test standards. At 3m test distance the uniform field dimension is 1,5×1,5m at 0.8m height from the floor. In theFAR3 chamber EUT’s can be tested against the following product standards for radiated immunity: EN61000-4-3 EN61000-1 EN61000-2 CISPR14-2 CISPR20 CISPR24 CISPR35 The test volume for full compliance radiated emissions at 3m test distance is Ø1.5m. For radiated emissions EUT’s can be tested against the following EMC standards: EN61000-6-3 EN61000-6-4 CISPR11 CISPR12 CISPR14-1 CISPR15 CISPR16-1-4 CISPR32 ANSI C63.4 ANSI C63.10 FCC prt 15 ETSI TR 102-321 ETSI TR 102-273 If required, the typical layout of a FAR3 chamber can be enhanced to comply to the following product standards: Mil-std 461 / 464 RTCA-DO160 CISPR25 ISO11452

Suppliers

Company
Product
Description
Supplier Links
Fully Anechoic 3m Chamber - arcp-0034 - AR RF/Microwave Instrumentation
Souderton, PA, United States
Fully Anechoic 3m Chamber
arcp-0034
Fully Anechoic 3m Chamber arcp-0034
The Model ARCP-0034 chamber is designed to comply with NSA & field uniformity per CISPR 16-1-4 Ed. 4.0, RSM per IEC 61000-4-3 and sVSWR per CISPR 16-1-4 Ed. 4.0 Clause 7. The chamber enclosure is approximately 7.95m(~26’-1”) x 4.95m(~16’-3”)x 3.975m(~13’-6”) (outside dimensions) and is constructed of pan-type shielded panels. The export classification for this equipment is EAR99. A support structure allows the chamber to carry the weight of the shield, ferrite tile absorber, HT45 hybrid absorber, doors, etc. It includes a ground plane with Ø1.5m turntable and 500kG load rating, a Model PAS 2.0-10kG antenna stand, and Model FCU-S 3.0 controller. Comtest fully anechoic room 1.5m test volume | 1720-250 | ARCP-0034 The main purpose of a 3m fully anechoic room is to perform immunity & emission measurements of electronic products and especially telecom equipment at 3 and 1m test distance. The combination of the pan-type 2mm galvanized panel system, parallel closing RF shielded doors and polystyrene hybrid absorbers on the walls, floor and ceiling create a high-performance controlled electromagnetic environment that complies with international immunity and emission test standards. At 3m test distance the uniform field dimension is 1,5×1,5m at 0.8m height from the floor. In theFAR3 chamber EUT’s can be tested against the following product standards for radiated immunity: EN61000-4-3 EN61000-1 EN61000-2 CISPR14-2 CISPR20 CISPR24 CISPR35 The test volume for full compliance radiated emissions at 3m test distance is Ø1.5m. For radiated emissions EUT’s can be tested against the following EMC standards: EN61000-6-3 EN61000-6-4 CISPR11 CISPR12 CISPR14-1 CISPR15 CISPR16-1-4 CISPR32 ANSI C63.4 ANSI C63.10 FCC prt 15 ETSI TR 102-321 ETSI TR 102-273 If required, the typical layout of a FAR3 chamber can be enhanced to comply to the following product standards: Mil-std 461 / 464 RTCA-DO160 CISPR25 ISO11452

The Model ARCP-0034 chamber is designed to comply with NSA & field uniformity per CISPR 16-1-4 Ed. 4.0, RSM per IEC 61000-4-3 and sVSWR per CISPR 16-1-4 Ed. 4.0 Clause 7. The chamber enclosure is approximately 7.95m(~26’-1”) x 4.95m(~16’-3”)x 3.975m(~13’-6”) (outside dimensions) and is constructed of pan-type shielded panels. The export classification for this equipment is EAR99.

A support structure allows the chamber to carry the weight of the shield, ferrite tile absorber, HT45 hybrid absorber, doors, etc. It includes a ground plane with Ø1.5m turntable and 500kG load rating, a Model PAS 2.0-10kG antenna stand, and Model FCU-S 3.0 controller.

Comtest fully anechoic room 1.5m test volume | 1720-250 | ARCP-0034

The main purpose of a 3m fully anechoic room is to perform immunity & emission measurements of electronic products and especially telecom equipment at 3 and 1m test distance. The combination of the pan-type 2mm galvanized panel system, parallel closing RF shielded doors and polystyrene hybrid absorbers on the walls, floor and ceiling create a high-performance controlled electromagnetic environment that complies with international immunity and emission test standards.

At 3m test distance the uniform field dimension is 1,5×1,5m at 0.8m height from the floor. In theFAR3 chamber EUT’s can be tested against the following product standards for radiated immunity:

  • EN61000-4-3
  • EN61000-1
  • EN61000-2
  • CISPR14-2
  • CISPR20
  • CISPR24
  • CISPR35

The test volume for full compliance radiated emissions at 3m test distance is Ø1.5m. For radiated emissions EUT’s can be tested against the following EMC standards:

  • EN61000-6-3
  • EN61000-6-4
  • CISPR11
  • CISPR12
  • CISPR14-1
  • CISPR15
  • CISPR16-1-4
  • CISPR32
  • ANSI C63.4
  • ANSI C63.10
  • FCC prt 15
  • ETSI TR 102-321
  • ETSI TR 102-273

If required, the typical layout of a FAR3 chamber can be enhanced to comply to the following product standards:

  • Mil-std 461 / 464
  • RTCA-DO160
  • CISPR25
  • ISO11452
Supplier's Site

Technical Specifications

  AR RF/Microwave Instrumentation
Product Category Environmental Test Chambers and Rooms
Product Number arcp-0034
Product Name Fully Anechoic 3m Chamber
Configuration Room
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Shock Chambers - 100 D - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Parameters Temperature; Vibration
Control Accuracy 0.5 ± °C
Capacity 3.5 cubic feet (100 liters)
View Details
 - Anechoic Tapered Chamber - Isotech, Inc.
Specs
Type Anechoic - Sound; Anechoic - RFI / EMI
Parameters Sound
View Details
StabilClima 600 and 1200 -  - Aralab
Specs
Type Environmental Stability
Configuration Floor; Reach-In
Parameters Temperature; Humidity
View Details
HALT/HASS Environmental Chamber - Typhoon 4.0 - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Configuration Floor
Parameters Vibration; HALT (Highly Accelerated Life Testing), HASS (Highly Accelerated Stress Screening)
Features Shelves; Windows
View Details