AR RF/Microwave Instrumentation Semi Anechoic 10m Chamber w/ 3m test volume arcp-0025

Description
The Model ARCP-0025 chamber is designed to comply with NSA & field uniformity per CISPR 16-1-4 Ed. 4.0, RSM per IEC 61000-4-3 and sVSWR per CISPR 16-1-4 Ed. 4.0 Clause 7. The chamber enclosure is approximately 17.40m(~57’-1”) x 11.250m(~36’-11”)x 8.175m(~26’-10”) (outside dimensions) and is constructed of pan type shielded panels. The export classification for this equipment is EAR99. A support structure allows the chamber to carry the weight of the shield, ferrite tile absorber, and HT45 & HT65 hybrid absorber, doors, etc. It includes a ground plane with a Ø3.0m turntable and 1000Kg load rating, an antenna mast, and a controller. Comtest 10m Semi-anechoic Chamber 3.0m test volume | 1713-300 | ARCP-0025 The main purpose of a 10m semi anechoic chamber is to perform measurements of radio frequency emission and/or immunity at 10, 5, 3, and 1m test distance. The combination of the pan-type 2mm galvanized panel system, parallel closing RF shielded doors and polystyrene hybrid absorbers on the walls and ceiling creates a high performance controlled electromagnetic environment that complies with international immunity and emission test standards. At 3m test distance the uniform field dimension is 1,5×1,5m at 0.8m height from the floor. In the SAC10 chamber EUT’s can be tested against the following product standards for radiated immunity: EN61000-4-3 EN61000-1 EN61000-2 CISPR14-2 CISPR20 CISPR24 CISPR35 IEC60601-1-2 ISO11452 (provided that a special test table is supplied) The test volume for full compliance radiated emissions at 10m test distance is Ø3.0m. For radiated emissions EUT’s can be tested against the following EMC standards: EN61000-6-3 EN61000-6-4 CISPR11 CISPR12 CISPR14-1 CISPR15 CISPR16-1-4 CISPR32 ANSI C63.4 ANSI C63.10 FCC prt 15 If required, the typical layout of a SAC10 chamber can be enhanced to comply to the following product standards: ETSI TR 102-321 ETSI TR 102-273 Mil-std 461 / 464 RTCA-DO160 CISPR25 CISPR12
Description
The Model ARCP-0025 chamber is designed to comply with NSA & field uniformity per CISPR 16-1-4 Ed. 4.0, RSM per IEC 61000-4-3 and sVSWR per CISPR 16-1-4 Ed. 4.0 Clause 7. The chamber enclosure is approximately 17.40m(~57’-1”) x 11.250m(~36’-11”)x 8.175m(~26’-10”) (outside dimensions) and is constructed of pan type shielded panels. The export classification for this equipment is EAR99. A support structure allows the chamber to carry the weight of the shield, ferrite tile absorber, and HT45 & HT65 hybrid absorber, doors, etc. It includes a ground plane with a Ø3.0m turntable and 1000Kg load rating, an antenna mast, and a controller. Comtest 10m Semi-anechoic Chamber 3.0m test volume | 1713-300 | ARCP-0025 The main purpose of a 10m semi anechoic chamber is to perform measurements of radio frequency emission and/or immunity at 10, 5, 3, and 1m test distance. The combination of the pan-type 2mm galvanized panel system, parallel closing RF shielded doors and polystyrene hybrid absorbers on the walls and ceiling creates a high performance controlled electromagnetic environment that complies with international immunity and emission test standards. At 3m test distance the uniform field dimension is 1,5×1,5m at 0.8m height from the floor. In the SAC10 chamber EUT’s can be tested against the following product standards for radiated immunity: EN61000-4-3 EN61000-1 EN61000-2 CISPR14-2 CISPR20 CISPR24 CISPR35 IEC60601-1-2 ISO11452 (provided that a special test table is supplied) The test volume for full compliance radiated emissions at 10m test distance is Ø3.0m. For radiated emissions EUT’s can be tested against the following EMC standards: EN61000-6-3 EN61000-6-4 CISPR11 CISPR12 CISPR14-1 CISPR15 CISPR16-1-4 CISPR32 ANSI C63.4 ANSI C63.10 FCC prt 15 If required, the typical layout of a SAC10 chamber can be enhanced to comply to the following product standards: ETSI TR 102-321 ETSI TR 102-273 Mil-std 461 / 464 RTCA-DO160 CISPR25 CISPR12

Suppliers

Company
Product
Description
Supplier Links
Semi Anechoic 10m Chamber w/ 3m test volume - arcp-0025 - AR RF/Microwave Instrumentation
Souderton, PA, United States
Semi Anechoic 10m Chamber w/ 3m test volume
arcp-0025
Semi Anechoic 10m Chamber w/ 3m test volume arcp-0025
The Model ARCP-0025 chamber is designed to comply with NSA & field uniformity per CISPR 16-1-4 Ed. 4.0, RSM per IEC 61000-4-3 and sVSWR per CISPR 16-1-4 Ed. 4.0 Clause 7. The chamber enclosure is approximately 17.40m(~57’-1”) x 11.250m(~36’-11”)x 8.175m(~26’-10”) (outside dimensions) and is constructed of pan type shielded panels. The export classification for this equipment is EAR99. A support structure allows the chamber to carry the weight of the shield, ferrite tile absorber, and HT45 & HT65 hybrid absorber, doors, etc. It includes a ground plane with a Ø3.0m turntable and 1000Kg load rating, an antenna mast, and a controller. Comtest 10m Semi-anechoic Chamber 3.0m test volume | 1713-300 | ARCP-0025 The main purpose of a 10m semi anechoic chamber is to perform measurements of radio frequency emission and/or immunity at 10, 5, 3, and 1m test distance. The combination of the pan-type 2mm galvanized panel system, parallel closing RF shielded doors and polystyrene hybrid absorbers on the walls and ceiling creates a high performance controlled electromagnetic environment that complies with international immunity and emission test standards. At 3m test distance the uniform field dimension is 1,5×1,5m at 0.8m height from the floor. In the SAC10 chamber EUT’s can be tested against the following product standards for radiated immunity: EN61000-4-3 EN61000-1 EN61000-2 CISPR14-2 CISPR20 CISPR24 CISPR35 IEC60601-1-2 ISO11452 (provided that a special test table is supplied) The test volume for full compliance radiated emissions at 10m test distance is Ø3.0m. For radiated emissions EUT’s can be tested against the following EMC standards: EN61000-6-3 EN61000-6-4 CISPR11 CISPR12 CISPR14-1 CISPR15 CISPR16-1-4 CISPR32 ANSI C63.4 ANSI C63.10 FCC prt 15 If required, the typical layout of a SAC10 chamber can be enhanced to comply to the following product standards: ETSI TR 102-321 ETSI TR 102-273 Mil-std 461 / 464 RTCA-DO160 CISPR25 CISPR12

The Model ARCP-0025 chamber is designed to comply with NSA & field uniformity per CISPR 16-1-4 Ed. 4.0, RSM per IEC 61000-4-3 and sVSWR per CISPR 16-1-4 Ed. 4.0 Clause 7. The chamber enclosure is approximately 17.40m(~57’-1”) x 11.250m(~36’-11”)x 8.175m(~26’-10”) (outside dimensions) and is constructed of pan type shielded panels. The export classification for this equipment is EAR99.

A support structure allows the chamber to carry the weight of the shield, ferrite tile absorber, and HT45 & HT65 hybrid absorber, doors, etc. It includes a ground plane with a Ø3.0m turntable and 1000Kg load rating, an antenna mast, and a controller.

Comtest 10m Semi-anechoic Chamber 3.0m test volume | 1713-300 | ARCP-0025

The main purpose of a 10m semi anechoic chamber is to perform measurements of radio frequency emission and/or immunity at 10, 5, 3, and 1m test distance. The combination of the pan-type 2mm galvanized panel system, parallel closing RF shielded doors and polystyrene hybrid absorbers on the walls and ceiling creates a high performance controlled electromagnetic environment that complies with international immunity and emission test standards.

At 3m test distance the uniform field dimension is 1,5×1,5m at 0.8m height from the floor. In the SAC10 chamber EUT’s can be tested against the following product standards for radiated immunity:

  • EN61000-4-3
  • EN61000-1
  • EN61000-2
  • CISPR14-2
  • CISPR20
  • CISPR24
  • CISPR35
  • IEC60601-1-2
  • ISO11452 (provided that a special test table is supplied)

The test volume for full compliance radiated emissions at 10m test distance is Ø3.0m. For radiated emissions EUT’s can be tested against the following EMC standards:

  • EN61000-6-3
  • EN61000-6-4
  • CISPR11
  • CISPR12
  • CISPR14-1
  • CISPR15
  • CISPR16-1-4
  • CISPR32
  • ANSI C63.4
  • ANSI C63.10
  • FCC prt 15

If required, the typical layout of a SAC10 chamber can be enhanced to comply to the following product standards:

  • ETSI TR 102-321
  • ETSI TR 102-273
  • Mil-std 461 / 464
  • RTCA-DO160
  • CISPR25
  • CISPR12
Supplier's Site

Technical Specifications

  AR RF/Microwave Instrumentation
Product Category Environmental Test Chambers and Rooms
Product Number arcp-0025
Product Name Semi Anechoic 10m Chamber w/ 3m test volume
Depth 321.9 inch (8175 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Settling Dust Chamber - EDC-54 - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Configuration Floor
Parameters Settling Dust
Features Lights; Shelves; Windows; Glove Ports
View Details
TESTA_e Mini Benchtop Climatic Chambers -  - Aralab
Specs
Configuration Floor; Walk-In
Parameters Temperature; Humidity
Features Alarm; Programmable; Shelves; Windows
View Details
Environmental Test Chambers - Z-Plus Tundra - ZP-44-3-H/AC - Cincinnati Sub-Zero Products
Specs
Configuration Floor
Parameters Temperature; Humidity (optional feature)
Features Alarm; Humidity Control (optional feature); Programmable; Logger; Recorder (optional feature); Shelves
View Details
Pharmaceutical Stability Chamber - AS AS-1000 - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Type Environmental Stability
Features Alarm; Lights; Shelves; Windows
Capacity 34.2 cubic feet (969 liters)
View Details