AR RF/Microwave Instrumentation Military Component Test Chamber (hybrid) arcp-0029

Description
The Model ARCP-0029 chamber is designed to comply with MIL-STD 461 E/F and RTCA Do-160G for military component testing. The chamber enclosure is approximately 4.650m x 3.750m x 2.775m (~15-3” x 12’-3 5/8”x 9’-1 ¼”) (outside dimensions) and is constructed of pan type shielded panels. The export classification for this equipment is EAR99. An 8” beam on the roof allows the chamber to carry the weight of the shield, ferrite tile absorber, HT25 hybrid absorber, doors, etc. Comtest military component test chamber 2.5m test table | 1715-100 | ARCP-0029 The main purpose of a semi anechoic chamber for military components testing is to perform measurements of radio frequency emission or immunity at 1m test distance. The combination of the pan-type 2mm galvanized panel system and the polystyrene hybrid absorbers on the walls and ceiling eliminates unwanted electrical noise and complies with international test standards. The semi anechoic chamber described in this document is designed to comply with the Mil STD 461/464 and RTCA DO-160 standards. The dimension of the test table is typically 2,5×1,0m but can be extended based on the EUT dimension and test set-up. The table is grounded to the chamber floor in full compliance to MIL STD 461/464 and RTCA DO160 requirements.
Description
The Model ARCP-0029 chamber is designed to comply with MIL-STD 461 E/F and RTCA Do-160G for military component testing. The chamber enclosure is approximately 4.650m x 3.750m x 2.775m (~15-3” x 12’-3 5/8”x 9’-1 ¼”) (outside dimensions) and is constructed of pan type shielded panels. The export classification for this equipment is EAR99. An 8” beam on the roof allows the chamber to carry the weight of the shield, ferrite tile absorber, HT25 hybrid absorber, doors, etc. Comtest military component test chamber 2.5m test table | 1715-100 | ARCP-0029 The main purpose of a semi anechoic chamber for military components testing is to perform measurements of radio frequency emission or immunity at 1m test distance. The combination of the pan-type 2mm galvanized panel system and the polystyrene hybrid absorbers on the walls and ceiling eliminates unwanted electrical noise and complies with international test standards. The semi anechoic chamber described in this document is designed to comply with the Mil STD 461/464 and RTCA DO-160 standards. The dimension of the test table is typically 2,5×1,0m but can be extended based on the EUT dimension and test set-up. The table is grounded to the chamber floor in full compliance to MIL STD 461/464 and RTCA DO160 requirements.

Suppliers

Company
Product
Description
Supplier Links
Military Component Test Chamber (hybrid) - arcp-0029 - AR RF/Microwave Instrumentation
Souderton, PA, United States
Military Component Test Chamber (hybrid)
arcp-0029
Military Component Test Chamber (hybrid) arcp-0029
The Model ARCP-0029 chamber is designed to comply with MIL-STD 461 E/F and RTCA Do-160G for military component testing. The chamber enclosure is approximately 4.650m x 3.750m x 2.775m (~15-3” x 12’-3 5/8”x 9’-1 ¼”) (outside dimensions) and is constructed of pan type shielded panels. The export classification for this equipment is EAR99. An 8” beam on the roof allows the chamber to carry the weight of the shield, ferrite tile absorber, HT25 hybrid absorber, doors, etc. Comtest military component test chamber 2.5m test table | 1715-100 | ARCP-0029 The main purpose of a semi anechoic chamber for military components testing is to perform measurements of radio frequency emission or immunity at 1m test distance. The combination of the pan-type 2mm galvanized panel system and the polystyrene hybrid absorbers on the walls and ceiling eliminates unwanted electrical noise and complies with international test standards. The semi anechoic chamber described in this document is designed to comply with the Mil STD 461/464 and RTCA DO-160 standards. The dimension of the test table is typically 2,5×1,0m but can be extended based on the EUT dimension and test set-up. The table is grounded to the chamber floor in full compliance to MIL STD 461/464 and RTCA DO160 requirements.

The Model ARCP-0029 chamber is designed to comply with MIL-STD 461 E/F and RTCA Do-160G for military component testing. The chamber enclosure is approximately 4.650m x 3.750m x 2.775m (~15-3” x 12’-3 5/8”x 9’-1 ¼”) (outside dimensions) and is constructed of pan type shielded panels. The export classification for this equipment is EAR99.

An 8” beam on the roof allows the chamber to carry the weight of the shield, ferrite tile absorber, HT25 hybrid absorber, doors, etc.

Comtest military component test chamber 2.5m test table | 1715-100 | ARCP-0029

The main purpose of a semi anechoic chamber for military components testing is to perform measurements of radio frequency emission or immunity at 1m test distance. The combination of the pan-type 2mm galvanized panel system and the polystyrene hybrid absorbers on the walls and ceiling eliminates unwanted electrical noise and complies with international test standards. The semi anechoic chamber described in this document is designed to comply with the Mil STD 461/464 and RTCA DO-160 standards. The dimension of the test table is typically 2,5×1,0m but can be extended based on the EUT dimension and test set-up. The table is grounded to the chamber floor in full compliance to MIL STD 461/464 and RTCA DO160 requirements.

Supplier's Site

Technical Specifications

  AR RF/Microwave Instrumentation
Product Category Environmental Test Chambers and Rooms
Product Number arcp-0029
Product Name Military Component Test Chamber (hybrid)
Depth 109.3 inch (2775 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Shock Chambers - 800 A - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Parameters Temperature; Vibration
Control Accuracy 0.5 ± °C
Capacity 28.3 cubic feet (800 liters)
View Details
Rapid Oxygen Control Chambers - VelO2x 510 - Baker
Specs
Type Environmental Stability
Configuration Benchtop
Features Shelves; Windows
View Details
Vacuum Test Chamber -  - Weiss Technik North America, Inc.
Weiss Technik North America, Inc.
Specs
Configuration Reach-In
Temperature Control Cooling
View Details
Celsius EVO - celsius-evo - Cosmic Equipment SpA
Cosmic Equipment SpA
Specs
Configuration Floor
Parameters Temperature
Temperature Control Heating; Cooling
View Details