AR RF/Microwave Instrumentation Military Component Test Chamber (non-hybrid) arcp-0030

Description
The Model ARCP-0030 chamber is designed to comply with MIL-STD 461 E/F and RTCA Do-160G for military component testing. The chamber enclosure is approximately 4.80m x 4.350m x 3.125m (outside dimensions) and is constructed of pan-type shielded panels. The export classification for this equipment is EAR99. An 8” beam on the roof allows the chamber to carry the weight of the shield, MT50 Microwave absorber, doors, etc. Comtest military component test chamber 2.5m test table | 1715-200 | ARCP-0030 The main purpose of a semi-anechoic chamber for military components testing is to perform measurements of radio frequency emission or immunity at 1m test distance. The combination of the pan-type 2mm galvanized panel system and the microwave absorbers on the walls and ceiling eliminates unwanted electrical noise and complies with international test standards. The semi anechoic chamber described in this document is designed to comply with the Mil STD 461/464 and RTCA DO-160 standards. The dimension of the test table is typically 2,5×1,0m but can be extended based on the EUT dimension and test set-up. The table is grounded to the chamber floor in full compliance to MIL STD 461/464 and RTCA DO160 requirements.
Description
The Model ARCP-0030 chamber is designed to comply with MIL-STD 461 E/F and RTCA Do-160G for military component testing. The chamber enclosure is approximately 4.80m x 4.350m x 3.125m (outside dimensions) and is constructed of pan-type shielded panels. The export classification for this equipment is EAR99. An 8” beam on the roof allows the chamber to carry the weight of the shield, MT50 Microwave absorber, doors, etc. Comtest military component test chamber 2.5m test table | 1715-200 | ARCP-0030 The main purpose of a semi-anechoic chamber for military components testing is to perform measurements of radio frequency emission or immunity at 1m test distance. The combination of the pan-type 2mm galvanized panel system and the microwave absorbers on the walls and ceiling eliminates unwanted electrical noise and complies with international test standards. The semi anechoic chamber described in this document is designed to comply with the Mil STD 461/464 and RTCA DO-160 standards. The dimension of the test table is typically 2,5×1,0m but can be extended based on the EUT dimension and test set-up. The table is grounded to the chamber floor in full compliance to MIL STD 461/464 and RTCA DO160 requirements.

Suppliers

Company
Product
Description
Supplier Links
Military Component Test Chamber (non-hybrid) - arcp-0030 - AR RF/Microwave Instrumentation
Souderton, PA, United States
Military Component Test Chamber (non-hybrid)
arcp-0030
Military Component Test Chamber (non-hybrid) arcp-0030
The Model ARCP-0030 chamber is designed to comply with MIL-STD 461 E/F and RTCA Do-160G for military component testing. The chamber enclosure is approximately 4.80m x 4.350m x 3.125m (outside dimensions) and is constructed of pan-type shielded panels. The export classification for this equipment is EAR99. An 8” beam on the roof allows the chamber to carry the weight of the shield, MT50 Microwave absorber, doors, etc. Comtest military component test chamber 2.5m test table | 1715-200 | ARCP-0030 The main purpose of a semi-anechoic chamber for military components testing is to perform measurements of radio frequency emission or immunity at 1m test distance. The combination of the pan-type 2mm galvanized panel system and the microwave absorbers on the walls and ceiling eliminates unwanted electrical noise and complies with international test standards. The semi anechoic chamber described in this document is designed to comply with the Mil STD 461/464 and RTCA DO-160 standards. The dimension of the test table is typically 2,5×1,0m but can be extended based on the EUT dimension and test set-up. The table is grounded to the chamber floor in full compliance to MIL STD 461/464 and RTCA DO160 requirements.

The Model ARCP-0030 chamber is designed to comply with MIL-STD 461 E/F and RTCA Do-160G for military component testing. The chamber enclosure is approximately 4.80m x 4.350m x 3.125m (outside dimensions) and is constructed of pan-type shielded panels. The export classification for this equipment is EAR99.

An 8” beam on the roof allows the chamber to carry the weight of the shield, MT50 Microwave absorber, doors, etc.

Comtest military component test chamber 2.5m test table | 1715-200 | ARCP-0030

The main purpose of a semi-anechoic chamber for military components testing is to perform measurements of radio frequency emission or immunity at 1m test distance. The combination of the pan-type 2mm galvanized panel system and the microwave absorbers on the walls and ceiling eliminates unwanted electrical noise and complies with international test standards. The semi anechoic chamber described in this document is designed to comply with the Mil STD 461/464 and RTCA DO-160 standards. The dimension of the test table is typically 2,5×1,0m but can be extended based on the EUT dimension and test set-up. The table is grounded to the chamber floor in full compliance to MIL STD 461/464 and RTCA DO160 requirements.

Supplier's Site

Technical Specifications

  AR RF/Microwave Instrumentation
Product Category Environmental Test Chambers and Rooms
Product Number arcp-0030
Product Name Military Component Test Chamber (non-hybrid)
Depth 123.0 inch (3125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Salt Spray Test Chamber -  - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Parameters Temperature; Corrosion
Features Programmable
Temperature Range 5 to 50 C (41 to 122 F)
View Details
Noise Control Products & Testing Chambers // 5G, EMI/EMC, AND RF CHAMBERS - CHAMBERS - Isotech, Inc.
Specs
Type Anechoic - Sound; Anechoic - RFI / EMI
Parameters Sound
View Details
StabilClima 600 and 1200 -  - Aralab
Specs
Type Environmental Stability
Configuration Floor; Reach-In
Parameters Temperature; Humidity
View Details
Environmental Stress Screening (ESS) Chamber - ESS22 - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Configuration Floor
Parameters Temperature
Features Humidity Control; Programmable; Lights; Shelves; Windows
View Details