1.5 U high 13.6" wide slim size chassis with 3.5" storage and up to two PCI slots good for Digital Signage Box, Shoe Box PC
| American Portwell Technology Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | ARTO-220 |
| Product Name | 5.25" Embedded System Platform |
| Product Type | Chassis |
| Mounting Style | Desktop |
| Backplane Bus | PCI |
| Form Factor | Mini-ITX |
| PCI Slots | 1 |