Quarktwin Technology Ltd. Datasheets for EMI Filters and RFI Filters
Electromagnetic (EMI) filters and radio frequency interference (RFI) filters purify signals of unwanted noise by attenuating the high-frequency RFI (typically 150kHz and up) and passing the low frequency EMI.
EMI Filters and RFI Filters: Learn more
| Product Name | Notes |
|---|---|
| RF EMI - Acrylic, Conductive 13.000" (330.20mm) X 13.000" (330.20mm) X 0.002" (0.05mm) | |
| RF EMI - Acrylic, Conductive 13.000" (330.20mm) X 13.000" (330.20mm) X 0.005" (0.14mm) | |
| RF EMI - Acrylic, Conductive 9.843" (250.00mm) X 11.811" (300.00mm) X 0.002" (0.06mm) | |
| RF EMI - X X | |
| RF EMI Shielding Sheet - Conductive, Double Sided 12.992" (330.00mm) X 12.992" (330.00mm) X 0.001" (0.03mm) | |
| RF EMI Shielding Tape X-7001 Copper (CU) Polyester Conductive, Double Sided 1.000" (25.40mm) X 12.000" (304.80mm) X 0.005" (0.13mm) | |
| RF EMI Shielding Tape X-7001 Copper (CU) Polyester Conductive, Double Sided 6.000" (152.40mm) X 33.000' (10.10m) X 0.005" (0.13mm) |
| << Prev |