Gems Sensors & Controls Small Size Continuous Level Transmitter XM-XT 800 Series

Description
Stainless or Brass Construction 1/4-Inch (6 mm) Resolution Lengths to 144 Inches (3658 mm) OEM Configurations Available Analog Output These compact transmitters feature the rugged durability of stainless steel or brass construction. The XM-800 series provides analog output, and can be combined with Gems™ Digital Bargraph Display and Level Cube Receivers. Completely electronic, Gems Liquid Level Transmitters provide reliable and durable remote tank gauging. A wide variety of material combinations provide compatibility for most small to mid-size tanks in both process and OEM applications; for deeper tanks up to 18 feet (5.48 m) look to Gems 36000 and 66000 Series. Gems experienced engineering and sales staff can provide customized solutions for applications not satisfied by the standard transmitters shown in this catalog. Do not hesitate to contact Gems if you require a configuration not shown here. Now available with Stem Mounted 4-20mA Signal Conditioner.
Datasheet
Description
Stainless or Brass Construction 1/4-Inch (6 mm) Resolution Lengths to 144 Inches (3658 mm) OEM Configurations Available Analog Output These compact transmitters feature the rugged durability of stainless steel or brass construction. The XM-800 series provides analog output, and can be combined with Gems™ Digital Bargraph Display and Level Cube Receivers. Completely electronic, Gems Liquid Level Transmitters provide reliable and durable remote tank gauging. A wide variety of material combinations provide compatibility for most small to mid-size tanks in both process and OEM applications; for deeper tanks up to 18 feet (5.48 m) look to Gems 36000 and 66000 Series. Gems experienced engineering and sales staff can provide customized solutions for applications not satisfied by the standard transmitters shown in this catalog. Do not hesitate to contact Gems if you require a configuration not shown here. Now available with Stem Mounted 4-20mA Signal Conditioner.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Size Continuous Level Transmitter - XM-XT 800 Series - Gems Sensors & Controls
Plainville, CT, USA
Small Size Continuous Level Transmitter
XM-XT 800 Series
Small Size Continuous Level Transmitter XM-XT 800 Series
Stainless or Brass Construction 1/4-Inch (6 mm) Resolution Lengths to 144 Inches (3658 mm) OEM Configurations Available Analog Output These compact transmitters feature the rugged durability of stainless steel or brass construction. The XM-800 series provides analog output, and can be combined with Gems™ Digital Bargraph Display and Level Cube Receivers. Completely electronic, Gems Liquid Level Transmitters provide reliable and durable remote tank gauging. A wide variety of material combinations provide compatibility for most small to mid-size tanks in both process and OEM applications; for deeper tanks up to 18 feet (5.48 m) look to Gems 36000 and 66000 Series. Gems experienced engineering and sales staff can provide customized solutions for applications not satisfied by the standard transmitters shown in this catalog. Do not hesitate to contact Gems if you require a configuration not shown here. Now available with Stem Mounted 4-20mA Signal Conditioner.
  • Stainless or Brass Construction
  • 1/4-Inch (6 mm) Resolution
  • Lengths to 144 Inches (3658 mm)
  • OEM Configurations Available
  • Analog Output

These compact transmitters feature the rugged durability of stainless steel or brass construction. The XM-800 series provides analog output, and can be combined with Gems™ Digital Bargraph Display and Level Cube Receivers.

Completely electronic, Gems Liquid Level Transmitters provide reliable and durable remote tank gauging. A wide variety of material combinations provide compatibility for most small to mid-size tanks in both process and OEM applications; for deeper tanks up to 18 feet (5.48 m) look to Gems 36000 and 66000 Series. Gems experienced engineering and sales staff can provide customized solutions for applications not satisfied by the standard transmitters shown in this catalog. Do not hesitate to contact Gems if you require a configuration not shown here.

Now available with Stem Mounted 4-20mA Signal Conditioner.

Supplier's Site Datasheet

Technical Specifications

  Gems Sensors & Controls
Product Category Level Sensors
Product Number XM-XT 800 Series
Product Name Small Size Continuous Level Transmitter
Device Classification Transmitter
Measuring Range 144 inch (3658 mm)
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogVoltage; AnalogCurrent
Unlock Full Specs
to access all available technical data

Similar Products

Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Non-Contact Level Monitoring Using Combined Technologies and Optical Sensors -  - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Continuous Level
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details