Gems Sensors & Controls Continuous Level Transmitter XM/XT 36490 Series

Description
5" ANSI Flanges Stainless Steel Construction Standard Lengths to 18 Feet (5.48 m) These rugged level transmitters are designed for tanks up to 18 feet (5.48 m) in depth. Heavy duty stems resist turbulence, and float options accommodate liquids with minimum specific gravity as low as 0.53. Standard resolution is 1/2" (13 mm); higher resolutions are available on request. Contact Gems™ about solutions for deeper tanks.
Datasheet
Description
5" ANSI Flanges Stainless Steel Construction Standard Lengths to 18 Feet (5.48 m) These rugged level transmitters are designed for tanks up to 18 feet (5.48 m) in depth. Heavy duty stems resist turbulence, and float options accommodate liquids with minimum specific gravity as low as 0.53. Standard resolution is 1/2" (13 mm); higher resolutions are available on request. Contact Gems™ about solutions for deeper tanks.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous Level Transmitter - XM/XT 36490 Series - Gems Sensors & Controls
Plainville, CT, USA
Continuous Level Transmitter
XM/XT 36490 Series
Continuous Level Transmitter XM/XT 36490 Series
5" ANSI Flanges Stainless Steel Construction Standard Lengths to 18 Feet (5.48 m) These rugged level transmitters are designed for tanks up to 18 feet (5.48 m) in depth. Heavy duty stems resist turbulence, and float options accommodate liquids with minimum specific gravity as low as 0.53. Standard resolution is 1/2" (13 mm); higher resolutions are available on request. Contact Gems™ about solutions for deeper tanks.
  • 5" ANSI Flanges
  • Stainless Steel Construction
  • Standard Lengths to 18 Feet (5.48 m)

These rugged level transmitters are designed for tanks up to 18 feet (5.48 m) in depth. Heavy duty stems resist turbulence, and float options accommodate liquids with minimum specific gravity as low as 0.53. Standard resolution is 1/2" (13 mm); higher resolutions are available on request. Contact Gems™ about solutions for deeper tanks.

Supplier's Site Datasheet

Technical Specifications

  Gems Sensors & Controls
Product Category Level Sensors
Product Number XM/XT 36490 Series
Product Name Continuous Level Transmitter
Device Classification Transmitter
Measuring Range 216 inch (5486 mm)
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogVoltage; AnalogCurrent
Unlock Full Specs
to access all available technical data

Similar Products

InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
Water-Level Sensors - 20015466-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Foam Control Monitor - 2880-FCM - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Liquid
Level Measurement Type Continuous Level
View Details