Gems Sensors & Controls Ultrasonic Continuous Level Sensor UCL-520

Description
To 26-Feet (7.92 m) Range 2" NPT Mounting Setup is Fast and Easy 6-Segment LCD Display The UCL-520 is a two-wire ultrasonic transmitter that provides non-contact level measurement up to 26.2' (7.98 m) and is built for challenging ultra pure, corrosive or waste liquids. The highly accurate sensor is easy to install in applications with limited mounting options and space. The UCL-520 is push button calibrated and is broadly selected for atmospheric bulk storage, day tank and waste sump applications. Applications: Water and Waste Water Petrochemical Health Care Mining Cleaning HVAC Chemical Semiconductor Agriculture Electric Power Water Parks/Swimming Pools
Datasheet
Description
To 26-Feet (7.92 m) Range 2" NPT Mounting Setup is Fast and Easy 6-Segment LCD Display The UCL-520 is a two-wire ultrasonic transmitter that provides non-contact level measurement up to 26.2' (7.98 m) and is built for challenging ultra pure, corrosive or waste liquids. The highly accurate sensor is easy to install in applications with limited mounting options and space. The UCL-520 is push button calibrated and is broadly selected for atmospheric bulk storage, day tank and waste sump applications. Applications: Water and Waste Water Petrochemical Health Care Mining Cleaning HVAC Chemical Semiconductor Agriculture Electric Power Water Parks/Swimming Pools
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Continuous Level Sensor - UCL-520 - Gems Sensors & Controls
Plainville, CT, USA
Ultrasonic Continuous Level Sensor
UCL-520
Ultrasonic Continuous Level Sensor UCL-520
To 26-Feet (7.92 m) Range 2" NPT Mounting Setup is Fast and Easy 6-Segment LCD Display The UCL-520 is a two-wire ultrasonic transmitter that provides non-contact level measurement up to 26.2' (7.98 m) and is built for challenging ultra pure, corrosive or waste liquids. The highly accurate sensor is easy to install in applications with limited mounting options and space. The UCL-520 is push button calibrated and is broadly selected for atmospheric bulk storage, day tank and waste sump applications. Applications: Water and Waste Water Petrochemical Health Care Mining Cleaning HVAC Chemical Semiconductor Agriculture Electric Power Water Parks/Swimming Pools
  • To 26-Feet (7.92 m) Range
  • 2" NPT Mounting
  • Setup is Fast and Easy
  • 6-Segment LCD Display

The UCL-520 is a two-wire ultrasonic transmitter that provides non-contact level measurement up to 26.2' (7.98 m) and is built for challenging ultra pure, corrosive or waste liquids. The highly accurate sensor is easy to install in applications with limited mounting options and space. The UCL-520 is push button calibrated and is broadly selected for atmospheric bulk storage, day tank and waste sump applications.

Applications:

  • Water and Waste Water
  • Petrochemical
  • Health Care
  • Mining
  • Cleaning
  • HVAC
  • Chemical
  • Semiconductor
  • Agriculture
  • Electric Power
  • Water Parks/Swimming Pools
Supplier's Site Datasheet

Technical Specifications

  Gems Sensors & Controls
Product Category Level Sensors
Product Number UCL-520
Product Name Ultrasonic Continuous Level Sensor
Device Classification Sensor Only; Transmitter
Measuring Range 72 to 314 inch (1829 to 7986 mm)
Accuracy (Continuous Level) 0.2000 +/-inch (5.08 +/-mm)
Media Type Liquid
Level Measurement Type Continuous Level
Unlock Full Specs
to access all available technical data

Similar Products

80 GHZ COMPACT NON-CONTACT RADAR – 49 ft, BATTERY-POWERED - CNCR-320 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 588 inch (14935 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Float Switches - 1919507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Mechanical/magnetic Floats; Other (Such as tilt etc.)
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
EBE Capacitive Level Sensor for Viscous Media - corTEC® LCRB0001D - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Accuracy (Continuous Level) 0.0394 +/-inch (1 +/-mm)
Media Type Liquid; Dry material (Bulk solids and powders)
View Details