Baumer Ltd. Explosion-Proof Pressure Transmitter X91

Description
The X910 pressure transmitters allow pressure measurements on most corrosive fluids, in hazardous areas. They are available in a G 1/2 or 1/2 NPT pressure port to be used on low viscosity fluids, or mounted on chemical seals (option) well suited for application on viscous and cristallizing fluids. Two electrical outputs are available : internal terminal strip with cable gland or 1/2 NPT conduit fitting with wires output.
Description
The X910 pressure transmitters allow pressure measurements on most corrosive fluids, in hazardous areas. They are available in a G 1/2 or 1/2 NPT pressure port to be used on low viscosity fluids, or mounted on chemical seals (option) well suited for application on viscous and cristallizing fluids. Two electrical outputs are available : internal terminal strip with cable gland or 1/2 NPT conduit fitting with wires output.

Suppliers

Company
Product
Description
Supplier Links
Explosion-Proof Pressure Transmitter - X91 - Baumer Ltd.
Southington, CT, USA
Explosion-Proof Pressure Transmitter
X91
Explosion-Proof Pressure Transmitter X91
The X910 pressure transmitters allow pressure measurements on most corrosive fluids, in hazardous areas. They are available in a G 1/2 or 1/2 NPT pressure port to be used on low viscosity fluids, or mounted on chemical seals (option) well suited for application on viscous and cristallizing fluids. Two electrical outputs are available : internal terminal strip with cable gland or 1/2 NPT conduit fitting with wires output.

The X910 pressure transmitters allow pressure measurements on most corrosive fluids, in hazardous areas.

They are available in a G 1/2 or 1/2 NPT pressure port to be used on low viscosity fluids, or mounted on chemical seals (option) well suited for application on viscous and cristallizing fluids.

Two electrical outputs are available : internal terminal strip with cable gland or 1/2 NPT conduit fitting with wires output.

Supplier's Site

Technical Specifications

  Baumer Ltd.
Product Category Pressure Transmitters
Product Number X91
Product Name Explosion-Proof Pressure Transmitter
Signal Output Analog Voltage; Analog Current
Sensor Technology Ceramic
Pressure Measurement Absolute; Gauge
Media Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Absolute, differential and gauge pressure transmitter for remote seal - FKM-F - Fuji Electric Corp. of America
Specs
Pressure Measurement Absolute; Differential; Gauge
View Details
Pressure Sensor/Pressure Transmitter - X-100T - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; Transducer: 1.5mV/V, 2mV/V, Transmitter: 4-20mA, 0-20mA, 0-10V, 0-5V
Pressure Measurement Gauge
Media Liquid; Gas
View Details
Pressure transmitter - SPTE-P10R-F-V-2.5K - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Piezoelectric
Media Gas
View Details
2 suppliers