Baumer Ltd. Pressure Transmitter FlexBar HRT

Description
FlexBar HRT is a loop powered, configurable pressure transmitter. FlexBar HRT measures the pressure by means of a polysilicon strain gauge sensor. The electronics are separated from the media by a thin diaphragm and an oil-filling. Three different oil fillings are available including a mineral oil complying withdemands from FDA for use in the food and pharmaceutical industries. The electronics are located in a separate sealed housing giving FlexBar HRT superb resistance to moisture. Cable connection is via gland or plug. The HART® communication features on-line process calibration/ adjustment and transmitter configuration.
Description
FlexBar HRT is a loop powered, configurable pressure transmitter. FlexBar HRT measures the pressure by means of a polysilicon strain gauge sensor. The electronics are separated from the media by a thin diaphragm and an oil-filling. Three different oil fillings are available including a mineral oil complying withdemands from FDA for use in the food and pharmaceutical industries. The electronics are located in a separate sealed housing giving FlexBar HRT superb resistance to moisture. Cable connection is via gland or plug. The HART® communication features on-line process calibration/ adjustment and transmitter configuration.

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitter - FlexBar HRT - Baumer Ltd.
Southington, CT, USA
Pressure Transmitter
FlexBar HRT
Pressure Transmitter FlexBar HRT
FlexBar HRT is a loop powered, configurable pressure transmitter. FlexBar HRT measures the pressure by means of a polysilicon strain gauge sensor. The electronics are separated from the media by a thin diaphragm and an oil-filling. Three different oil fillings are available including a mineral oil complying withdemands from FDA for use in the food and pharmaceutical industries. The electronics are located in a separate sealed housing giving FlexBar HRT superb resistance to moisture. Cable connection is via gland or plug. The HART® communication features on-line process calibration/ adjustment and transmitter configuration.

FlexBar HRT is a loop powered, configurable pressure transmitter. FlexBar HRT measures the pressure by means of a polysilicon strain gauge sensor. The electronics are separated from the media by a thin diaphragm and an oil-filling. Three different oil fillings are available including a mineral oil complying withdemands from FDA for use in the food and pharmaceutical industries.

The electronics are located in a separate sealed housing giving FlexBar HRT superb resistance to moisture. Cable connection is via gland or plug.

The HART® communication features on-line process calibration/ adjustment and transmitter configuration.

Supplier's Site

Technical Specifications

  Baumer Ltd.
Product Category Pressure Transmitters
Product Number FlexBar HRT
Product Name Pressure Transmitter
Signal Output Analog Current; HART® Protocol
Sensor Technology Strain Gauge
Pressure Measurement Absolute; Gauge
Media Liquid
Display Type Digital Numerical Display
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor/Pressure Transmitter Flush Diaphragm Type - X-100PS - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA,4-20mA+HART/2-wire
Pressure Measurement Gauge
Features Temperature Compensated
View Details
Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pressure sensors & Load sensors - Pressure transmitters - PEWA100 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
Working Pressure Range 5.08 to 14504 psi (3.57 to 10207 m H2O)
Accuracy 0.5000 ±% FS
View Details
Gauge Pressure Transmitter - Model 261GG - ABB Measurement & Analytics
Specs
Signal Output Analog Current
Pressure Measurement Gauge
Media Liquid; Gas; Handles Hazardous Materials
View Details