Robotphoenix LLC Datasheets for Robots

Robots are programmable manipulators that contain rotary and/or prismatic joints in order to perform precise, repetitive movements. They are designed to move parts, tools, materials, and devices through variable, programmed motions. Types of products include articulated, Cartesian, cylindrical, gantry, parallel (hexapods), SCARA, and spherical robots.
Robots: Learn more

Product Name Notes
Delta Robots
Industrial (Articulated) Robots
SCARA Robots
The Robot Phoenix Bat 1000B-S60 is a 2-axis delta robot optimized for precise handling of heavy payloads in compact automation environments. It supports a maximum load of 60 kg within a...
The Robot Phoenix Bat 1300B-S50 is a specialized 2-axis delta robot built for heavy-load, high-precision tasks across a 1300 mm workspace. With a rated payload of 50 kg and a repeatability of...
The Robot Phoenix Bat 1600-S6 is a large-scale, 4-axis delta robot designed for high-speed and high-precision industrial automation. With a maximum payload capacity of 6 kg and a wide workspace diameter...
The Robot Phoenix Bat 2000M-S15 is a 4-axis delta robot engineered for high-speed operations across a large 2000 mm workspace. It supports a payload of up to 15 kg with a repeatability...
The Robot Phoenix Bat 800-S3 is a high-performance delta robot specifically designed for rapid and precise operations in automation-intensive industries. It features a 4-axis configuration and delivers a standout repetitive...
The Robot Phoenix Latent Mobile Robot, part of the Camel-series Ground AGV line, is designed for automated material transport within structured indoor environments. It supports payload capacities of 600 kg, 1000 kg,...
The Robot Phoenix Mantis 1000-A7 is a 6-axis industrial robot designed for tasks requiring high flexibility and precise articulation across complex motion paths. With an operating radius of 1000 mm and...
The Robot Phoenix Mantis 570-A3 is a compact 6-axis industrial robot designed for light-duty applications that demand multi-axis articulation in confined spaces. With a 570 mm operating radius and a 3 kg...
The Robot Phoenix Mantis 830-A6 is a 6-axis industrial robot designed for versatile automation tasks requiring precise, multi-directional motion. With a reach of 830 mm and a payload capacity of 6 kg,...
The Robot Phoenix Python 450-B6 is a 4-axis SCARA robot designed for precise, high-speed tabletop automation tasks in compact industrial settings. With a workspace reach of 900 mm and a rated...
The Robot Phoenix Python 550-B6 is a 4-axis SCARA robot designed for precision operations in compact production environments. With a maximum reach of 1100 mm and a payload capacity of 6 kg...
The Robot Phoenix Python 550F-B3 is a compact 4-axis SCARA robot specifically designed for ceiling-mounted configurations. It features a 1100 mm horizontal reach and a maximum payload capacity of 3 kg (rated...
The Robot Phoenix Python 650-B6 is a 4-axis SCARA robot engineered for high-speed, high-precision automation over extended horizontal workspaces. With a reach of 1300 mm and a maximum payload of 6 kg...
The Robot Phoenix Python 800-B10 is a heavy-duty SCARA robot designed for high-speed precision operations across extended work areas. With a horizontal reach of 1600 mm and a payload capacity of...