Robotphoenix LLC SCARA Robots Python 650-B6

Description
The Robot Phoenix Python 650-B6 is a 4-axis SCARA robot engineered for high-speed, high-precision automation over extended horizontal workspaces. With a reach of 1300 mm and a maximum payload of 6 kg (rated for 3 kg), it is well-suited for mid-sized assembly or material handling tasks in industries that require both fine accuracy and extended range. It delivers repeatability of ±0.02 mm for Joints 1 and 2, and ±0.01 mm on both the vertical axis and rotational axis, making it ideal for exacting operations like insertion, placement, or dispensing. Performance-wise, the Python 650-B6 stands out with a horizontal joint speed of up to 8200 mm/s and a rotational speed of 2360°/s, enabling quick cycle times for high-throughput environments. The robot’s table-mounted, 26 kg structure makes it stable and easy to integrate into existing automation setups with limited space. This combination of speed, precision, and compact form factor makes it particularly valuable for tasks like electronics gluing, packaging in pharmaceuticals, or assembly of small mechanical subcomponents. Connectivity is comprehensive, offering Ethernet, USB, EtherCAT, and RS232/RS485 interfaces along with a robust I/O setup including configurable digital inputs/outputs and dual encoder inputs. The system is designed with air supply channels (φ4 and φ6) and cable routing accommodations, simplifying integration with grippers or end-effectors. The Python 650-B6’s IP54 protection supports deployment in clean but not sterile environments, making it suitable for use in semiconductor lines, food tech assembly, or consumer electronics production.
Description
The Robot Phoenix Python 650-B6 is a 4-axis SCARA robot engineered for high-speed, high-precision automation over extended horizontal workspaces. With a reach of 1300 mm and a maximum payload of 6 kg (rated for 3 kg), it is well-suited for mid-sized assembly or material handling tasks in industries that require both fine accuracy and extended range. It delivers repeatability of ±0.02 mm for Joints 1 and 2, and ±0.01 mm on both the vertical axis and rotational axis, making it ideal for exacting operations like insertion, placement, or dispensing. Performance-wise, the Python 650-B6 stands out with a horizontal joint speed of up to 8200 mm/s and a rotational speed of 2360°/s, enabling quick cycle times for high-throughput environments. The robot’s table-mounted, 26 kg structure makes it stable and easy to integrate into existing automation setups with limited space. This combination of speed, precision, and compact form factor makes it particularly valuable for tasks like electronics gluing, packaging in pharmaceuticals, or assembly of small mechanical subcomponents. Connectivity is comprehensive, offering Ethernet, USB, EtherCAT, and RS232/RS485 interfaces along with a robust I/O setup including configurable digital inputs/outputs and dual encoder inputs. The system is designed with air supply channels (φ4 and φ6) and cable routing accommodations, simplifying integration with grippers or end-effectors. The Python 650-B6’s IP54 protection supports deployment in clean but not sterile environments, making it suitable for use in semiconductor lines, food tech assembly, or consumer electronics production.

Suppliers

Company
Product
Description
Supplier Links
SCARA Robots - Python 650-B6 - Robotphoenix LLC
Hangzhou, China
SCARA Robots
Python 650-B6
SCARA Robots Python 650-B6
The Robot Phoenix Python 650-B6 is a 4-axis SCARA robot engineered for high-speed, high-precision automation over extended horizontal workspaces. With a reach of 1300 mm and a maximum payload of 6 kg (rated for 3 kg), it is well-suited for mid-sized assembly or material handling tasks in industries that require both fine accuracy and extended range. It delivers repeatability of ±0.02 mm for Joints 1 and 2, and ±0.01 mm on both the vertical axis and rotational axis, making it ideal for exacting operations like insertion, placement, or dispensing. Performance-wise, the Python 650-B6 stands out with a horizontal joint speed of up to 8200 mm/s and a rotational speed of 2360°/s, enabling quick cycle times for high-throughput environments. The robot’s table-mounted, 26 kg structure makes it stable and easy to integrate into existing automation setups with limited space. This combination of speed, precision, and compact form factor makes it particularly valuable for tasks like electronics gluing, packaging in pharmaceuticals, or assembly of small mechanical subcomponents. Connectivity is comprehensive, offering Ethernet, USB, EtherCAT, and RS232/RS485 interfaces along with a robust I/O setup including configurable digital inputs/outputs and dual encoder inputs. The system is designed with air supply channels (φ4 and φ6) and cable routing accommodations, simplifying integration with grippers or end-effectors. The Python 650-B6’s IP54 protection supports deployment in clean but not sterile environments, making it suitable for use in semiconductor lines, food tech assembly, or consumer electronics production.

The Robot Phoenix Python 650-B6 is a 4-axis SCARA robot engineered for high-speed, high-precision automation over extended horizontal workspaces. With a reach of 1300 mm and a maximum payload of 6 kg (rated for 3 kg), it is well-suited for mid-sized assembly or material handling tasks in industries that require both fine accuracy and extended range. It delivers repeatability of ±0.02 mm for Joints 1 and 2, and ±0.01 mm on both the vertical axis and rotational axis, making it ideal for exacting operations like insertion, placement, or dispensing.
Performance-wise, the Python 650-B6 stands out with a horizontal joint speed of up to 8200 mm/s and a rotational speed of 2360°/s, enabling quick cycle times for high-throughput environments. The robot’s table-mounted, 26 kg structure makes it stable and easy to integrate into existing automation setups with limited space. This combination of speed, precision, and compact form factor makes it particularly valuable for tasks like electronics gluing, packaging in pharmaceuticals, or assembly of small mechanical subcomponents.
Connectivity is comprehensive, offering Ethernet, USB, EtherCAT, and RS232/RS485 interfaces along with a robust I/O setup including configurable digital inputs/outputs and dual encoder inputs. The system is designed with air supply channels (φ4 and φ6) and cable routing accommodations, simplifying integration with grippers or end-effectors. The Python 650-B6’s IP54 protection supports deployment in clean but not sterile environments, making it suitable for use in semiconductor lines, food tech assembly, or consumer electronics production.

Supplier's Site

Technical Specifications

  Robotphoenix LLC
Product Category Robots
Product Number Python 650-B6
Product Name SCARA Robots
Robot Type SCARA
Unlock Full Specs
to access all available technical data

Similar Products

Cobot Workstation for Fastening Assembly -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Robot Type Collaborative / Cobot; (Robot System)
Industry / Application Robotic Assembly
# of Axes 6 #
View Details
Industrial Robotics - SCARA Robots - HIWIN Corporation
Specs
Robot Type SCARA
View Details
High Load Hexapod, 85 kg Centered Load Capacity, M6 - HXP200S-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Load Capacity 86.66 kg (191 lbs)
X-axis Travel 40 mm (1.57 inch)
View Details
X/Z Heavy Duty Gantry Robot - MGS-UC3 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 4750 mm (39.37 to 187 inch)
View Details