Robotphoenix LLC Delta Robots Bat 800-S3

Description
The Robot Phoenix Bat 800-S3 is a high-performance delta robot specifically designed for rapid and precise operations in automation-intensive industries. It features a 4-axis configuration and delivers a standout repetitive positioning accuracy of ±0.08 mm (±0.2° for rotational axis), making it well-suited for tasks that demand exacting precision. With a cylindrical workspace diameter of 800 mm and a height of up to 200 mm, it provides a robust operational envelope for compact, high-speed applications. This robot supports a maximum payload of 3 kg and reaches peak speeds of 6 m/s, with cycle times as low as 0.25 seconds for lighter loads. Such characteristics make it ideal for high-throughput processes such as sorting, packing, loading/unloading, and adhesive dispensing. Its versatility is underlined by compatibility with multiple industries, including electronics, food, pharmaceuticals, daily chemicals, logistics, and new energy sectors, where reliability and speed are critical. Physically, the Bat 800-S3 is compact, with a 120 kg body and a base mounting dimension of 600 mm diameter. Its power system runs on three-phase AC380V, consuming 3.4 kW, and it holds an IP54 protection rating, ensuring basic resistance to dust and moisture. These design parameters reflect its focus on performance stability in clean, controlled production environments.
Description
The Robot Phoenix Bat 800-S3 is a high-performance delta robot specifically designed for rapid and precise operations in automation-intensive industries. It features a 4-axis configuration and delivers a standout repetitive positioning accuracy of ±0.08 mm (±0.2° for rotational axis), making it well-suited for tasks that demand exacting precision. With a cylindrical workspace diameter of 800 mm and a height of up to 200 mm, it provides a robust operational envelope for compact, high-speed applications. This robot supports a maximum payload of 3 kg and reaches peak speeds of 6 m/s, with cycle times as low as 0.25 seconds for lighter loads. Such characteristics make it ideal for high-throughput processes such as sorting, packing, loading/unloading, and adhesive dispensing. Its versatility is underlined by compatibility with multiple industries, including electronics, food, pharmaceuticals, daily chemicals, logistics, and new energy sectors, where reliability and speed are critical. Physically, the Bat 800-S3 is compact, with a 120 kg body and a base mounting dimension of 600 mm diameter. Its power system runs on three-phase AC380V, consuming 3.4 kW, and it holds an IP54 protection rating, ensuring basic resistance to dust and moisture. These design parameters reflect its focus on performance stability in clean, controlled production environments.

Suppliers

Company
Product
Description
Supplier Links
Delta Robots - Bat 800-S3 - Robotphoenix LLC
Hangzhou, China
Delta Robots
Bat 800-S3
Delta Robots Bat 800-S3
The Robot Phoenix Bat 800-S3 is a high-performance delta robot specifically designed for rapid and precise operations in automation-intensive industries. It features a 4-axis configuration and delivers a standout repetitive positioning accuracy of ±0.08 mm (±0.2° for rotational axis), making it well-suited for tasks that demand exacting precision. With a cylindrical workspace diameter of 800 mm and a height of up to 200 mm, it provides a robust operational envelope for compact, high-speed applications. This robot supports a maximum payload of 3 kg and reaches peak speeds of 6 m/s, with cycle times as low as 0.25 seconds for lighter loads. Such characteristics make it ideal for high-throughput processes such as sorting, packing, loading/unloading, and adhesive dispensing. Its versatility is underlined by compatibility with multiple industries, including electronics, food, pharmaceuticals, daily chemicals, logistics, and new energy sectors, where reliability and speed are critical. Physically, the Bat 800-S3 is compact, with a 120 kg body and a base mounting dimension of 600 mm diameter. Its power system runs on three-phase AC380V, consuming 3.4 kW, and it holds an IP54 protection rating, ensuring basic resistance to dust and moisture. These design parameters reflect its focus on performance stability in clean, controlled production environments.

The Robot Phoenix Bat 800-S3 is a high-performance delta robot specifically designed for rapid and precise operations in automation-intensive industries. It features a 4-axis configuration and delivers a standout repetitive positioning accuracy of ±0.08 mm (±0.2° for rotational axis), making it well-suited for tasks that demand exacting precision. With a cylindrical workspace diameter of 800 mm and a height of up to 200 mm, it provides a robust operational envelope for compact, high-speed applications.
This robot supports a maximum payload of 3 kg and reaches peak speeds of 6 m/s, with cycle times as low as 0.25 seconds for lighter loads. Such characteristics make it ideal for high-throughput processes such as sorting, packing, loading/unloading, and adhesive dispensing. Its versatility is underlined by compatibility with multiple industries, including electronics, food, pharmaceuticals, daily chemicals, logistics, and new energy sectors, where reliability and speed are critical.
Physically, the Bat 800-S3 is compact, with a 120 kg body and a base mounting dimension of 600 mm diameter. Its power system runs on three-phase AC380V, consuming 3.4 kW, and it holds an IP54 protection rating, ensuring basic resistance to dust and moisture. These design parameters reflect its focus on performance stability in clean, controlled production environments.

Supplier's Site

Technical Specifications

  Robotphoenix LLC
Product Category Robots
Product Number Bat 800-S3
Product Name Delta Robots
Robot Type Parallel Robot (Delta/Hexapod)
Unlock Full Specs
to access all available technical data

Similar Products

High Load Hexapod, 85 kg Centered Load Capacity, M6 - HXP200S-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Load Capacity 86.66 kg (191 lbs)
X-axis Travel 40 mm (1.57 inch)
View Details
6-Axis Hexapod - H-850 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Research and Industry, Standard and Vacuum Environments; For Astronomy, Optics Positioning, Aviation and Aerospace
View Details
X/Y/Z Heavy Duty Cartesian Gantry System - MCS-UC2 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 3 #
X-axis Travel 1000 to 5250 mm (39.37 to 207 inch)
View Details
Linear Coordinate Robot -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Robot Type Linear Coordinate; (Robot System)
Industry / Application Robotic Assembly
# of Axes 2 #
View Details