Robotphoenix LLC SCARA Robots Python 800-B10

Description
The Robot Phoenix Python 800-B10 is a heavy-duty SCARA robot designed for high-speed precision operations across extended work areas. With a horizontal reach of 1600 mm and a payload capacity of up to 10 kg (rated for 5 kg), it is built to handle larger components or multiple objects simultaneously. Its repeatability of ±0.025 mm on horizontal axes and ±0.01 mm/° on vertical and rotational joints ensures reliable accuracy in complex pick-and-place, gluing, or assembly operations across electronics, food, and semiconductor industries. The robot delivers exceptional motion performance with speeds up to 9360 mm/s for Joints 1 and 2, 1600 mm/s for vertical movement, and 2600°/s for rotation. These capabilities support fast cycle times even with heavier payloads, making it suitable for high-throughput lines requiring consistent part handling and alignment. Weighing 39 kg and table-mounted, the Python 800-B10 combines structural stability with easy integration into production environments that prioritize both range and repeatability. Connectivity options include dual Ethernet, USB, EtherCAT, and RS232/RS485, along with a configurable I/O system supporting up to 28 digital channels and 2 encoder inputs. The robot also features integrated air supply lines and cable routing accommodations for pneumatic tools or grippers. Its IP54 protection and large workspace footprint make it effective in semi-clean environments where space efficiency, load capacity, and precise motion control are essential.
Description
The Robot Phoenix Python 800-B10 is a heavy-duty SCARA robot designed for high-speed precision operations across extended work areas. With a horizontal reach of 1600 mm and a payload capacity of up to 10 kg (rated for 5 kg), it is built to handle larger components or multiple objects simultaneously. Its repeatability of ±0.025 mm on horizontal axes and ±0.01 mm/° on vertical and rotational joints ensures reliable accuracy in complex pick-and-place, gluing, or assembly operations across electronics, food, and semiconductor industries. The robot delivers exceptional motion performance with speeds up to 9360 mm/s for Joints 1 and 2, 1600 mm/s for vertical movement, and 2600°/s for rotation. These capabilities support fast cycle times even with heavier payloads, making it suitable for high-throughput lines requiring consistent part handling and alignment. Weighing 39 kg and table-mounted, the Python 800-B10 combines structural stability with easy integration into production environments that prioritize both range and repeatability. Connectivity options include dual Ethernet, USB, EtherCAT, and RS232/RS485, along with a configurable I/O system supporting up to 28 digital channels and 2 encoder inputs. The robot also features integrated air supply lines and cable routing accommodations for pneumatic tools or grippers. Its IP54 protection and large workspace footprint make it effective in semi-clean environments where space efficiency, load capacity, and precise motion control are essential.

Suppliers

Company
Product
Description
Supplier Links
SCARA Robots - Python 800-B10 - Robotphoenix LLC
Hangzhou, China
SCARA Robots
Python 800-B10
SCARA Robots Python 800-B10
The Robot Phoenix Python 800-B10 is a heavy-duty SCARA robot designed for high-speed precision operations across extended work areas. With a horizontal reach of 1600 mm and a payload capacity of up to 10 kg (rated for 5 kg), it is built to handle larger components or multiple objects simultaneously. Its repeatability of ±0.025 mm on horizontal axes and ±0.01 mm/° on vertical and rotational joints ensures reliable accuracy in complex pick-and-place, gluing, or assembly operations across electronics, food, and semiconductor industries. The robot delivers exceptional motion performance with speeds up to 9360 mm/s for Joints 1 and 2, 1600 mm/s for vertical movement, and 2600°/s for rotation. These capabilities support fast cycle times even with heavier payloads, making it suitable for high-throughput lines requiring consistent part handling and alignment. Weighing 39 kg and table-mounted, the Python 800-B10 combines structural stability with easy integration into production environments that prioritize both range and repeatability. Connectivity options include dual Ethernet, USB, EtherCAT, and RS232/RS485, along with a configurable I/O system supporting up to 28 digital channels and 2 encoder inputs. The robot also features integrated air supply lines and cable routing accommodations for pneumatic tools or grippers. Its IP54 protection and large workspace footprint make it effective in semi-clean environments where space efficiency, load capacity, and precise motion control are essential.

The Robot Phoenix Python 800-B10 is a heavy-duty SCARA robot designed for high-speed precision operations across extended work areas. With a horizontal reach of 1600 mm and a payload capacity of up to 10 kg (rated for 5 kg), it is built to handle larger components or multiple objects simultaneously. Its repeatability of ±0.025 mm on horizontal axes and ±0.01 mm/° on vertical and rotational joints ensures reliable accuracy in complex pick-and-place, gluing, or assembly operations across electronics, food, and semiconductor industries.
The robot delivers exceptional motion performance with speeds up to 9360 mm/s for Joints 1 and 2, 1600 mm/s for vertical movement, and 2600°/s for rotation. These capabilities support fast cycle times even with heavier payloads, making it suitable for high-throughput lines requiring consistent part handling and alignment. Weighing 39 kg and table-mounted, the Python 800-B10 combines structural stability with easy integration into production environments that prioritize both range and repeatability.
Connectivity options include dual Ethernet, USB, EtherCAT, and RS232/RS485, along with a configurable I/O system supporting up to 28 digital channels and 2 encoder inputs. The robot also features integrated air supply lines and cable routing accommodations for pneumatic tools or grippers. Its IP54 protection and large workspace footprint make it effective in semi-clean environments where space efficiency, load capacity, and precise motion control are essential.

Supplier's Site

Technical Specifications

  Robotphoenix LLC
Product Category Robots
Product Number Python 800-B10
Product Name SCARA Robots
Robot Type SCARA
Unlock Full Specs
to access all available technical data

Similar Products

Screw Driving Robot - Viper MBC - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Robot Type Articulated; SCARA; (Robot System)
Drive System Electric; Pneumatic
Industry / Application Robotic Assembly; Fastener Feeding
View Details
Industrial Robotics - SCARA Robots - HIWIN Corporation
Specs
Robot Type SCARA
View Details
High Load Hexapod, 85 kg Centered Load Capacity, M6 - HXP200S-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Load Capacity 86.66 kg (191 lbs)
X-axis Travel 40 mm (1.57 inch)
View Details
X/Y/Z Heavy Duty Cartesian Gantry System - MCS-UC2 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 3 #
X-axis Travel 1000 to 5250 mm (39.37 to 207 inch)
View Details