Robotphoenix LLC Delta Robots Bat 1600-S6

Description
The Robot Phoenix Bat 1600-S6 is a large-scale, 4-axis delta robot designed for high-speed and high-precision industrial automation. With a maximum payload capacity of 6 kg and a wide workspace diameter of 1600 mm, it is suited for handling larger or multiple lightweight items simultaneously. Its repeatability of ±0.1 mm (±0.2° for the rotational axis) ensures reliable accuracy in complex tasks, such as sorting, picking, or gluing across expansive work areas. The Bat 1600-S6 achieves cycle times as low as 0.26 seconds for lightweight objects and maintains competitive speeds even with heavier loads, supported by a top linear velocity of 10 m/s. These performance metrics, along with its rated power of 4.6 kW and IP54-rated design, make it viable for use in demanding, semi-clean environments where throughput and consistency are key. Physically, the robot has a tall operational profile with the upper workspace plane located 1022 mm from the installation surface, accommodating a workspace volume of 350 mm cylindrical height. Its mounting dimension supports integration into floor or overhead setups, making it well-suited for applications in logistics automation, high-volume food packaging, and battery pack assembly in the new energy sector.
Description
The Robot Phoenix Bat 1600-S6 is a large-scale, 4-axis delta robot designed for high-speed and high-precision industrial automation. With a maximum payload capacity of 6 kg and a wide workspace diameter of 1600 mm, it is suited for handling larger or multiple lightweight items simultaneously. Its repeatability of ±0.1 mm (±0.2° for the rotational axis) ensures reliable accuracy in complex tasks, such as sorting, picking, or gluing across expansive work areas. The Bat 1600-S6 achieves cycle times as low as 0.26 seconds for lightweight objects and maintains competitive speeds even with heavier loads, supported by a top linear velocity of 10 m/s. These performance metrics, along with its rated power of 4.6 kW and IP54-rated design, make it viable for use in demanding, semi-clean environments where throughput and consistency are key. Physically, the robot has a tall operational profile with the upper workspace plane located 1022 mm from the installation surface, accommodating a workspace volume of 350 mm cylindrical height. Its mounting dimension supports integration into floor or overhead setups, making it well-suited for applications in logistics automation, high-volume food packaging, and battery pack assembly in the new energy sector.

Suppliers

Company
Product
Description
Supplier Links
Delta Robots - Bat 1600-S6 - Robotphoenix LLC
Hangzhou, China
Delta Robots
Bat 1600-S6
Delta Robots Bat 1600-S6
The Robot Phoenix Bat 1600-S6 is a large-scale, 4-axis delta robot designed for high-speed and high-precision industrial automation. With a maximum payload capacity of 6 kg and a wide workspace diameter of 1600 mm, it is suited for handling larger or multiple lightweight items simultaneously. Its repeatability of ±0.1 mm (±0.2° for the rotational axis) ensures reliable accuracy in complex tasks, such as sorting, picking, or gluing across expansive work areas. The Bat 1600-S6 achieves cycle times as low as 0.26 seconds for lightweight objects and maintains competitive speeds even with heavier loads, supported by a top linear velocity of 10 m/s. These performance metrics, along with its rated power of 4.6 kW and IP54-rated design, make it viable for use in demanding, semi-clean environments where throughput and consistency are key. Physically, the robot has a tall operational profile with the upper workspace plane located 1022 mm from the installation surface, accommodating a workspace volume of 350 mm cylindrical height. Its mounting dimension supports integration into floor or overhead setups, making it well-suited for applications in logistics automation, high-volume food packaging, and battery pack assembly in the new energy sector.

The Robot Phoenix Bat 1600-S6 is a large-scale, 4-axis delta robot designed for high-speed and high-precision industrial automation. With a maximum payload capacity of 6 kg and a wide workspace diameter of 1600 mm, it is suited for handling larger or multiple lightweight items simultaneously. Its repeatability of ±0.1 mm (±0.2° for the rotational axis) ensures reliable accuracy in complex tasks, such as sorting, picking, or gluing across expansive work areas.
The Bat 1600-S6 achieves cycle times as low as 0.26 seconds for lightweight objects and maintains competitive speeds even with heavier loads, supported by a top linear velocity of 10 m/s. These performance metrics, along with its rated power of 4.6 kW and IP54-rated design, make it viable for use in demanding, semi-clean environments where throughput and consistency are key.
Physically, the robot has a tall operational profile with the upper workspace plane located 1022 mm from the installation surface, accommodating a workspace volume of 350 mm cylindrical height. Its mounting dimension supports integration into floor or overhead setups, making it well-suited for applications in logistics automation, high-volume food packaging, and battery pack assembly in the new energy sector.

Supplier's Site

Technical Specifications

  Robotphoenix LLC
Product Category Robots
Product Number Bat 1600-S6
Product Name Delta Robots
Robot Type Parallel Robot (Delta/Hexapod)
Unlock Full Specs
to access all available technical data

Similar Products

Cobot Workstation for Fastening Assembly -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Robot Type Collaborative / Cobot; (Robot System)
Industry / Application Robotic Assembly
# of Axes 6 #
View Details
Industrial Robotics - Articulated Robots - HIWIN Corporation
Specs
Robot Type Articulated
View Details
Hexapod, High Precision, 125 mm Diameter Platform, 5 kg Load, M6 - HXP50-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
X/Y/Z Heavy Duty Cartesian Gantry System - MCS-UC2 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 3 #
X-axis Travel 1000 to 5250 mm (39.37 to 207 inch)
View Details