Robotphoenix LLC Industrial (Articulated) Robots Mantis 830-A6

Description
The Robot Phoenix Mantis 830-A6 is a 6-axis industrial robot designed for versatile automation tasks requiring precise, multi-directional motion. With a reach of 830 mm and a payload capacity of 6 kg, it balances range and load handling for mid-sized assembly, welding, and material transfer operations. Its repeatability of ±0.02 mm makes it well-suited for high-accuracy tasks in electronics, medical device assembly, and general industrial applications where exact positioning is critical. The robot’s joint configuration provides broad flexibility: its end-effector (Joint A6) can rotate at speeds up to 765°/s, while its other joints offer fast articulation and extended rotational ranges. These specifications enable smooth and continuous motion paths, ideal for spraying, part insertion, or fast-paced pick-and-place operations. With 12 integrated signal lines and 4 pneumatic air tubes at the wrist, the Mantis 830-A6 supports complex end-effectors without additional cabling requirements. Measuring 250 mm × 250 mm at the base and standing 1334 mm tall, the Mantis 830-A6 offers both table and ceiling mounting, allowing it to fit into space-restricted cells or overhead configurations. With an IP54 rating, it’s capable of operating in semi-clean environments common in automotive subassembly, electronics housing installation, or new energy component integration. Its 59 kg body ensures a stable footprint without sacrificing motion responsiveness.
Description
The Robot Phoenix Mantis 830-A6 is a 6-axis industrial robot designed for versatile automation tasks requiring precise, multi-directional motion. With a reach of 830 mm and a payload capacity of 6 kg, it balances range and load handling for mid-sized assembly, welding, and material transfer operations. Its repeatability of ±0.02 mm makes it well-suited for high-accuracy tasks in electronics, medical device assembly, and general industrial applications where exact positioning is critical. The robot’s joint configuration provides broad flexibility: its end-effector (Joint A6) can rotate at speeds up to 765°/s, while its other joints offer fast articulation and extended rotational ranges. These specifications enable smooth and continuous motion paths, ideal for spraying, part insertion, or fast-paced pick-and-place operations. With 12 integrated signal lines and 4 pneumatic air tubes at the wrist, the Mantis 830-A6 supports complex end-effectors without additional cabling requirements. Measuring 250 mm × 250 mm at the base and standing 1334 mm tall, the Mantis 830-A6 offers both table and ceiling mounting, allowing it to fit into space-restricted cells or overhead configurations. With an IP54 rating, it’s capable of operating in semi-clean environments common in automotive subassembly, electronics housing installation, or new energy component integration. Its 59 kg body ensures a stable footprint without sacrificing motion responsiveness.

Suppliers

Company
Product
Description
Supplier Links
Industrial (Articulated) Robots - Mantis 830-A6 - Robotphoenix LLC
Hangzhou, China
Industrial (Articulated) Robots
Mantis 830-A6
Industrial (Articulated) Robots Mantis 830-A6
The Robot Phoenix Mantis 830-A6 is a 6-axis industrial robot designed for versatile automation tasks requiring precise, multi-directional motion. With a reach of 830 mm and a payload capacity of 6 kg, it balances range and load handling for mid-sized assembly, welding, and material transfer operations. Its repeatability of ±0.02 mm makes it well-suited for high-accuracy tasks in electronics, medical device assembly, and general industrial applications where exact positioning is critical. The robot’s joint configuration provides broad flexibility: its end-effector (Joint A6) can rotate at speeds up to 765°/s, while its other joints offer fast articulation and extended rotational ranges. These specifications enable smooth and continuous motion paths, ideal for spraying, part insertion, or fast-paced pick-and-place operations. With 12 integrated signal lines and 4 pneumatic air tubes at the wrist, the Mantis 830-A6 supports complex end-effectors without additional cabling requirements. Measuring 250 mm × 250 mm at the base and standing 1334 mm tall, the Mantis 830-A6 offers both table and ceiling mounting, allowing it to fit into space-restricted cells or overhead configurations. With an IP54 rating, it’s capable of operating in semi-clean environments common in automotive subassembly, electronics housing installation, or new energy component integration. Its 59 kg body ensures a stable footprint without sacrificing motion responsiveness.

The Robot Phoenix Mantis 830-A6 is a 6-axis industrial robot designed for versatile automation tasks requiring precise, multi-directional motion. With a reach of 830 mm and a payload capacity of 6 kg, it balances range and load handling for mid-sized assembly, welding, and material transfer operations. Its repeatability of ±0.02 mm makes it well-suited for high-accuracy tasks in electronics, medical device assembly, and general industrial applications where exact positioning is critical.
The robot’s joint configuration provides broad flexibility: its end-effector (Joint A6) can rotate at speeds up to 765°/s, while its other joints offer fast articulation and extended rotational ranges. These specifications enable smooth and continuous motion paths, ideal for spraying, part insertion, or fast-paced pick-and-place operations. With 12 integrated signal lines and 4 pneumatic air tubes at the wrist, the Mantis 830-A6 supports complex end-effectors without additional cabling requirements.
Measuring 250 mm × 250 mm at the base and standing 1334 mm tall, the Mantis 830-A6 offers both table and ceiling mounting, allowing it to fit into space-restricted cells or overhead configurations. With an IP54 rating, it’s capable of operating in semi-clean environments common in automotive subassembly, electronics housing installation, or new energy component integration. Its 59 kg body ensures a stable footprint without sacrificing motion responsiveness.

Supplier's Site

Technical Specifications

  Robotphoenix LLC
Product Category Robots
Product Number Mantis 830-A6
Product Name Industrial (Articulated) Robots
Robot Type Articulated
Unlock Full Specs
to access all available technical data

Similar Products

Collaborative Robot Screwdriving System - VCM-3X.2 - Visumatic Industrial Products
Specs
Robot Type Collaborative / Cobot; (Robot System)
Drive System Pneumatic
Industry / Application Robotic Assembly
View Details
Industrial Robotics - Articulated Robots - HIWIN Corporation
Specs
Robot Type Articulated
View Details
Hexapod, High Accuracy, 125 mm Diameter Platform, 5 kg Load, M6 - HXP50HA-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
X/Y/Z Heavy Duty Cartesian Gantry System - MCS-UC1 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 3 #
X-axis Travel 1000 to 5250 mm (39.37 to 207 inch)
View Details