Robotphoenix LLC SCARA Robots Python 550-B6

Description
The Robot Phoenix Python 550-B6 is a 4-axis SCARA robot designed for precision operations in compact production environments. With a maximum reach of 1100 mm and a payload capacity of 6 kg (rated for 3 kg), it enables extended coverage in tabletop applications without compromising speed or accuracy. Its repeatability specs—±0.02 mm for horizontal axes and ±0.01 mm for vertical and rotational axes—make it highly suitable for tasks requiring meticulous precision, such as micro-assembly or adhesive application. The Python 550-B6 delivers rapid motion across all axes, with joint speeds of up to 7400 mm/s for horizontal movement and 2360°/s for rotation. This performance makes it ideal for high-throughput processes like electronics assembly, small-parts packaging, and medical component placement. The 25 kg structure supports table mounting, contributing to stable deployment in confined workspaces where consistent motion dynamics are essential. It is equipped with versatile industrial connectivity, including dual Ethernet, USB, EtherCAT, and RS232/RS485 ports, alongside configurable digital I/Os and encoder inputs. These features facilitate integration with advanced control systems, allowing real-time coordination in multi-robot or sensor-driven setups. Its IP54 protection level and built-in air tubing interfaces (φ4 and φ6) also support cleanroom-compatible tasks in semiconductor, food, and pharmaceutical lines.
Description
The Robot Phoenix Python 550-B6 is a 4-axis SCARA robot designed for precision operations in compact production environments. With a maximum reach of 1100 mm and a payload capacity of 6 kg (rated for 3 kg), it enables extended coverage in tabletop applications without compromising speed or accuracy. Its repeatability specs—±0.02 mm for horizontal axes and ±0.01 mm for vertical and rotational axes—make it highly suitable for tasks requiring meticulous precision, such as micro-assembly or adhesive application. The Python 550-B6 delivers rapid motion across all axes, with joint speeds of up to 7400 mm/s for horizontal movement and 2360°/s for rotation. This performance makes it ideal for high-throughput processes like electronics assembly, small-parts packaging, and medical component placement. The 25 kg structure supports table mounting, contributing to stable deployment in confined workspaces where consistent motion dynamics are essential. It is equipped with versatile industrial connectivity, including dual Ethernet, USB, EtherCAT, and RS232/RS485 ports, alongside configurable digital I/Os and encoder inputs. These features facilitate integration with advanced control systems, allowing real-time coordination in multi-robot or sensor-driven setups. Its IP54 protection level and built-in air tubing interfaces (φ4 and φ6) also support cleanroom-compatible tasks in semiconductor, food, and pharmaceutical lines.

Suppliers

Company
Product
Description
Supplier Links
SCARA Robots - Python 550-B6 - Robotphoenix LLC
Hangzhou, China
SCARA Robots
Python 550-B6
SCARA Robots Python 550-B6
The Robot Phoenix Python 550-B6 is a 4-axis SCARA robot designed for precision operations in compact production environments. With a maximum reach of 1100 mm and a payload capacity of 6 kg (rated for 3 kg), it enables extended coverage in tabletop applications without compromising speed or accuracy. Its repeatability specs—±0.02 mm for horizontal axes and ±0.01 mm for vertical and rotational axes—make it highly suitable for tasks requiring meticulous precision, such as micro-assembly or adhesive application. The Python 550-B6 delivers rapid motion across all axes, with joint speeds of up to 7400 mm/s for horizontal movement and 2360°/s for rotation. This performance makes it ideal for high-throughput processes like electronics assembly, small-parts packaging, and medical component placement. The 25 kg structure supports table mounting, contributing to stable deployment in confined workspaces where consistent motion dynamics are essential. It is equipped with versatile industrial connectivity, including dual Ethernet, USB, EtherCAT, and RS232/RS485 ports, alongside configurable digital I/Os and encoder inputs. These features facilitate integration with advanced control systems, allowing real-time coordination in multi-robot or sensor-driven setups. Its IP54 protection level and built-in air tubing interfaces (φ4 and φ6) also support cleanroom-compatible tasks in semiconductor, food, and pharmaceutical lines.

The Robot Phoenix Python 550-B6 is a 4-axis SCARA robot designed for precision operations in compact production environments. With a maximum reach of 1100 mm and a payload capacity of 6 kg (rated for 3 kg), it enables extended coverage in tabletop applications without compromising speed or accuracy. Its repeatability specs—±0.02 mm for horizontal axes and ±0.01 mm for vertical and rotational axes—make it highly suitable for tasks requiring meticulous precision, such as micro-assembly or adhesive application.
The Python 550-B6 delivers rapid motion across all axes, with joint speeds of up to 7400 mm/s for horizontal movement and 2360°/s for rotation. This performance makes it ideal for high-throughput processes like electronics assembly, small-parts packaging, and medical component placement. The 25 kg structure supports table mounting, contributing to stable deployment in confined workspaces where consistent motion dynamics are essential.
It is equipped with versatile industrial connectivity, including dual Ethernet, USB, EtherCAT, and RS232/RS485 ports, alongside configurable digital I/Os and encoder inputs. These features facilitate integration with advanced control systems, allowing real-time coordination in multi-robot or sensor-driven setups. Its IP54 protection level and built-in air tubing interfaces (φ4 and φ6) also support cleanroom-compatible tasks in semiconductor, food, and pharmaceutical lines.

Supplier's Site

Technical Specifications

  Robotphoenix LLC
Product Category Robots
Product Number Python 550-B6
Product Name SCARA Robots
Robot Type SCARA
Unlock Full Specs
to access all available technical data

Similar Products

Robotic Screwdriver Assembly Machine SCARA 4-Axis -  - Visumatic Industrial Products
Specs
Robot Type SCARA; (Robot System)
Industry / Application Robotic Assembly
# of Axes 4 #
View Details
Industrial Robotics - Articulated Robots - HIWIN Corporation
Specs
Robot Type Articulated
View Details
Hexapod, High Accuracy, 200 mm Diameter Platform, 20 kg Load, M6 - HXP100HA-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
X/Y/Z Heavy Duty Cartesian Gantry System - MCS-UC2 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 3 #
X-axis Travel 1000 to 5250 mm (39.37 to 207 inch)
View Details