Robotphoenix LLC Delta Robots Bat 2000M-S15

Description
The Robot Phoenix Bat 2000M-S15 is a 4-axis delta robot engineered for high-speed operations across a large 2000 mm workspace. It supports a payload of up to 15 kg with a repeatability of ±0.1 mm and a rotational axis accuracy of ±0.05°, enabling precise manipulation of mid-weight objects over wide areas. Its vertical reach of up to 1172 mm makes it well-suited for applications involving tall product stacks or deep bins in logistics and assembly systems. Performance-wise, the Bat 2000M-S15 reaches speeds up to 10 m/s and achieves a cycle time of 0.7 seconds for full payloads, providing a balance of speed and stability for demanding tasks. Its 6.1 kW rated power and 255 kg build allow it to operate reliably in environments where both power and precision are needed, such as palletizing mixed-product loads or performing synchronized actions with multiple conveyors or robotic cells. Its cylindrical work envelope spans 500 mm in height, with a tapered zone accommodating part positioning flexibility near the outer workspace. The robot's size and power profile make it suitable for bulk sorting, automated warehouse order fulfillment, or large-format component placement in industries like consumer goods, electronics logistics, or new energy storage systems. Its IP54 rating supports use in semi-controlled environments, where dust and moisture resistance are needed but not extreme.
Description
The Robot Phoenix Bat 2000M-S15 is a 4-axis delta robot engineered for high-speed operations across a large 2000 mm workspace. It supports a payload of up to 15 kg with a repeatability of ±0.1 mm and a rotational axis accuracy of ±0.05°, enabling precise manipulation of mid-weight objects over wide areas. Its vertical reach of up to 1172 mm makes it well-suited for applications involving tall product stacks or deep bins in logistics and assembly systems. Performance-wise, the Bat 2000M-S15 reaches speeds up to 10 m/s and achieves a cycle time of 0.7 seconds for full payloads, providing a balance of speed and stability for demanding tasks. Its 6.1 kW rated power and 255 kg build allow it to operate reliably in environments where both power and precision are needed, such as palletizing mixed-product loads or performing synchronized actions with multiple conveyors or robotic cells. Its cylindrical work envelope spans 500 mm in height, with a tapered zone accommodating part positioning flexibility near the outer workspace. The robot's size and power profile make it suitable for bulk sorting, automated warehouse order fulfillment, or large-format component placement in industries like consumer goods, electronics logistics, or new energy storage systems. Its IP54 rating supports use in semi-controlled environments, where dust and moisture resistance are needed but not extreme.

Suppliers

Company
Product
Description
Supplier Links
Delta Robots - Bat 2000M-S15 - Robotphoenix LLC
Hangzhou, China
Delta Robots
Bat 2000M-S15
Delta Robots Bat 2000M-S15
The Robot Phoenix Bat 2000M-S15 is a 4-axis delta robot engineered for high-speed operations across a large 2000 mm workspace. It supports a payload of up to 15 kg with a repeatability of ±0.1 mm and a rotational axis accuracy of ±0.05°, enabling precise manipulation of mid-weight objects over wide areas. Its vertical reach of up to 1172 mm makes it well-suited for applications involving tall product stacks or deep bins in logistics and assembly systems. Performance-wise, the Bat 2000M-S15 reaches speeds up to 10 m/s and achieves a cycle time of 0.7 seconds for full payloads, providing a balance of speed and stability for demanding tasks. Its 6.1 kW rated power and 255 kg build allow it to operate reliably in environments where both power and precision are needed, such as palletizing mixed-product loads or performing synchronized actions with multiple conveyors or robotic cells. Its cylindrical work envelope spans 500 mm in height, with a tapered zone accommodating part positioning flexibility near the outer workspace. The robot's size and power profile make it suitable for bulk sorting, automated warehouse order fulfillment, or large-format component placement in industries like consumer goods, electronics logistics, or new energy storage systems. Its IP54 rating supports use in semi-controlled environments, where dust and moisture resistance are needed but not extreme.

The Robot Phoenix Bat 2000M-S15 is a 4-axis delta robot engineered for high-speed operations across a large 2000 mm workspace. It supports a payload of up to 15 kg with a repeatability of ±0.1 mm and a rotational axis accuracy of ±0.05°, enabling precise manipulation of mid-weight objects over wide areas. Its vertical reach of up to 1172 mm makes it well-suited for applications involving tall product stacks or deep bins in logistics and assembly systems.
Performance-wise, the Bat 2000M-S15 reaches speeds up to 10 m/s and achieves a cycle time of 0.7 seconds for full payloads, providing a balance of speed and stability for demanding tasks. Its 6.1 kW rated power and 255 kg build allow it to operate reliably in environments where both power and precision are needed, such as palletizing mixed-product loads or performing synchronized actions with multiple conveyors or robotic cells.
Its cylindrical work envelope spans 500 mm in height, with a tapered zone accommodating part positioning flexibility near the outer workspace. The robot's size and power profile make it suitable for bulk sorting, automated warehouse order fulfillment, or large-format component placement in industries like consumer goods, electronics logistics, or new energy storage systems. Its IP54 rating supports use in semi-controlled environments, where dust and moisture resistance are needed but not extreme.

Supplier's Site

Technical Specifications

  Robotphoenix LLC
Product Category Robots
Product Number Bat 2000M-S15
Product Name Delta Robots
Robot Type Parallel Robot (Delta/Hexapod)
Unlock Full Specs
to access all available technical data

Similar Products

Cobot Workstation for Fastening Assembly -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Robot Type Collaborative / Cobot; (Robot System)
Industry / Application Robotic Assembly
# of Axes 6 #
View Details
Industrial Robotics - SCARA Robots - HIWIN Corporation
Specs
Robot Type SCARA
View Details
High Load Hexapod, 50 kg Centered Load Capacity, M6 - HXP200-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Load Capacity 50.98 kg (112 lbs)
X-axis Travel 59 mm (2.32 inch)
View Details
X/Y/Z Heavy Duty Cartesian Gantry System - MCS-UC2 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 3 #
X-axis Travel 1000 to 5250 mm (39.37 to 207 inch)
View Details