Robotphoenix LLC Delta Robots Bat 1000B-S60

Description
The Robot Phoenix Bat 1000B-S60 is a 2-axis delta robot optimized for precise handling of heavy payloads in compact automation environments. It supports a maximum load of 60 kg within a 1000 mm workspace and maintains a high repeatability of ±0.02 mm. This makes it particularly suitable for applications that involve accurate vertical motion and reliable positioning of large components or containers within constrained floor areas. Despite its heavy-load capacity, the Bat 1000B-S60 maintains a top speed of 2 m/s and a cycle time of around 1.1 seconds under moderate weight conditions. This balance of power and speed allows it to be effectively used in logistics hubs for transferring heavy parcels, or in industrial production lines that require repeatable, fast movements for large parts. Its rectangular work envelope and 875 mm installation height give it flexibility in layout integration for conveyor, pallet, or fixture-based systems. Structurally, it features a rectangular workspace 300 mm in height and 1000 mm in width, with a tapered section that accommodates object shapes and motion paths. The 3.9 kW power draw and IP54 protection rating ensure that the Bat 1000B-S60 performs reliably in semi-clean environments, including areas where moisture or particulate exposure is controlled but not entirely absent, such as food packing or pharmaceutical bulk handling zones.
Description
The Robot Phoenix Bat 1000B-S60 is a 2-axis delta robot optimized for precise handling of heavy payloads in compact automation environments. It supports a maximum load of 60 kg within a 1000 mm workspace and maintains a high repeatability of ±0.02 mm. This makes it particularly suitable for applications that involve accurate vertical motion and reliable positioning of large components or containers within constrained floor areas. Despite its heavy-load capacity, the Bat 1000B-S60 maintains a top speed of 2 m/s and a cycle time of around 1.1 seconds under moderate weight conditions. This balance of power and speed allows it to be effectively used in logistics hubs for transferring heavy parcels, or in industrial production lines that require repeatable, fast movements for large parts. Its rectangular work envelope and 875 mm installation height give it flexibility in layout integration for conveyor, pallet, or fixture-based systems. Structurally, it features a rectangular workspace 300 mm in height and 1000 mm in width, with a tapered section that accommodates object shapes and motion paths. The 3.9 kW power draw and IP54 protection rating ensure that the Bat 1000B-S60 performs reliably in semi-clean environments, including areas where moisture or particulate exposure is controlled but not entirely absent, such as food packing or pharmaceutical bulk handling zones.

Suppliers

Company
Product
Description
Supplier Links
Delta Robots - Bat 1000B-S60 - Robotphoenix LLC
Hangzhou, China
Delta Robots
Bat 1000B-S60
Delta Robots Bat 1000B-S60
The Robot Phoenix Bat 1000B-S60 is a 2-axis delta robot optimized for precise handling of heavy payloads in compact automation environments. It supports a maximum load of 60 kg within a 1000 mm workspace and maintains a high repeatability of ±0.02 mm. This makes it particularly suitable for applications that involve accurate vertical motion and reliable positioning of large components or containers within constrained floor areas. Despite its heavy-load capacity, the Bat 1000B-S60 maintains a top speed of 2 m/s and a cycle time of around 1.1 seconds under moderate weight conditions. This balance of power and speed allows it to be effectively used in logistics hubs for transferring heavy parcels, or in industrial production lines that require repeatable, fast movements for large parts. Its rectangular work envelope and 875 mm installation height give it flexibility in layout integration for conveyor, pallet, or fixture-based systems. Structurally, it features a rectangular workspace 300 mm in height and 1000 mm in width, with a tapered section that accommodates object shapes and motion paths. The 3.9 kW power draw and IP54 protection rating ensure that the Bat 1000B-S60 performs reliably in semi-clean environments, including areas where moisture or particulate exposure is controlled but not entirely absent, such as food packing or pharmaceutical bulk handling zones.

The Robot Phoenix Bat 1000B-S60 is a 2-axis delta robot optimized for precise handling of heavy payloads in compact automation environments. It supports a maximum load of 60 kg within a 1000 mm workspace and maintains a high repeatability of ±0.02 mm. This makes it particularly suitable for applications that involve accurate vertical motion and reliable positioning of large components or containers within constrained floor areas.
Despite its heavy-load capacity, the Bat 1000B-S60 maintains a top speed of 2 m/s and a cycle time of around 1.1 seconds under moderate weight conditions. This balance of power and speed allows it to be effectively used in logistics hubs for transferring heavy parcels, or in industrial production lines that require repeatable, fast movements for large parts. Its rectangular work envelope and 875 mm installation height give it flexibility in layout integration for conveyor, pallet, or fixture-based systems.
Structurally, it features a rectangular workspace 300 mm in height and 1000 mm in width, with a tapered section that accommodates object shapes and motion paths. The 3.9 kW power draw and IP54 protection rating ensure that the Bat 1000B-S60 performs reliably in semi-clean environments, including areas where moisture or particulate exposure is controlled but not entirely absent, such as food packing or pharmaceutical bulk handling zones.

Supplier's Site

Technical Specifications

  Robotphoenix LLC
Product Category Robots
Product Number Bat 1000B-S60
Product Name Delta Robots
Robot Type Parallel Robot (Delta/Hexapod)
Unlock Full Specs
to access all available technical data

Similar Products

Robotic Screwdriver Assembly Machine SCARA 4-Axis -  - Visumatic Industrial Products
Specs
Robot Type SCARA; (Robot System)
Industry / Application Robotic Assembly
# of Axes 4 #
View Details
Industrial Robotics - Articulated Robots - HIWIN Corporation
Specs
Robot Type Articulated
View Details
High Load Hexapod, 85 kg Centered Load Capacity, M6 - HXP200S-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Load Capacity 86.66 kg (191 lbs)
X-axis Travel 40 mm (1.57 inch)
View Details
X/Z Heavy Duty Gantry Robot - MGS-UC2 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 5250 mm (39.37 to 207 inch)
View Details