Robotphoenix LLC SCARA Robots Python 450-B6

Description
The Robot Phoenix Python 450-B6 is a 4-axis SCARA robot designed for precise, high-speed tabletop automation tasks in compact industrial settings. With a workspace reach of 900 mm and a rated payload of 3 kg (maximum 6 kg), it supports a variety of lightweight assembly, handling, and gluing processes. The system achieves excellent repeatability, with ±0.02 mm accuracy on Joints 1 and 2, ±0.01 mm on the vertical axis (Joint 3), and ±0.01° on rotation (Joint 4), making it ideal for micro-assembly and fine component manipulation. The robot offers maximum speeds of 6600 mm/s on the horizontal plane and up to 2360°/s on the rotational axis, which, combined with a 24 kg frame and table-mounted configuration, allows for fast, stable operation in space-constrained environments. It is suited for tasks such as dispensing adhesive on circuit boards, inserting precision components in medical devices, or loading/unloading fixtures in semiconductor production. Connectivity and integration are robust, with interfaces including dual Ethernet ports, USB, EtherCAT, RS232/RS485, and up to 28 configurable digital I/O channels. This makes the Python 450-B6 compatible with modern factory automation systems requiring real-time communication and modular scalability. Its compact mounting and IP54 protection level ensure suitability for semi-clean environments across industries like electronics, food tech, and pharmaceuticals.
Description
The Robot Phoenix Python 450-B6 is a 4-axis SCARA robot designed for precise, high-speed tabletop automation tasks in compact industrial settings. With a workspace reach of 900 mm and a rated payload of 3 kg (maximum 6 kg), it supports a variety of lightweight assembly, handling, and gluing processes. The system achieves excellent repeatability, with ±0.02 mm accuracy on Joints 1 and 2, ±0.01 mm on the vertical axis (Joint 3), and ±0.01° on rotation (Joint 4), making it ideal for micro-assembly and fine component manipulation. The robot offers maximum speeds of 6600 mm/s on the horizontal plane and up to 2360°/s on the rotational axis, which, combined with a 24 kg frame and table-mounted configuration, allows for fast, stable operation in space-constrained environments. It is suited for tasks such as dispensing adhesive on circuit boards, inserting precision components in medical devices, or loading/unloading fixtures in semiconductor production. Connectivity and integration are robust, with interfaces including dual Ethernet ports, USB, EtherCAT, RS232/RS485, and up to 28 configurable digital I/O channels. This makes the Python 450-B6 compatible with modern factory automation systems requiring real-time communication and modular scalability. Its compact mounting and IP54 protection level ensure suitability for semi-clean environments across industries like electronics, food tech, and pharmaceuticals.

Suppliers

Company
Product
Description
Supplier Links
SCARA Robots - Python 450-B6 - Robotphoenix LLC
Hangzhou, China
SCARA Robots
Python 450-B6
SCARA Robots Python 450-B6
The Robot Phoenix Python 450-B6 is a 4-axis SCARA robot designed for precise, high-speed tabletop automation tasks in compact industrial settings. With a workspace reach of 900 mm and a rated payload of 3 kg (maximum 6 kg), it supports a variety of lightweight assembly, handling, and gluing processes. The system achieves excellent repeatability, with ±0.02 mm accuracy on Joints 1 and 2, ±0.01 mm on the vertical axis (Joint 3), and ±0.01° on rotation (Joint 4), making it ideal for micro-assembly and fine component manipulation. The robot offers maximum speeds of 6600 mm/s on the horizontal plane and up to 2360°/s on the rotational axis, which, combined with a 24 kg frame and table-mounted configuration, allows for fast, stable operation in space-constrained environments. It is suited for tasks such as dispensing adhesive on circuit boards, inserting precision components in medical devices, or loading/unloading fixtures in semiconductor production. Connectivity and integration are robust, with interfaces including dual Ethernet ports, USB, EtherCAT, RS232/RS485, and up to 28 configurable digital I/O channels. This makes the Python 450-B6 compatible with modern factory automation systems requiring real-time communication and modular scalability. Its compact mounting and IP54 protection level ensure suitability for semi-clean environments across industries like electronics, food tech, and pharmaceuticals.

The Robot Phoenix Python 450-B6 is a 4-axis SCARA robot designed for precise, high-speed tabletop automation tasks in compact industrial settings. With a workspace reach of 900 mm and a rated payload of 3 kg (maximum 6 kg), it supports a variety of lightweight assembly, handling, and gluing processes. The system achieves excellent repeatability, with ±0.02 mm accuracy on Joints 1 and 2, ±0.01 mm on the vertical axis (Joint 3), and ±0.01° on rotation (Joint 4), making it ideal for micro-assembly and fine component manipulation.
The robot offers maximum speeds of 6600 mm/s on the horizontal plane and up to 2360°/s on the rotational axis, which, combined with a 24 kg frame and table-mounted configuration, allows for fast, stable operation in space-constrained environments. It is suited for tasks such as dispensing adhesive on circuit boards, inserting precision components in medical devices, or loading/unloading fixtures in semiconductor production.
Connectivity and integration are robust, with interfaces including dual Ethernet ports, USB, EtherCAT, RS232/RS485, and up to 28 configurable digital I/O channels. This makes the Python 450-B6 compatible with modern factory automation systems requiring real-time communication and modular scalability. Its compact mounting and IP54 protection level ensure suitability for semi-clean environments across industries like electronics, food tech, and pharmaceuticals.

Supplier's Site

Technical Specifications

  Robotphoenix LLC
Product Category Robots
Product Number Python 450-B6
Product Name SCARA Robots
Robot Type SCARA
Unlock Full Specs
to access all available technical data

Similar Products

Clip Insertion System with Automatic Feeder - VIM-600 - Visumatic Industrial Products
Specs
Robot Type Cartesian (optional feature); Cobot or 6 Axis; (Robot System)
Industry / Application Robotic Assembly
View Details
Industrial Robotics - Articulated Robots - HIWIN Corporation
Specs
Robot Type Articulated
View Details
Hexapod, High Accuracy, 200 mm Diameter Platform, 6 kg Load, M6 - HXP100PHA-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
X/Y/Z Heavy Duty Cartesian Gantry System - MCS-UC1 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 3 #
X-axis Travel 1000 to 5250 mm (39.37 to 207 inch)
View Details