Robotphoenix LLC Delta Robots Bat 1300B-S50

Description
The Robot Phoenix Bat 1300B-S50 is a specialized 2-axis delta robot built for heavy-load, high-precision tasks across a 1300 mm workspace. With a rated payload of 50 kg and a repeatability of ±0.02 mm, it is uniquely positioned for industrial processes that require both exceptional accuracy and substantial force—uncommon in typical delta robot designs. Its design emphasizes vertical motion and planar alignment, ideal for applications such as palletizing or heavy material transfers where precision placement is critical. Despite its large load capacity, the Bat 1300B-S50 operates at a peak speed of 2 m/s and achieves cycle times around 1.1 seconds for heavy weights, balancing power with consistent motion control. This performance makes it particularly effective in sectors like automated logistics, where it can lift and sort heavier packages or bins, and in the new energy industry for handling large battery modules or structural components during assembly. Structurally, it features a workspace with both rectangular and tapered sections, reaching a height of 400 mm and accommodating widths up to 1300 mm. The installation height places the upper workspace plane 925 mm from the base, enabling flexible mounting in conveyor-based or modular production systems. Combined with a 3.9 kW power draw and IP54 protection, it’s built for stable integration into semi-clean environments that demand durable, high-capacity robotic performance.
Description
The Robot Phoenix Bat 1300B-S50 is a specialized 2-axis delta robot built for heavy-load, high-precision tasks across a 1300 mm workspace. With a rated payload of 50 kg and a repeatability of ±0.02 mm, it is uniquely positioned for industrial processes that require both exceptional accuracy and substantial force—uncommon in typical delta robot designs. Its design emphasizes vertical motion and planar alignment, ideal for applications such as palletizing or heavy material transfers where precision placement is critical. Despite its large load capacity, the Bat 1300B-S50 operates at a peak speed of 2 m/s and achieves cycle times around 1.1 seconds for heavy weights, balancing power with consistent motion control. This performance makes it particularly effective in sectors like automated logistics, where it can lift and sort heavier packages or bins, and in the new energy industry for handling large battery modules or structural components during assembly. Structurally, it features a workspace with both rectangular and tapered sections, reaching a height of 400 mm and accommodating widths up to 1300 mm. The installation height places the upper workspace plane 925 mm from the base, enabling flexible mounting in conveyor-based or modular production systems. Combined with a 3.9 kW power draw and IP54 protection, it’s built for stable integration into semi-clean environments that demand durable, high-capacity robotic performance.

Suppliers

Company
Product
Description
Supplier Links
Delta Robots - Bat 1300B-S50 - Robotphoenix LLC
Hangzhou, China
Delta Robots
Bat 1300B-S50
Delta Robots Bat 1300B-S50
The Robot Phoenix Bat 1300B-S50 is a specialized 2-axis delta robot built for heavy-load, high-precision tasks across a 1300 mm workspace. With a rated payload of 50 kg and a repeatability of ±0.02 mm, it is uniquely positioned for industrial processes that require both exceptional accuracy and substantial force—uncommon in typical delta robot designs. Its design emphasizes vertical motion and planar alignment, ideal for applications such as palletizing or heavy material transfers where precision placement is critical. Despite its large load capacity, the Bat 1300B-S50 operates at a peak speed of 2 m/s and achieves cycle times around 1.1 seconds for heavy weights, balancing power with consistent motion control. This performance makes it particularly effective in sectors like automated logistics, where it can lift and sort heavier packages or bins, and in the new energy industry for handling large battery modules or structural components during assembly. Structurally, it features a workspace with both rectangular and tapered sections, reaching a height of 400 mm and accommodating widths up to 1300 mm. The installation height places the upper workspace plane 925 mm from the base, enabling flexible mounting in conveyor-based or modular production systems. Combined with a 3.9 kW power draw and IP54 protection, it’s built for stable integration into semi-clean environments that demand durable, high-capacity robotic performance.

The Robot Phoenix Bat 1300B-S50 is a specialized 2-axis delta robot built for heavy-load, high-precision tasks across a 1300 mm workspace. With a rated payload of 50 kg and a repeatability of ±0.02 mm, it is uniquely positioned for industrial processes that require both exceptional accuracy and substantial force—uncommon in typical delta robot designs. Its design emphasizes vertical motion and planar alignment, ideal for applications such as palletizing or heavy material transfers where precision placement is critical.
Despite its large load capacity, the Bat 1300B-S50 operates at a peak speed of 2 m/s and achieves cycle times around 1.1 seconds for heavy weights, balancing power with consistent motion control. This performance makes it particularly effective in sectors like automated logistics, where it can lift and sort heavier packages or bins, and in the new energy industry for handling large battery modules or structural components during assembly.
Structurally, it features a workspace with both rectangular and tapered sections, reaching a height of 400 mm and accommodating widths up to 1300 mm. The installation height places the upper workspace plane 925 mm from the base, enabling flexible mounting in conveyor-based or modular production systems. Combined with a 3.9 kW power draw and IP54 protection, it’s built for stable integration into semi-clean environments that demand durable, high-capacity robotic performance.

Supplier's Site

Technical Specifications

  Robotphoenix LLC
Product Category Robots
Product Number Bat 1300B-S50
Product Name Delta Robots
Robot Type Parallel Robot (Delta/Hexapod)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Coordinate Robot -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Robot Type Linear Coordinate; (Robot System)
Industry / Application Robotic Assembly
# of Axes 2 #
View Details
Industrial Robotics - Articulated Robots - HIWIN Corporation
Specs
Robot Type Articulated
View Details
High Load Hexapod, 450 kg Centered Load Capacity, M6 - HXP1000-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
X/Y/Z Heavy Duty Cartesian Gantry System - MCS-UC1 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 3 #
X-axis Travel 1000 to 5250 mm (39.37 to 207 inch)
View Details