Robotphoenix LLC Industrial (Articulated) Robots Mantis 1000-A7

Description
The Robot Phoenix Mantis 1000-A7 is a 6-axis industrial robot designed for tasks requiring high flexibility and precise articulation across complex motion paths. With an operating radius of 1000 mm and a 7 kg payload capacity, it supports a wide range of operations such as assembly, welding, and material handling. Its ±0.02 mm repeatability ensures precise end-effector placement, making it suitable for use in precision-driven sectors like electronics, medical device manufacturing, and automotive assembly. Each joint in the Mantis 1000-A7 is optimized for speed and range, with the A6 joint (end-effector rotation) reaching a maximum speed of 765°/s. This enables fast wrist articulation and orientation changes during tasks like spray coating or screwdriving. The robot also integrates 12 control signals and four air tubes (5 bar) at the wrist, allowing for flexible end-tooling configurations such as grippers, welders, or sprayers—all without the need for external routing hardware. Its design allows for both table and ceiling mounting, offering installation flexibility in vertically constrained or space-optimized cells. With an IP54 protection rating and a compact 250 mm × 250 mm base, the Mantis 1000-A7 is engineered for semi-clean environments and supports applications involving light mechanical assembly, automated loading/unloading, and stack/unstack routines in new energy and daily chemical production lines.
Description
The Robot Phoenix Mantis 1000-A7 is a 6-axis industrial robot designed for tasks requiring high flexibility and precise articulation across complex motion paths. With an operating radius of 1000 mm and a 7 kg payload capacity, it supports a wide range of operations such as assembly, welding, and material handling. Its ±0.02 mm repeatability ensures precise end-effector placement, making it suitable for use in precision-driven sectors like electronics, medical device manufacturing, and automotive assembly. Each joint in the Mantis 1000-A7 is optimized for speed and range, with the A6 joint (end-effector rotation) reaching a maximum speed of 765°/s. This enables fast wrist articulation and orientation changes during tasks like spray coating or screwdriving. The robot also integrates 12 control signals and four air tubes (5 bar) at the wrist, allowing for flexible end-tooling configurations such as grippers, welders, or sprayers—all without the need for external routing hardware. Its design allows for both table and ceiling mounting, offering installation flexibility in vertically constrained or space-optimized cells. With an IP54 protection rating and a compact 250 mm × 250 mm base, the Mantis 1000-A7 is engineered for semi-clean environments and supports applications involving light mechanical assembly, automated loading/unloading, and stack/unstack routines in new energy and daily chemical production lines.

Suppliers

Company
Product
Description
Supplier Links
Industrial (Articulated) Robots - Mantis 1000-A7 - Robotphoenix LLC
Hangzhou, China
Industrial (Articulated) Robots
Mantis 1000-A7
Industrial (Articulated) Robots Mantis 1000-A7
The Robot Phoenix Mantis 1000-A7 is a 6-axis industrial robot designed for tasks requiring high flexibility and precise articulation across complex motion paths. With an operating radius of 1000 mm and a 7 kg payload capacity, it supports a wide range of operations such as assembly, welding, and material handling. Its ±0.02 mm repeatability ensures precise end-effector placement, making it suitable for use in precision-driven sectors like electronics, medical device manufacturing, and automotive assembly. Each joint in the Mantis 1000-A7 is optimized for speed and range, with the A6 joint (end-effector rotation) reaching a maximum speed of 765°/s. This enables fast wrist articulation and orientation changes during tasks like spray coating or screwdriving. The robot also integrates 12 control signals and four air tubes (5 bar) at the wrist, allowing for flexible end-tooling configurations such as grippers, welders, or sprayers—all without the need for external routing hardware. Its design allows for both table and ceiling mounting, offering installation flexibility in vertically constrained or space-optimized cells. With an IP54 protection rating and a compact 250 mm × 250 mm base, the Mantis 1000-A7 is engineered for semi-clean environments and supports applications involving light mechanical assembly, automated loading/unloading, and stack/unstack routines in new energy and daily chemical production lines.

The Robot Phoenix Mantis 1000-A7 is a 6-axis industrial robot designed for tasks requiring high flexibility and precise articulation across complex motion paths. With an operating radius of 1000 mm and a 7 kg payload capacity, it supports a wide range of operations such as assembly, welding, and material handling. Its ±0.02 mm repeatability ensures precise end-effector placement, making it suitable for use in precision-driven sectors like electronics, medical device manufacturing, and automotive assembly.
Each joint in the Mantis 1000-A7 is optimized for speed and range, with the A6 joint (end-effector rotation) reaching a maximum speed of 765°/s. This enables fast wrist articulation and orientation changes during tasks like spray coating or screwdriving. The robot also integrates 12 control signals and four air tubes (5 bar) at the wrist, allowing for flexible end-tooling configurations such as grippers, welders, or sprayers—all without the need for external routing hardware.
Its design allows for both table and ceiling mounting, offering installation flexibility in vertically constrained or space-optimized cells. With an IP54 protection rating and a compact 250 mm × 250 mm base, the Mantis 1000-A7 is engineered for semi-clean environments and supports applications involving light mechanical assembly, automated loading/unloading, and stack/unstack routines in new energy and daily chemical production lines.

Supplier's Site

Technical Specifications

  Robotphoenix LLC
Product Category Robots
Product Number Mantis 1000-A7
Product Name Industrial (Articulated) Robots
Robot Type Articulated
Unlock Full Specs
to access all available technical data

Similar Products

High Load Hexapod, 50 kg Centered Load Capacity, M6 - HXP200-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Load Capacity 50.98 kg (112 lbs)
X-axis Travel 59 mm (2.32 inch)
View Details
6-Axis Motion Hexapod Mini Robot - H-811.S2 - PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Research and Industry, Test Systems
View Details
X/Z Heavy Duty Gantry Robot - MGS-UC1 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 5250 mm (39.37 to 207 inch)
View Details
Clip Insertion System with Automatic Feeder - VIM-600 - Visumatic Industrial Products
Specs
Robot Type Cartesian (optional feature); Cobot or 6 Axis; (Robot System)
Industry / Application Robotic Assembly
View Details