Robotphoenix LLC Industrial (Articulated) Robots Mantis 570-A3

Description
The Robot Phoenix Mantis 570-A3 is a compact 6-axis industrial robot designed for light-duty applications that demand multi-axis articulation in confined spaces. With a 570 mm operating radius and a 3 kg maximum payload, it is suitable for delicate and precise operations such as part handling, fine assembly, or spraying tasks in electronics, medical, and daily chemical industries. The robot offers a high repeatability of ±0.02 mm, enabling reliable accuracy in operations that involve small or fragile components. Each joint on the Mantis 570-A3 is optimized for responsive movement, with the end-effector joint (A6) capable of rotating up to 780°/s, supporting fast tool orientation changes. The robot also features 12 signal lines and 4 integrated pneumatic air tubes (5 bar) at the wrist, allowing flexible integration of grippers, dispensers, or welders without external cabling. These features make the robot well-suited for dynamic multi-step tasks where both mechanical and control system integration is critical. The Mantis 570-A3 supports both table and ceiling mounting, allowing it to be installed in vertically constrained environments or overhead systems to free up floor space. With a chassis footprint of just 195 mm × 195 mm and an IP54 protection rating, it is well adapted to semi-clean production environments such as electronics subassembly stations, laboratory automation cells, and small-part cosmetic packaging lines.
Description
The Robot Phoenix Mantis 570-A3 is a compact 6-axis industrial robot designed for light-duty applications that demand multi-axis articulation in confined spaces. With a 570 mm operating radius and a 3 kg maximum payload, it is suitable for delicate and precise operations such as part handling, fine assembly, or spraying tasks in electronics, medical, and daily chemical industries. The robot offers a high repeatability of ±0.02 mm, enabling reliable accuracy in operations that involve small or fragile components. Each joint on the Mantis 570-A3 is optimized for responsive movement, with the end-effector joint (A6) capable of rotating up to 780°/s, supporting fast tool orientation changes. The robot also features 12 signal lines and 4 integrated pneumatic air tubes (5 bar) at the wrist, allowing flexible integration of grippers, dispensers, or welders without external cabling. These features make the robot well-suited for dynamic multi-step tasks where both mechanical and control system integration is critical. The Mantis 570-A3 supports both table and ceiling mounting, allowing it to be installed in vertically constrained environments or overhead systems to free up floor space. With a chassis footprint of just 195 mm × 195 mm and an IP54 protection rating, it is well adapted to semi-clean production environments such as electronics subassembly stations, laboratory automation cells, and small-part cosmetic packaging lines.

Suppliers

Company
Product
Description
Supplier Links
Industrial (Articulated) Robots - Mantis 570-A3 - Robotphoenix LLC
Hangzhou, China
Industrial (Articulated) Robots
Mantis 570-A3
Industrial (Articulated) Robots Mantis 570-A3
The Robot Phoenix Mantis 570-A3 is a compact 6-axis industrial robot designed for light-duty applications that demand multi-axis articulation in confined spaces. With a 570 mm operating radius and a 3 kg maximum payload, it is suitable for delicate and precise operations such as part handling, fine assembly, or spraying tasks in electronics, medical, and daily chemical industries. The robot offers a high repeatability of ±0.02 mm, enabling reliable accuracy in operations that involve small or fragile components. Each joint on the Mantis 570-A3 is optimized for responsive movement, with the end-effector joint (A6) capable of rotating up to 780°/s, supporting fast tool orientation changes. The robot also features 12 signal lines and 4 integrated pneumatic air tubes (5 bar) at the wrist, allowing flexible integration of grippers, dispensers, or welders without external cabling. These features make the robot well-suited for dynamic multi-step tasks where both mechanical and control system integration is critical. The Mantis 570-A3 supports both table and ceiling mounting, allowing it to be installed in vertically constrained environments or overhead systems to free up floor space. With a chassis footprint of just 195 mm × 195 mm and an IP54 protection rating, it is well adapted to semi-clean production environments such as electronics subassembly stations, laboratory automation cells, and small-part cosmetic packaging lines.

The Robot Phoenix Mantis 570-A3 is a compact 6-axis industrial robot designed for light-duty applications that demand multi-axis articulation in confined spaces. With a 570 mm operating radius and a 3 kg maximum payload, it is suitable for delicate and precise operations such as part handling, fine assembly, or spraying tasks in electronics, medical, and daily chemical industries. The robot offers a high repeatability of ±0.02 mm, enabling reliable accuracy in operations that involve small or fragile components.
Each joint on the Mantis 570-A3 is optimized for responsive movement, with the end-effector joint (A6) capable of rotating up to 780°/s, supporting fast tool orientation changes. The robot also features 12 signal lines and 4 integrated pneumatic air tubes (5 bar) at the wrist, allowing flexible integration of grippers, dispensers, or welders without external cabling. These features make the robot well-suited for dynamic multi-step tasks where both mechanical and control system integration is critical.
The Mantis 570-A3 supports both table and ceiling mounting, allowing it to be installed in vertically constrained environments or overhead systems to free up floor space. With a chassis footprint of just 195 mm × 195 mm and an IP54 protection rating, it is well adapted to semi-clean production environments such as electronics subassembly stations, laboratory automation cells, and small-part cosmetic packaging lines.

Supplier's Site

Technical Specifications

  Robotphoenix LLC
Product Category Robots
Product Number Mantis 570-A3
Product Name Industrial (Articulated) Robots
Robot Type Articulated
Unlock Full Specs
to access all available technical data

Similar Products

Cobot Clip Inserter -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Robot Type Collaborative / Cobot; (Robot System)
Industry / Application Robotic Assembly
View Details
Industrial Robotics - Articulated Robots - HIWIN Corporation
Specs
Robot Type Articulated
View Details
High Load Hexapod, 85 kg Centered Load Capacity, M6 - HXP200S-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Load Capacity 86.66 kg (191 lbs)
X-axis Travel 40 mm (1.57 inch)
View Details
X/Z Heavy Duty Gantry Robot - MGS-UC1 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 5250 mm (39.37 to 207 inch)
View Details