Robotphoenix LLC SCARA Robots Python 550F-B3

Description
The Robot Phoenix Python 550F-B3 is a compact 4-axis SCARA robot specifically designed for ceiling-mounted configurations. It features a 1100 mm horizontal reach and a maximum payload capacity of 3 kg (rated for 1 kg), making it suitable for overhead applications in tight workspaces. Its ceiling mounting allows unrestricted access to the workspace below, which is beneficial in high-density production setups where tabletop space is limited or needs to remain clear for other equipment. This model delivers high-speed performance with joint speeds of 7400 mm/s for horizontal movement and up to 2600°/s for the rotational axis. Despite its lightweight 20 kg body, the Python 550F-B3 achieves repeatability of ±0.02 mm for planar motion, ±0.01 mm for vertical axis movement, and ±0.01° for rotation. This combination of speed and precision makes it ideal for operations like small part placement, adhesive dispensing, or high-frequency pick-and-place tasks in electronics, semiconductors, and medical device production. Connectivity is robust, with support for Ethernet, USB, EtherCAT, and serial communication protocols (RS232/RS485), along with up to 24 digital I/O points and encoder feedback channels. The robot is also equipped with user air tubes and cable routing allowances to support pneumatic end-effectors. With IP54 protection and integrated ceiling-mount design, the Python 550F-B3 is suited for environments where overhead deployment maximizes workflow efficiency without compromising precision.
Description
The Robot Phoenix Python 550F-B3 is a compact 4-axis SCARA robot specifically designed for ceiling-mounted configurations. It features a 1100 mm horizontal reach and a maximum payload capacity of 3 kg (rated for 1 kg), making it suitable for overhead applications in tight workspaces. Its ceiling mounting allows unrestricted access to the workspace below, which is beneficial in high-density production setups where tabletop space is limited or needs to remain clear for other equipment. This model delivers high-speed performance with joint speeds of 7400 mm/s for horizontal movement and up to 2600°/s for the rotational axis. Despite its lightweight 20 kg body, the Python 550F-B3 achieves repeatability of ±0.02 mm for planar motion, ±0.01 mm for vertical axis movement, and ±0.01° for rotation. This combination of speed and precision makes it ideal for operations like small part placement, adhesive dispensing, or high-frequency pick-and-place tasks in electronics, semiconductors, and medical device production. Connectivity is robust, with support for Ethernet, USB, EtherCAT, and serial communication protocols (RS232/RS485), along with up to 24 digital I/O points and encoder feedback channels. The robot is also equipped with user air tubes and cable routing allowances to support pneumatic end-effectors. With IP54 protection and integrated ceiling-mount design, the Python 550F-B3 is suited for environments where overhead deployment maximizes workflow efficiency without compromising precision.

Suppliers

Company
Product
Description
Supplier Links
SCARA Robots - Python 550F-B3 - Robotphoenix LLC
Hangzhou, China
SCARA Robots
Python 550F-B3
SCARA Robots Python 550F-B3
The Robot Phoenix Python 550F-B3 is a compact 4-axis SCARA robot specifically designed for ceiling-mounted configurations. It features a 1100 mm horizontal reach and a maximum payload capacity of 3 kg (rated for 1 kg), making it suitable for overhead applications in tight workspaces. Its ceiling mounting allows unrestricted access to the workspace below, which is beneficial in high-density production setups where tabletop space is limited or needs to remain clear for other equipment. This model delivers high-speed performance with joint speeds of 7400 mm/s for horizontal movement and up to 2600°/s for the rotational axis. Despite its lightweight 20 kg body, the Python 550F-B3 achieves repeatability of ±0.02 mm for planar motion, ±0.01 mm for vertical axis movement, and ±0.01° for rotation. This combination of speed and precision makes it ideal for operations like small part placement, adhesive dispensing, or high-frequency pick-and-place tasks in electronics, semiconductors, and medical device production. Connectivity is robust, with support for Ethernet, USB, EtherCAT, and serial communication protocols (RS232/RS485), along with up to 24 digital I/O points and encoder feedback channels. The robot is also equipped with user air tubes and cable routing allowances to support pneumatic end-effectors. With IP54 protection and integrated ceiling-mount design, the Python 550F-B3 is suited for environments where overhead deployment maximizes workflow efficiency without compromising precision.

The Robot Phoenix Python 550F-B3 is a compact 4-axis SCARA robot specifically designed for ceiling-mounted configurations. It features a 1100 mm horizontal reach and a maximum payload capacity of 3 kg (rated for 1 kg), making it suitable for overhead applications in tight workspaces. Its ceiling mounting allows unrestricted access to the workspace below, which is beneficial in high-density production setups where tabletop space is limited or needs to remain clear for other equipment.
This model delivers high-speed performance with joint speeds of 7400 mm/s for horizontal movement and up to 2600°/s for the rotational axis. Despite its lightweight 20 kg body, the Python 550F-B3 achieves repeatability of ±0.02 mm for planar motion, ±0.01 mm for vertical axis movement, and ±0.01° for rotation. This combination of speed and precision makes it ideal for operations like small part placement, adhesive dispensing, or high-frequency pick-and-place tasks in electronics, semiconductors, and medical device production.
Connectivity is robust, with support for Ethernet, USB, EtherCAT, and serial communication protocols (RS232/RS485), along with up to 24 digital I/O points and encoder feedback channels. The robot is also equipped with user air tubes and cable routing allowances to support pneumatic end-effectors. With IP54 protection and integrated ceiling-mount design, the Python 550F-B3 is suited for environments where overhead deployment maximizes workflow efficiency without compromising precision.

Supplier's Site

Technical Specifications

  Robotphoenix LLC
Product Category Robots
Product Number Python 550F-B3
Product Name SCARA Robots
Robot Type SCARA
Unlock Full Specs
to access all available technical data

Similar Products

High Load Hexapod, 85 kg Centered Load Capacity, M6 - HXP200S-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Load Capacity 86.66 kg (191 lbs)
X-axis Travel 40 mm (1.57 inch)
View Details
Vacuum Stage, SpaceFAB Hexapod - SF-230 PS - PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Vacuum and Non Magnetic Applications
View Details
X/Z Heavy Duty Gantry Robot - MGS-UC4 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 3250 mm (39.37 to 128 inch)
View Details
Clip Insertion System with Automatic Feeder - VIM-600 - Visumatic Industrial Products
Specs
Robot Type Cartesian (optional feature); Cobot or 6 Axis; (Robot System)
Industry / Application Robotic Assembly
View Details