HORIBA Instruments, Inc. Datasheets for Gas Flow Meters
Gas flow meters are used for measuring the flow or quantity of a moving gas in an enclosed pipe or passage.
Gas Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| Mass flow meter and mass flow controller options with metal seal, Multi Range, Multi Gas user configurable analog / digital. Z500X is the world's leading gas Mass Flow Controller With... | |
| Measuring a vehicle’s fuel flow requires a precise system which can run stationary and transient tests. It must also be able to offer high reproducibility and run cycle measurements under... | |
| Real-time Measurement of Vehicle/Engine Exhaust Flow EXFM-ONE employs an ultrasonic method for measuring exhaust gas flow rates directly from a vehicle or engine. The unit can be used for various... | |
| The delta pressure fuel flow meter FQ-3100DP assists you in the highly precise measurement of all common fuel types for engines with up to 700 kW. The differential pressure technology... | |
| The FQ-3200CR fuel flow measurement system precisely measures various fuel types for engines of up to 700 kW. The Coriolis measurement technology allows for the continuous and precise measurement of... | |
| The SEC-8000F/D/E series can operate in high temperature environments, from 15 ℃ to 120 ℃, for a variety of tasks including semiconductor and compound semiconductor processing. View our MFC comparison... | |
| The SEC-N100 Series is suitable for a large variety of industries and applications. This mass flow controller can control a wide range of flows: from 10 SCCM to 1000 SLM. | |
| The SEC-Z700X Series is equipped with reliable thermal sensors and a pressure insensitive function for stable flow rate control. The on-board pressure measurement reduces the cost, size and complexity of... | |
| This leading-edge pressure insensitive mass flow module is installed with differential pressure detection and a piezo actuator valve. The high level of performance provided by the CRITERION D500 ensures it... |