HORIBA Instruments, Inc. Digital Mass Flow Controller SEC-N100 Series

Description
The SEC-N100 Series is suitable for a large variety of industries and applications. This mass flow controller can control a wide range of flows: from 10 SCCM to 1000 SLM. The SEC-N100 Series also has various types of communications available i.e. digital/analog, DeviceNet™, CC-Link®, PROFIBUS™, and EtherCAT®. The SEC-N100 Series offers high accuracy (+/- 1.0% S.P. *1) and high-speed response. This mass flow controller also has multi-gas/multi-rang e function emphasizing its' cost reduction capabilities in your process. *1 Excluding SEC-N17X Series. View our MFC comparison chart here. Wide range of control, from micro to large flow, 10 SCCM to 1000 SLM Wide variety of communications and power supply High S.P. accuracy: +/- 1.0% S.P. (*1) 1 second high speed response (*1) Multi-gas, multi-range solution The multi-gas, multi-range system has made it possible for the user to change the type of gas or full-scale flow rate freely. Models Select communication mode Select power supply SEC-N102 series Digital communication ▶RS485 F-NET Protocol Analog communication ▶0〜5VDC ±15VDC(±5%) HORIBA'S lineup includes leased power supply PE series. SEC-N104 series DeviceNet™ communication Conforming to ODVA standards SEC-N105 series CC-Link® communication Analog communication ▶0 to 5VDC, 0 to 10VDC 4 to 20mA Conforming to CC-Link® standards 24VDC (13 to 32VDC) SEC-N106 series PROFIBUS™ communication Analog communication ▶0 to 5VDC, 0 to 10VDC 4 to 20mA Conforming to PROFIBUS™ standards 24VDC(13 to 32VDC) SEC-N107 EtherCAT® communication Conforming to EtherCAT® standards 24VDC *1 Excluding SEC-N17X Series
Description
The SEC-N100 Series is suitable for a large variety of industries and applications. This mass flow controller can control a wide range of flows: from 10 SCCM to 1000 SLM. The SEC-N100 Series also has various types of communications available i.e. digital/analog, DeviceNet™, CC-Link®, PROFIBUS™, and EtherCAT®. The SEC-N100 Series offers high accuracy (+/- 1.0% S.P. *1) and high-speed response. This mass flow controller also has multi-gas/multi-rang e function emphasizing its' cost reduction capabilities in your process. *1 Excluding SEC-N17X Series. View our MFC comparison chart here. Wide range of control, from micro to large flow, 10 SCCM to 1000 SLM Wide variety of communications and power supply High S.P. accuracy: +/- 1.0% S.P. (*1) 1 second high speed response (*1) Multi-gas, multi-range solution The multi-gas, multi-range system has made it possible for the user to change the type of gas or full-scale flow rate freely. Models Select communication mode Select power supply SEC-N102 series Digital communication ▶RS485 F-NET Protocol Analog communication ▶0〜5VDC ±15VDC(±5%) HORIBA'S lineup includes leased power supply PE series. SEC-N104 series DeviceNet™ communication Conforming to ODVA standards SEC-N105 series CC-Link® communication Analog communication ▶0 to 5VDC, 0 to 10VDC 4 to 20mA Conforming to CC-Link® standards 24VDC (13 to 32VDC) SEC-N106 series PROFIBUS™ communication Analog communication ▶0 to 5VDC, 0 to 10VDC 4 to 20mA Conforming to PROFIBUS™ standards 24VDC(13 to 32VDC) SEC-N107 EtherCAT® communication Conforming to EtherCAT® standards 24VDC *1 Excluding SEC-N17X Series

Suppliers

Company
Product
Description
Supplier Links
Digital Mass Flow Controller - SEC-N100 Series - HORIBA Instruments, Inc.
Irvine, CA, United States
Digital Mass Flow Controller
SEC-N100 Series
Digital Mass Flow Controller SEC-N100 Series
The SEC-N100 Series is suitable for a large variety of industries and applications. This mass flow controller can control a wide range of flows: from 10 SCCM to 1000 SLM. The SEC-N100 Series also has various types of communications available i.e. digital/analog, DeviceNet™, CC-Link®, PROFIBUS™, and EtherCAT®. The SEC-N100 Series offers high accuracy (+/- 1.0% S.P. *1) and high-speed response. This mass flow controller also has multi-gas/multi-rang e function emphasizing its' cost reduction capabilities in your process. *1 Excluding SEC-N17X Series. View our MFC comparison chart here. Wide range of control, from micro to large flow, 10 SCCM to 1000 SLM Wide variety of communications and power supply High S.P. accuracy: +/- 1.0% S.P. (*1) 1 second high speed response (*1) Multi-gas, multi-range solution The multi-gas, multi-range system has made it possible for the user to change the type of gas or full-scale flow rate freely. Models Select communication mode Select power supply SEC-N102 series Digital communication ▶RS485 F-NET Protocol Analog communication ▶0〜5VDC ±15VDC(±5%) HORIBA'S lineup includes leased power supply PE series. SEC-N104 series DeviceNet™ communication Conforming to ODVA standards SEC-N105 series CC-Link® communication Analog communication ▶0 to 5VDC, 0 to 10VDC 4 to 20mA Conforming to CC-Link® standards 24VDC (13 to 32VDC) SEC-N106 series PROFIBUS™ communication Analog communication ▶0 to 5VDC, 0 to 10VDC 4 to 20mA Conforming to PROFIBUS™ standards 24VDC(13 to 32VDC) SEC-N107 EtherCAT® communication Conforming to EtherCAT® standards 24VDC *1 Excluding SEC-N17X Series

The SEC-N100 Series is suitable for a large variety of industries and applications. This mass flow controller can control a wide range of flows: from 10 SCCM to 1000 SLM. The SEC-N100 Series also has various types of communications available i.e. digital/analog, DeviceNet™, CC-Link®, PROFIBUS™, and EtherCAT®. The SEC-N100 Series offers high accuracy (+/- 1.0% S.P. *1) and high-speed response. This mass flow controller also has multi-gas/multi-range function emphasizing its' cost reduction capabilities in your process.

*1 Excluding SEC-N17X Series.

View our MFC comparison chart here.

  • Wide range of control, from micro to large flow, 10 SCCM to 1000 SLM
  • Wide variety of communications and power supply
  • High S.P. accuracy: +/- 1.0% S.P. (*1)
  • 1 second high speed response (*1)
  • Multi-gas, multi-range solution

The multi-gas, multi-range system has made it possible for the user to change the type of gas or full-scale flow rate freely.

Models Select communication mode Select power supply
SEC-N102 series

Digital communication

▶RS485 F-NET Protocol

Analog communication

▶0〜5VDC

±15VDC(±5%)

HORIBA'S lineup includes leased power supply PE series.


SEC-N104 series DeviceNet™ communication Conforming to ODVA standards
SEC-N105 series

CC-Link® communication

Analog communication

▶0 to 5VDC, 0 to 10VDC 4 to 20mA

Conforming to CC-Link® standards 24VDC (13 to 32VDC)
SEC-N106 series

PROFIBUS™ communication

Analog communication

▶0 to 5VDC, 0 to 10VDC 4 to 20mA

Conforming to PROFIBUS™ standards 24VDC(13 to 32VDC)
SEC-N107

EtherCAT® communication

Conforming to EtherCAT® standards 24VDC

*1 Excluding SEC-N17X Series

Supplier's Site

Technical Specifications

  HORIBA Instruments, Inc.
Product Category Flow Meters
Product Number SEC-N100 Series
Product Name Digital Mass Flow Controller
Meter Technology Thermal
Meter Type Mass Flow Meter
Features Controller
Pipe Diameter 0.25 to 0.50 inch (6.35 to 12.7 mm)
Mounting In-line
Unlock Full Specs
to access all available technical data

Similar Products

M335 And M350 Flowmeter 2 - 630247022 - Asahi/America, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 2.00 inch (50.8 mm)
Operating Pressure 145 psi (102 m H2O)
View Details
Coriolis Mass Flowmeter, CoriolisMaster - FCH450 - ABB Measurement & Analytics
Specs
Meter Technology Coriolis
Meter Type Mass Flow Meter
Features Built-in Alarm Indicator; Programmable
View Details
Ultrasonic In-Line Steam Flow Meter - DigitalFlow GS868 - Panametrics
Specs
Meter Technology Ultrasonic
Meter Type Mass Flow Meter; Velocity Flow Meter
Features Recorder / Totalizer Functions (optional feature)
View Details
Lateral flow readers series THETA ® - C16723-11 - Hamamatsu Photonics Europe
Specs
Interface Options Serial/Digital
View Details