HORIBA Instruments, Inc. Ultrasonic Exhaust Flow Meter EXFM-ONE

Description
Real-time Measurement of Vehicle/Engine Exhaust Flow EXFM-ONE employs an ultrasonic method for measuring exhaust gas flow rates directly from a vehicle or engine. The unit can be used for various applications such as real time mass measurement of raw exhaust gas combined with MEXA-ONE (Motor Exhaust Gas Analyzer), or for Particulate Matter/emission measurement combined with partial flow dilution system such as MDLT (Partial Flow Dilution Tunnel) or BMD (Bag Mini Diluter). Fuel consumption evaluation is also available when EXFM-ONE is paired with an optional air-to-fuel ratio (AFR) analyzer. Wide range of flow measurement: 0 m3/min to 10 m3/min Fast Response: Less than 0.5 seconds t10-90 response Integrated into HORIBA ONE PLATFORM or connected to host computer Integrated Operating Platform HORIBA ONE Series measurement devices such as MEXA-ONE and EXFM-ONE employ the newly developed software platform “HORIBA ONE PLATFORM”. The new platform enables the user to manage measurement and quality check results of EXFM-ONE and other devices on one single display. This single user interface increases efficiency and optimizes user control over the entire testing process. EXFM-ONE Applications Real-time Mass Emission Measurement of Medium / Light-duty Engines Engine and catalyst behavior analysis during transient test cycles PM Measurement of Medium / Light-duty Vehicles using MDLT Flow control of partial flow sampling system such as MDLT at vehicle test Easy and Instantaneous Fuel Consumption Measurement Real-time fuel consumption measurement of vehicles with an optional air-to-fuel ratio (AFR) analyzer [Excellent correlation from idling to high speed driving] [Rapid response after fuel shut-off operation]
Datasheet
Description
Real-time Measurement of Vehicle/Engine Exhaust Flow EXFM-ONE employs an ultrasonic method for measuring exhaust gas flow rates directly from a vehicle or engine. The unit can be used for various applications such as real time mass measurement of raw exhaust gas combined with MEXA-ONE (Motor Exhaust Gas Analyzer), or for Particulate Matter/emission measurement combined with partial flow dilution system such as MDLT (Partial Flow Dilution Tunnel) or BMD (Bag Mini Diluter). Fuel consumption evaluation is also available when EXFM-ONE is paired with an optional air-to-fuel ratio (AFR) analyzer. Wide range of flow measurement: 0 m3/min to 10 m3/min Fast Response: Less than 0.5 seconds t10-90 response Integrated into HORIBA ONE PLATFORM or connected to host computer Integrated Operating Platform HORIBA ONE Series measurement devices such as MEXA-ONE and EXFM-ONE employ the newly developed software platform “HORIBA ONE PLATFORM”. The new platform enables the user to manage measurement and quality check results of EXFM-ONE and other devices on one single display. This single user interface increases efficiency and optimizes user control over the entire testing process. EXFM-ONE Applications Real-time Mass Emission Measurement of Medium / Light-duty Engines Engine and catalyst behavior analysis during transient test cycles PM Measurement of Medium / Light-duty Vehicles using MDLT Flow control of partial flow sampling system such as MDLT at vehicle test Easy and Instantaneous Fuel Consumption Measurement Real-time fuel consumption measurement of vehicles with an optional air-to-fuel ratio (AFR) analyzer [Excellent correlation from idling to high speed driving] [Rapid response after fuel shut-off operation]
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Exhaust Flow Meter - EXFM-ONE - HORIBA Instruments, Inc.
Irvine, CA, United States
Ultrasonic Exhaust Flow Meter
EXFM-ONE
Ultrasonic Exhaust Flow Meter EXFM-ONE
Real-time Measurement of Vehicle/Engine Exhaust Flow EXFM-ONE employs an ultrasonic method for measuring exhaust gas flow rates directly from a vehicle or engine. The unit can be used for various applications such as real time mass measurement of raw exhaust gas combined with MEXA-ONE (Motor Exhaust Gas Analyzer), or for Particulate Matter/emission measurement combined with partial flow dilution system such as MDLT (Partial Flow Dilution Tunnel) or BMD (Bag Mini Diluter). Fuel consumption evaluation is also available when EXFM-ONE is paired with an optional air-to-fuel ratio (AFR) analyzer. Wide range of flow measurement: 0 m3/min to 10 m3/min Fast Response: Less than 0.5 seconds t10-90 response Integrated into HORIBA ONE PLATFORM or connected to host computer Integrated Operating Platform HORIBA ONE Series measurement devices such as MEXA-ONE and EXFM-ONE employ the newly developed software platform “HORIBA ONE PLATFORM”. The new platform enables the user to manage measurement and quality check results of EXFM-ONE and other devices on one single display. This single user interface increases efficiency and optimizes user control over the entire testing process. EXFM-ONE Applications Real-time Mass Emission Measurement of Medium / Light-duty Engines Engine and catalyst behavior analysis during transient test cycles PM Measurement of Medium / Light-duty Vehicles using MDLT Flow control of partial flow sampling system such as MDLT at vehicle test Easy and Instantaneous Fuel Consumption Measurement Real-time fuel consumption measurement of vehicles with an optional air-to-fuel ratio (AFR) analyzer [Excellent correlation from idling to high speed driving] [Rapid response after fuel shut-off operation]

Real-time Measurement of Vehicle/Engine Exhaust Flow

EXFM-ONE employs an ultrasonic method for measuring exhaust gas flow rates directly from a vehicle or engine. The unit can be used for various applications such as real time mass measurement of raw exhaust gas combined with MEXA-ONE (Motor Exhaust Gas Analyzer), or for Particulate Matter/emission measurement combined with partial flow dilution system such as MDLT (Partial Flow Dilution Tunnel) or BMD (Bag Mini Diluter). Fuel consumption evaluation is also available when EXFM-ONE is paired with an optional air-to-fuel ratio (AFR) analyzer.

  • Wide range of flow measurement: 0 m3/min to 10 m3/min
  • Fast Response: Less than 0.5 seconds t10-90 response
  • Integrated into HORIBA ONE PLATFORM or connected to host computer

Integrated Operating Platform

HORIBA ONE Series measurement devices such as MEXA-ONE and EXFM-ONE employ the newly developed software platform “HORIBA ONE PLATFORM”. The new platform enables the user to manage measurement and quality check results of EXFM-ONE and other devices on one single display. This single user interface increases efficiency and optimizes user control over the entire testing process.

EXFM-ONE Applications

  • Real-time Mass Emission Measurement of Medium / Light-duty Engines
    Engine and catalyst behavior analysis during transient test cycles
  • PM Measurement of Medium / Light-duty Vehicles using MDLT
    Flow control of partial flow sampling system such as MDLT at vehicle test
  • Easy and Instantaneous Fuel Consumption Measurement
    Real-time fuel consumption measurement of vehicles with an optional air-to-fuel ratio (AFR) analyzer

[Excellent correlation from idling to high speed driving]

[Rapid response after fuel shut-off operation]

Supplier's Site Datasheet

Technical Specifications

  HORIBA Instruments, Inc.
Product Category Flow Meters
Product Number EXFM-ONE
Product Name Ultrasonic Exhaust Flow Meter
Meter Technology Ultrasonic
Unlock Full Specs
to access all available technical data

Similar Products

Flow Sensors - Industrial - 2171-SOPA-CM1H-R1-WQ6-2P-M12-ND - DigiKey
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
Process Media Type Gas
View Details
Water Resistant Industrial OEM Thermal Mass Flow Meters & Controllers - RedyIndustrial - Sierra Instruments, Inc.
Specs
Meter Type Mass Flow Meter
Approvals ATEX; IP67/NEMA 6 , CE
Mounting In-line
View Details
Supply-side Express Cooling Stick - ECWS200XX-PV - Plast-O-Matic Valves, Inc.
Specs
Meter Type Volumetric Flow Meter
Additional Variables Measured Temperature (optional feature)
Pipe Diameter 2.00 inch (50.8 mm)
View Details
Sensor, Liquid Flow, 0.6L/min, Pps.; Flow Rate Te Connectivity Sensors - 66W8841 - Newark, An Avnet Company
Specs
Meter Type Volumetric Flow Meter
Product Standards RoHS
Pipe Diameter 0.38 inch (9.53 mm)
View Details