HORIBA Instruments, Inc. Pressure Insensitive Mass Flow Controller SEC-Z700X Series

Description
The SEC-Z700X Series is equipped with reliable thermal sensors and a pressure insensitive function for stable flow rate control. The on-board pressure measurement reduces the cost, size and complexity of gas delivery systems. Pressure Insensitive A new high-performance function provides a simplified gas supply system. Typical multi chamber gas lines have a line regulator, pressure sensor and filter to avoid the mass flow controller crosstalk phenomenon caused by pressure fluctuations. The SEC-Z700X Series demonstrates high stability and controls the gas flow without effecting the upstream and downstream pressure fluctuations. Flow rate output, temperature and pressure readings are provided. View our MFC comparison chart here. Multi Gas / Multi Range function The gas type and full scale flow rate can be changed by the customer Variable PID function gives high speed response (within 1 second) across the whole flow range Compact gas line There is no need for a regulator, transducer and filter Stable control of the gas flow without effect by upstream and downstream pressure fluctuations Integrated Inlet Pressure Sensor On board Multi display Warranty 1% Set Point high accuracy Ultra clean design - metal diaphragm, all stainless SUS-316L and polished surface treatment(standard). Compact size Same fitting to fitting dimension up to 50 SLM Signal compatibility Analog/RS485 Digital Model , DeviceNet™ Model Network function Controlled by digital signal.
Datasheet
Description
The SEC-Z700X Series is equipped with reliable thermal sensors and a pressure insensitive function for stable flow rate control. The on-board pressure measurement reduces the cost, size and complexity of gas delivery systems. Pressure Insensitive A new high-performance function provides a simplified gas supply system. Typical multi chamber gas lines have a line regulator, pressure sensor and filter to avoid the mass flow controller crosstalk phenomenon caused by pressure fluctuations. The SEC-Z700X Series demonstrates high stability and controls the gas flow without effecting the upstream and downstream pressure fluctuations. Flow rate output, temperature and pressure readings are provided. View our MFC comparison chart here. Multi Gas / Multi Range function The gas type and full scale flow rate can be changed by the customer Variable PID function gives high speed response (within 1 second) across the whole flow range Compact gas line There is no need for a regulator, transducer and filter Stable control of the gas flow without effect by upstream and downstream pressure fluctuations Integrated Inlet Pressure Sensor On board Multi display Warranty 1% Set Point high accuracy Ultra clean design - metal diaphragm, all stainless SUS-316L and polished surface treatment(standard). Compact size Same fitting to fitting dimension up to 50 SLM Signal compatibility Analog/RS485 Digital Model , DeviceNet™ Model Network function Controlled by digital signal.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Insensitive Mass Flow Controller - SEC-Z700X Series - HORIBA Instruments, Inc.
Irvine, CA, United States
Pressure Insensitive Mass Flow Controller
SEC-Z700X Series
Pressure Insensitive Mass Flow Controller SEC-Z700X Series
The SEC-Z700X Series is equipped with reliable thermal sensors and a pressure insensitive function for stable flow rate control. The on-board pressure measurement reduces the cost, size and complexity of gas delivery systems. Pressure Insensitive A new high-performance function provides a simplified gas supply system. Typical multi chamber gas lines have a line regulator, pressure sensor and filter to avoid the mass flow controller crosstalk phenomenon caused by pressure fluctuations. The SEC-Z700X Series demonstrates high stability and controls the gas flow without effecting the upstream and downstream pressure fluctuations. Flow rate output, temperature and pressure readings are provided. View our MFC comparison chart here. Multi Gas / Multi Range function The gas type and full scale flow rate can be changed by the customer Variable PID function gives high speed response (within 1 second) across the whole flow range Compact gas line There is no need for a regulator, transducer and filter Stable control of the gas flow without effect by upstream and downstream pressure fluctuations Integrated Inlet Pressure Sensor On board Multi display Warranty 1% Set Point high accuracy Ultra clean design - metal diaphragm, all stainless SUS-316L and polished surface treatment(standard). Compact size Same fitting to fitting dimension up to 50 SLM Signal compatibility Analog/RS485 Digital Model , DeviceNet™ Model Network function Controlled by digital signal.

The SEC-Z700X Series is equipped with reliable thermal sensors and a pressure insensitive function for stable flow rate control. The on-board pressure measurement reduces the cost, size and complexity of gas delivery systems.

Pressure Insensitive
A new high-performance function provides a simplified gas supply system. Typical multi chamber gas lines have a line regulator, pressure sensor and filter to avoid the mass flow controller crosstalk phenomenon caused by pressure fluctuations. The SEC-Z700X Series demonstrates high stability and controls the gas flow without effecting the upstream and downstream pressure fluctuations. Flow rate output, temperature and pressure readings are provided.

View our MFC comparison chart here.

  • Multi Gas / Multi Range function
    The gas type and full scale flow rate can be changed by the customer
  • Variable PID function gives high speed response (within 1 second) across the whole flow range
  • Compact gas line
    There is no need for a regulator, transducer and filter
  • Stable control of the gas flow without effect by upstream and downstream pressure fluctuations
  • Integrated Inlet Pressure Sensor
  • On board Multi display
  • Warranty 1% Set Point high accuracy
  • Ultra clean design - metal diaphragm, all stainless SUS-316L and polished surface treatment(standard).
  • Compact size
    Same fitting to fitting dimension up to 50 SLM
  • Signal compatibility
    Analog/RS485 Digital Model , DeviceNet™ Model
  • Network function
    Controlled by digital signal.
Supplier's Site Datasheet

Technical Specifications

  HORIBA Instruments, Inc.
Product Category Flow Meters
Product Number SEC-Z700X Series
Product Name Pressure Insensitive Mass Flow Controller
Meter Technology Thermal
Meter Type Mass Flow Meter
Features Controller
Operating Temperature 41 to 122 F (5 to 50 C)
Pipe Diameter 0.25 to 0.50 inch (6.35 to 12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - magmeters - 159002209 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Meter Technology Electromagnetic
Meter Type Volumetric Flow Meter
Process Media Type Liquid
View Details
Flow Sensors - 6134238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Paddlewheel
Pipe Diameter 0.59 inch (15 mm)
Operating Pressure 363 psi (255 m H2O)
View Details
Supply-side Express Cooling Stick - ECWS150XX-PV - Plast-O-Matic Valves, Inc.
Specs
Meter Type Volumetric Flow Meter
Additional Variables Measured Temperature (optional feature)
Pipe Diameter 1.50 inch (38.1 mm)
View Details