HORIBA Instruments, Inc. Mass Flow Controller - Digital Multi Range/Multi Gas SEC-Z500X

Description
Mass flow meter and mass flow controller options with metal seal, Multi Range, Multi Gas user configurable analog / digital. Z500X is the world's leading gas Mass Flow Controller With high accuracy +/- 1.0% S.P, piezo actuator valve, high speed response and being all-metal this mass flow controller is suitable for process yield improvement and simplified parts management. Digital/Analog, DeviceNet™, and EtherCAT® communications are all available. View our MFC comparison chart here. High Accuracy ±1.0% S.P. This mass flow controller's linearity is compensated by a polynomial approximated curve and achieves high accuracy for all flow control ranges. For the purpose of advancement of actual gas accuracy, the calibration data of various process gases are measured by HORIBA STEC's standard gas measurement system. High Speed Response Installed with the "Variable PID system", which can achieve 1 second response between any two set points. Variable PID is continuously changing depending on the flow point setting. This allows the PID factor to be optimized when the full scale flow and gases are changed. Multi-Gas/Multi-Rang e Solution The configuration software makes it possible to change specifications quickly and easily. One key feature is the changes can be made without removing the mass flow controller from the gas panel or piping. This reduces the number of spare mass flow controllers required; saving both time and costs. The Mass Flow Controller SEC-Z500X is suitable for various applications as well as semiconductor manufacturing. Read our Case Study and find out how the SEC-Z500X improved results for The National Oceanic & Atmospheric Administration: Case Study
Description
Mass flow meter and mass flow controller options with metal seal, Multi Range, Multi Gas user configurable analog / digital. Z500X is the world's leading gas Mass Flow Controller With high accuracy +/- 1.0% S.P, piezo actuator valve, high speed response and being all-metal this mass flow controller is suitable for process yield improvement and simplified parts management. Digital/Analog, DeviceNet™, and EtherCAT® communications are all available. View our MFC comparison chart here. High Accuracy ±1.0% S.P. This mass flow controller's linearity is compensated by a polynomial approximated curve and achieves high accuracy for all flow control ranges. For the purpose of advancement of actual gas accuracy, the calibration data of various process gases are measured by HORIBA STEC's standard gas measurement system. High Speed Response Installed with the "Variable PID system", which can achieve 1 second response between any two set points. Variable PID is continuously changing depending on the flow point setting. This allows the PID factor to be optimized when the full scale flow and gases are changed. Multi-Gas/Multi-Rang e Solution The configuration software makes it possible to change specifications quickly and easily. One key feature is the changes can be made without removing the mass flow controller from the gas panel or piping. This reduces the number of spare mass flow controllers required; saving both time and costs. The Mass Flow Controller SEC-Z500X is suitable for various applications as well as semiconductor manufacturing. Read our Case Study and find out how the SEC-Z500X improved results for The National Oceanic & Atmospheric Administration: Case Study

Suppliers

Company
Product
Description
Supplier Links
Mass Flow Controller - Digital Multi Range/Multi Gas - SEC-Z500X - HORIBA Instruments, Inc.
Irvine, CA, United States
Mass Flow Controller - Digital Multi Range/Multi Gas
SEC-Z500X
Mass Flow Controller - Digital Multi Range/Multi Gas SEC-Z500X
Mass flow meter and mass flow controller options with metal seal, Multi Range, Multi Gas user configurable analog / digital. Z500X is the world's leading gas Mass Flow Controller With high accuracy +/- 1.0% S.P, piezo actuator valve, high speed response and being all-metal this mass flow controller is suitable for process yield improvement and simplified parts management. Digital/Analog, DeviceNet™, and EtherCAT® communications are all available. View our MFC comparison chart here. High Accuracy ±1.0% S.P. This mass flow controller's linearity is compensated by a polynomial approximated curve and achieves high accuracy for all flow control ranges. For the purpose of advancement of actual gas accuracy, the calibration data of various process gases are measured by HORIBA STEC's standard gas measurement system. High Speed Response Installed with the "Variable PID system", which can achieve 1 second response between any two set points. Variable PID is continuously changing depending on the flow point setting. This allows the PID factor to be optimized when the full scale flow and gases are changed. Multi-Gas/Multi-Rang e Solution The configuration software makes it possible to change specifications quickly and easily. One key feature is the changes can be made without removing the mass flow controller from the gas panel or piping. This reduces the number of spare mass flow controllers required; saving both time and costs. The Mass Flow Controller SEC-Z500X is suitable for various applications as well as semiconductor manufacturing. Read our Case Study and find out how the SEC-Z500X improved results for The National Oceanic & Atmospheric Administration: Case Study

Mass flow meter and mass flow controller options with metal seal, Multi Range, Multi Gas user configurable analog / digital. Z500X is the world's leading gas Mass Flow Controller
With high accuracy +/- 1.0% S.P, piezo actuator valve, high speed response and being all-metal this mass flow controller is suitable for process yield improvement and simplified parts management. Digital/Analog, DeviceNet™, and EtherCAT® communications are all available.

View our MFC comparison chart here.

  • High Accuracy ±1.0% S.P.
    This mass flow controller's linearity is compensated by a polynomial approximated curve and achieves high accuracy for all flow control ranges. For the purpose of advancement of actual gas accuracy, the calibration data of various process gases are measured by HORIBA STEC's standard gas measurement system.
  • High Speed Response
    Installed with the "Variable PID system", which can achieve 1 second response between any two set points. Variable PID is continuously changing depending on the flow point setting. This allows the PID factor to be optimized when the full scale flow and gases are changed.
  • Multi-Gas/Multi-Range Solution
    The configuration software makes it possible to change specifications quickly and easily. One key feature is the changes can be made without removing the mass flow controller from the gas panel or piping. This reduces the number of spare mass flow controllers required; saving both time and costs.

The Mass Flow Controller SEC-Z500X is suitable for various applications as well as semiconductor manufacturing. Read our Case Study and find out how the SEC-Z500X improved results for The National Oceanic & Atmospheric Administration: Case Study

Supplier's Site

Technical Specifications

  HORIBA Instruments, Inc.
Product Category Flow Meters
Product Number SEC-Z500X
Product Name Mass Flow Controller - Digital Multi Range/Multi Gas
Meter Technology Thermal
Meter Type Mass Flow Meter
Features Controller
Operating Temperature 41 to 122 F (5 to 50 C)
Pipe Diameter 0.25 to 0.50 inch (6.35 to 12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - variable-area-Flow-meter - 199335083 - Georg Fischer Piping Systems Ltd
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 1.00 inch (25.4 mm)
Process Media Type Liquid
View Details
Flow Sensors - 3610199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pipe Diameter 0.25 inch (6.35 mm)
Process Media Type Liquid
Operating Pressure 99.93 psi (70.33 m H2O)
View Details
Lateral flow readers series THETA ® - C16723-51 - Hamamatsu Photonics Europe
Specs
Interface Options Serial/Digital
View Details
Process Cooling Water Stick - PCWR050DVS-PV - Plast-O-Matic Valves, Inc.
Specs
Meter Type Volumetric Flow Meter
Additional Variables Measured Temperature (optional feature)
Pipe Diameter 0.50 inch (12.7 mm)
View Details