HORIBA Instruments, Inc. Datasheets for Dynamometers
Dynamometers are used in motor and engine testing. These devices apply braking or drag resistance to rotation, and measure torque at various speeds and power input levels.
Dynamometers: Learn more
| Product Name | Notes |
|---|---|
| DT type Hydraulic dynamometers are available with a large variety of power ranges. The standard range extends from 700 kW up to 4,500 kW. Due to their robust construction, compact... | |
| High rated torques make DYNAS3 HT dynamometers optimally suitable for testing small and medium-size diesel engines. The wide speed range also permits the testing of spark-ignition engines. The torque behavior... | |
| HORIBA continues to accumulate substantial knowledge in designing and manufacturing high-quality chassis dynamometers for the automotive industry in compliance with existing and forthcoming emission standards. Continuous optimization and improvement of... | |
| HORIBA has revolutionized the way vehicle manufacturers test their Powertrains and Front End Accessory Devices. The ETPS dynamometer system accurately produces torsional pulse characteristics of an engine. This new technology... | |
| Our WT series eddy current dynamometers are mainly used in the development and testing of all types of prime mover, as well as various engine assemblies. Due to their robust... | |
| The DYNAS series covers the majority of engine and driveline testing areas for stationary, transient and dynamic applications. The new DYNAS3 High Performance class is a significant extension of the... | |
| The DYNAS3 HD series of heavy-duty dynamometers is intended for diesel engines. These machines feature extremely large torques, making them ideal for the output range that characterizes the medium and... | |
| The DYNAS3 LI series is intended for all test applications in the field of high-dynamic engines. Low moments of inertia and high overload capacity in combination with superior speed gradients... | |
| The GIANT 6000 family of brake dynamometers is a high performance test system that has the ability to test all multi-wheel, road-going vehicles, ranging from passenger vehicles SUV’s to high... | |
| The high-precision chassis dynamometer VULCAN Evo is suitable for testing light-duty vehicles (LDV) and medium-duty vehicles (MDV). It is available as either a two-wheel or a four-wheel drive set-up. This... | |
| The latest generation of DYNAS3 HS asynchronous dynamometers are designed for high speeds of up to 20,000 rpm and the high starting torques of electric motors. Delivering a rated power... |