HORIBA Instruments, Inc. Fuel Flow Measurement FQ-3100DP

Description
The delta pressure fuel flow meter FQ-3100DP assists you in the highly precise measurement of all common fuel types for engines with up to 700 kW. The differential pressure technology is a volumetric measuring principle: an internal gear pump is regulated by a piston, which starts to move due to the fuel flow and thus activates a light detection, which in turn activates a servo-driven motor. The unique measuring range of the DP-sensor allows measurement in a wide consumption range from 0.2 l/h to 400 l/h and with high accuracy, even at low flow rates. The FQ-3100DP therefore is especially suited for testing of small engines and zero fuel consumption. Furthermore, the high data transmission rate of 100 Hz allows for a highly dynamic and fast measurement of the fuel flow, which is necessary for demanding research and development (R&D) applications. Measurement of all common fuel types (diesel, gasoline, alternative fuels) Measuring range up to 400 l/h (300 kg/h) Temperature control range from -30°C to 80 C Data communication with up to 100 Hz Continuous evaluation of statistical characteristics Key Benefits SIMPLE Automated ventilation and purge function Automated fuel exchange Optional integrated plausibility check module PRECISE High precision, even at low consumption levels High repeatability Unique measuring range of DP sensor FLEXIBLE Standard interfaces for easy automation integration Wide range of optional modules
Datasheet
Description
The delta pressure fuel flow meter FQ-3100DP assists you in the highly precise measurement of all common fuel types for engines with up to 700 kW. The differential pressure technology is a volumetric measuring principle: an internal gear pump is regulated by a piston, which starts to move due to the fuel flow and thus activates a light detection, which in turn activates a servo-driven motor. The unique measuring range of the DP-sensor allows measurement in a wide consumption range from 0.2 l/h to 400 l/h and with high accuracy, even at low flow rates. The FQ-3100DP therefore is especially suited for testing of small engines and zero fuel consumption. Furthermore, the high data transmission rate of 100 Hz allows for a highly dynamic and fast measurement of the fuel flow, which is necessary for demanding research and development (R&D) applications. Measurement of all common fuel types (diesel, gasoline, alternative fuels) Measuring range up to 400 l/h (300 kg/h) Temperature control range from -30°C to 80 C Data communication with up to 100 Hz Continuous evaluation of statistical characteristics Key Benefits SIMPLE Automated ventilation and purge function Automated fuel exchange Optional integrated plausibility check module PRECISE High precision, even at low consumption levels High repeatability Unique measuring range of DP sensor FLEXIBLE Standard interfaces for easy automation integration Wide range of optional modules
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuel Flow Measurement - FQ-3100DP - HORIBA Instruments, Inc.
Irvine, CA, United States
Fuel Flow Measurement
FQ-3100DP
Fuel Flow Measurement FQ-3100DP
The delta pressure fuel flow meter FQ-3100DP assists you in the highly precise measurement of all common fuel types for engines with up to 700 kW. The differential pressure technology is a volumetric measuring principle: an internal gear pump is regulated by a piston, which starts to move due to the fuel flow and thus activates a light detection, which in turn activates a servo-driven motor. The unique measuring range of the DP-sensor allows measurement in a wide consumption range from 0.2 l/h to 400 l/h and with high accuracy, even at low flow rates. The FQ-3100DP therefore is especially suited for testing of small engines and zero fuel consumption. Furthermore, the high data transmission rate of 100 Hz allows for a highly dynamic and fast measurement of the fuel flow, which is necessary for demanding research and development (R&D) applications. Measurement of all common fuel types (diesel, gasoline, alternative fuels) Measuring range up to 400 l/h (300 kg/h) Temperature control range from -30°C to 80 C Data communication with up to 100 Hz Continuous evaluation of statistical characteristics Key Benefits SIMPLE Automated ventilation and purge function Automated fuel exchange Optional integrated plausibility check module PRECISE High precision, even at low consumption levels High repeatability Unique measuring range of DP sensor FLEXIBLE Standard interfaces for easy automation integration Wide range of optional modules

The delta pressure fuel flow meter FQ-3100DP assists you in the highly precise measurement of all common fuel types for engines with up to 700 kW. The differential pressure technology is a volumetric measuring principle: an internal gear pump is regulated by a piston, which starts to move due to the fuel flow and thus activates a light detection, which in turn activates a servo-driven motor. The unique measuring range of the DP-sensor allows measurement in a wide consumption range from 0.2 l/h to 400 l/h and with high accuracy, even at low flow rates. The FQ-3100DP therefore is especially suited for testing of small engines and zero fuel consumption. Furthermore, the high data transmission rate of 100 Hz allows for a highly dynamic and fast measurement of the fuel flow, which is necessary for demanding research and development (R&D) applications.

  • Measurement of all common fuel types (diesel, gasoline, alternative fuels)
  • Measuring range up to 400 l/h (300 kg/h)
  • Temperature control range from -30°C to 80 C
  • Data communication with up to 100 Hz
  • Continuous evaluation of statistical characteristics

Key Benefits

SIMPLE

  • Automated ventilation and purge function
  • Automated fuel exchange
  • Optional integrated plausibility check module

PRECISE

  • High precision, even at low consumption levels
  • High repeatability
  • Unique measuring range of DP sensor

FLEXIBLE

  • Standard interfaces for easy automation integration
  • Wide range of optional modules
Supplier's Site Datasheet

Technical Specifications

  HORIBA Instruments, Inc.
Product Category Flow Meters
Product Number FQ-3100DP
Product Name Fuel Flow Measurement
Meter Type Mass Flow Meter
Mounting In-line
Process Media Type Gas
Operating Pressure 7.25 to 72.52 psi (5.1 to 51.04 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

M335 And M350 Flowmeter 2 - 630247015 - Asahi/America, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 1.00 inch (25.4 mm)
Operating Pressure 145 psi (102 m H2O)
View Details
Flow Sensors - 2576415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Gas
Operating Pressure 145 psi (102 m H2O)
Gas Volumetric Flow Rate 0.0035 to 0.0530 SCFM (0.0060 to 0.0900 m³/hr)
View Details
Liquid Flow Meters - Micro - IMI Life Science
Specs
Process Media Type Liquid
View Details