HORIBA Instruments, Inc. Datasheets for Conductivity and Resistivity Meters
Conductivity meters, dissolved solids meters, and resistivity meters are analytical instruments that measure the conductivity, dissolved solids, and/or resistivity of a liquid sample.
Conductivity and Resistivity Meters: Learn more
| Product Name | Notes |
|---|---|
| Can measures conductivity of high concentration. Its dual calculation circuits and software, combined with carbon sensors, enable measurements ranging without switching. The HE-960HC can be used as a process concentration... | |
| Can measures conductivity of low concentration. Its dual calculation circuits and software, combined with carbon sensors, enable measurements ranging without switching. The HE-960LC can be used as a process concentration... | |
| Compact conductivity meter for measurement of low concentration which have glass carbon sensor. A glass carbon sensor is not contaminated by metal elution and is chemically resistant. Wide range compatibility:... | |
| High precision, wide-range citric acid monitor having chemical resistance sensor. Measurement range : 0 - 2%. Wide range measurement Concentration: 0 - 2%, Conductivity: 0 - 10 mS/cm High precision... | |
| High precision, wide-range KOH monitor having chemical resistance sensor. Measurement range : 0 - 20%. Wide range measurement Concentration: 0 - 20%, Conductivity: 0 - 1000 mS/cm High precision PFA... | |
| High stability measurement H2O2 concentration. The repeatability: FS +/- 0.2%. Can select 4 types of measurement range in-line detectors. High precision. Repeatability: FS +/- 0.2% Wide range measurement 0 -... | |
| In 3D NAND manufacturing process, dozens of layers of SiO2 and SiN are deposited, and the SiN layer is selectively removed using hot phos. In this process, the desired... | |
| The CM-200A/210A hydrofluoric acid monitors have been developed specifically to meet the stringent demands of semiconductor manufacturing. The CM-200A/210A provides a real time read-out of hydrofluoric acid concentration by measuring... | |
| The CS-100F4 is a new system concept that enables multipoint chemical measurement in a single unit. The CS-100F4 further expands HORIBA’s CS series lineup, which is known for its high-precision... | |
| The CS-150 is a high-precision chemical concentration monitor designed for use with the SPM solutions used in semiconductor-manufa cturing cleaning processes. Featuring fast response and a compact size, the CS-150... | |
| The CS-153 is a high-precision chemical solution concentration monitor designed to meet the strict demands of semiconductor wet-etching processes. Etching processes use FPM solution to etch silicon oxide and remove... | |
| The CS-153N is a high-precision chemical solution concentration monitor designed to meet the strict demands of semiconductor wet-etching processes. Etching processes use HF/HNO3 solution to etch silicon oxide and remove... | |
| The HE-480R industrial resistivity meter features the high-precision temperature compensation function. Its high-performance temperature compensation makes it ideal for sequential monitoring of ultra-pure water used in manufacturing processes in the... | |
| The HE-960R-GC(W) is resistivity meter to use glass carbon for its sensor. A glass carbon sensor is not contaminated by metal elution and is chemically resistant to such wet cleaning... | |
| The HE-960RW-GC(W) is a 2-channel simultaneous-measure ment carbon sensor, resistivity meter that can be connected with two sensors. The measurement range is: 0 - 100.0 MΩ・cm. The high performance and... | |
| The HE-960TM offers high precision measurement of the conductivity of TMAH (Tetra Methyl Ammonium Hydroxide) solutions, the main component of the photoresist developer that is used in semiconductor and liquid... | |
| The MEXA 1170 SX is a new instrument used to measure sulfur for after treatment and transient lubricant oil consumption. The analyzer uses ultraviolet fluorescence (UVF) for detection and it... | |
| The MEXA-1170HCLD is available as an atmospheric (A) and a vacuum (V) model. With nine ranges available from 10 ppm up to 10,000ppm, these instruments are designed to fit most... | |
| With 14 selectable ranges - from 0-10 ppmC to 0-200,000 ppmC - MEXA-1170HFID can measure direct, CVS/tunnel-diluted, and evaporative-emission samples. A ten-key control pad and a color LCD make it... |