HORIBA Instruments, Inc. Fuel Flow Measurement FQ-3200CR

Description
The FQ-3200CR fuel flow measurement system precisely measures various fuel types for engines of up to 700 kW. The Coriolis measurement technology allows for the continuous and precise measurement of the fuel flow by directly measuring the mass flow. The FQ-3200CR is suited for a variety of testing applications, including durability, mapping and performance testing, and climatic and emission tests. Measurement of various fuel types Measuring range from 0 to 330 l/h (250 kg/h) Temperature control range from -30 °C to 80 °C Data communication with up to 20 Hz Continuous evaluation of statistical characteristics KEY BENEFITS Continuous Fuel Flow Measurement The FQ-3200CR fuel flow measurement system is characterized by the Coriolis measurement principle. This technique allows for a precise measurement of flow rates up to 330 l/h. This, in combination with fuel conditioning mechanisms and the optional integrated plausibility check module, ensures highly precise and repeatable fuel measurement tests. Additionally, available options, such as temperature modules and the remote-controlled pressure regulator, maximize your testing flexibility. SIMPLE Automated ventilation and purge function Automated fuel exchange Optional integrated plausibility check module PRECISE Precise measurement at fuel flow rates above 1 kg/h High repeatability FLEXIBLE Standard interfaces or easy automation integration Wide range of optional modules
Datasheet
Description
The FQ-3200CR fuel flow measurement system precisely measures various fuel types for engines of up to 700 kW. The Coriolis measurement technology allows for the continuous and precise measurement of the fuel flow by directly measuring the mass flow. The FQ-3200CR is suited for a variety of testing applications, including durability, mapping and performance testing, and climatic and emission tests. Measurement of various fuel types Measuring range from 0 to 330 l/h (250 kg/h) Temperature control range from -30 °C to 80 °C Data communication with up to 20 Hz Continuous evaluation of statistical characteristics KEY BENEFITS Continuous Fuel Flow Measurement The FQ-3200CR fuel flow measurement system is characterized by the Coriolis measurement principle. This technique allows for a precise measurement of flow rates up to 330 l/h. This, in combination with fuel conditioning mechanisms and the optional integrated plausibility check module, ensures highly precise and repeatable fuel measurement tests. Additionally, available options, such as temperature modules and the remote-controlled pressure regulator, maximize your testing flexibility. SIMPLE Automated ventilation and purge function Automated fuel exchange Optional integrated plausibility check module PRECISE Precise measurement at fuel flow rates above 1 kg/h High repeatability FLEXIBLE Standard interfaces or easy automation integration Wide range of optional modules
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuel Flow Measurement - FQ-3200CR - HORIBA Instruments, Inc.
Irvine, CA, United States
Fuel Flow Measurement
FQ-3200CR
Fuel Flow Measurement FQ-3200CR
The FQ-3200CR fuel flow measurement system precisely measures various fuel types for engines of up to 700 kW. The Coriolis measurement technology allows for the continuous and precise measurement of the fuel flow by directly measuring the mass flow. The FQ-3200CR is suited for a variety of testing applications, including durability, mapping and performance testing, and climatic and emission tests. Measurement of various fuel types Measuring range from 0 to 330 l/h (250 kg/h) Temperature control range from -30 °C to 80 °C Data communication with up to 20 Hz Continuous evaluation of statistical characteristics KEY BENEFITS Continuous Fuel Flow Measurement The FQ-3200CR fuel flow measurement system is characterized by the Coriolis measurement principle. This technique allows for a precise measurement of flow rates up to 330 l/h. This, in combination with fuel conditioning mechanisms and the optional integrated plausibility check module, ensures highly precise and repeatable fuel measurement tests. Additionally, available options, such as temperature modules and the remote-controlled pressure regulator, maximize your testing flexibility. SIMPLE Automated ventilation and purge function Automated fuel exchange Optional integrated plausibility check module PRECISE Precise measurement at fuel flow rates above 1 kg/h High repeatability FLEXIBLE Standard interfaces or easy automation integration Wide range of optional modules

The FQ-3200CR fuel flow measurement system precisely measures various fuel types for engines of up to 700 kW. The Coriolis measurement technology allows for the continuous and precise measurement of the fuel flow by directly measuring the mass flow. The FQ-3200CR is suited for a variety of testing applications, including durability, mapping and performance testing, and climatic and emission tests.

  • Measurement of various fuel types
  • Measuring range from 0 to 330 l/h (250 kg/h)
  • Temperature control range from -30 °C to 80 °C
  • Data communication with up to 20 Hz
  • Continuous evaluation of statistical characteristics

KEY BENEFITS

Continuous Fuel Flow Measurement

The FQ-3200CR fuel flow measurement system is characterized by the Coriolis measurement principle. This technique allows for a precise measurement of flow rates up to 330 l/h. This, in combination with fuel conditioning mechanisms and the optional integrated plausibility check module, ensures highly precise and repeatable fuel measurement tests. Additionally, available options, such as temperature modules and the remote-controlled pressure regulator, maximize your testing flexibility.

SIMPLE

  • Automated ventilation and purge function
  • Automated fuel exchange
  • Optional integrated plausibility check module

PRECISE

  • Precise measurement at fuel flow rates above 1 kg/h
  • High repeatability

FLEXIBLE

  • Standard interfaces or easy automation integration
  • Wide range of optional modules
Supplier's Site Datasheet

Technical Specifications

  HORIBA Instruments, Inc.
Product Category Flow Meters
Product Number FQ-3200CR
Product Name Fuel Flow Measurement
Meter Technology Coriolis
Meter Type Mass Flow Meter
Mounting In-line
Process Media Type Gas
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - variable-area-Flow-meter - 198801970 - Georg Fischer Piping Systems Ltd
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 1.00 inch (25.4 mm)
Process Media Type Liquid
View Details
Flow Sensors - 1982896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pipe Diameter 0.12 inch (3.17 mm)
Process Media Type Gas
Operating Pressure 100 psi (70.43 m H2O)
View Details
Process Cooling Water Stick - PCWR050DVS-PV - Plast-O-Matic Valves, Inc.
Specs
Meter Type Volumetric Flow Meter
Additional Variables Measured Temperature (optional feature)
Pipe Diameter 0.50 inch (12.7 mm)
View Details