HORIBA Instruments, Inc. Datasheets for Particle Analyzers
Particle analyzers are used to determine the physical makeup of individual particulates in aerosols, dispersion, emulsions, powders, and other samples.
Particle Analyzers: Learn more
| Product Name | Notes |
|---|---|
| The HORIBA MEXA-2000SPCS series measures the number of solid particles from engine exhaust gas in real-time. The series can complete engine/vehicle certification testing in the latest regulations (Euro 5/6 and... | |
| The HORIBA PR-PD2HR Particle Detection System inherits it's high-performance functions from the reticle/mask particle detection PD series which is proud of its high availability and long-term stability. At the same... | |
| The PR-PD2 Particle Detection System enables fine particle detection down to 0.35μm and also boasts a multi-stage sorter plus has a full range of communication functions. High-throughput measurement is possible... | |
| The PR-PD2BLI enables fine particle detection down to 0.1 μm and also boasts a multi-stage sorter plus a full range of communication functions. The Blanks Mask is capable of performing... | |
| The PR-PD3 Particle Detection System offers excellent throughput, a dependable optical system, and functions that reduce false detections. These features are packaged together in a compact system that is designed... | |
| The PR-PD5 Particle Detection System has been designed to be integrated with any other system as a space-saving measure. Installing the PR-PD5 to the conveyor, or the reticle stocker, allows... |