HORIBA Instruments, Inc. Datasheets for Vaporizers
Vaporizers are heat exchangers that convert liquefied gases to a warm gaseous product. The heat source can be ambient air, steam or water.
Vaporizers: Learn more
| Product Name | Notes |
|---|---|
| A high-flow, high-efficiency, liquid vaporizer with flow channels and heater elements embedded in a cast aluminum block which ensures maximum heat transfer, and the elimination of both cold spots and... | |
| HORIBA's best-selling baking system has been developed to meet the requirements of today’s high technology industries. Without the need of a carrier gas, the system can provide stable vaporization of... | |
| The MV-2000 Series achieves stable vaporization, even at low temperatures, using the new tornado flow method. This is suitable for vaporization a range of liquids even challenging sources such as... | |
| The VC Series is able to rapidly vaporize pure water or other liquid sources without carrier gas, which enables you to construct a more compact vaporization system. HORIBA can provide... | |
| This mixed injection system can rapidly vaporize a wide variety of liquid sources by using the gas-liquid mixture vaporization method. This method allows for the stable vaporization of high boiling... |