Titan Tool Supply, Inc. Panoramic Boroscope, H Series H1000

Description
The H Series Rigid Borescope represents a giant step forward in Rigid Borescope development. At last, a Borescope with a Revolving Prism that allows for a 140 Degree total Field of View instantly from Straight Forward to 110 Degree to the rear. Totally eliminated are the different Borescopes each with their own viewing angle or sleeves with similar limitations. One unit viewed directly or connected to Video allows 100 percent examination of any cavity without any limitations. The rotating Prism located in the front of the rigid Borescope swings over a 95 Degree arc, to allow for this major accomplishment with a 45 Degree Field of View within its arc. This rotating capability necessitates a slightly larger head diameter than the body of the Multiscope. The H Series Rigid Borescope uses a Fiber Optic Illumination, which necessitates the purchase of a fiber optic bundle to connect to a Halogen Light Source either the FOI-150 150 Watt Halogen. Optional extras are Video Adapters - C Mount, 90 Degree Right Angle Eyepiece, and 10X or 20X Image - Re-magnifying Eyepiece Data: Field of View 45 Deg. Prism Rotation Capability 15 Deg. - 110 Deg. (Total 95 Deg.) Viewing Angle -7.5 Deg. to 132.5 Deg. (Total 140 deg.)
Datasheet
Description
The H Series Rigid Borescope represents a giant step forward in Rigid Borescope development. At last, a Borescope with a Revolving Prism that allows for a 140 Degree total Field of View instantly from Straight Forward to 110 Degree to the rear. Totally eliminated are the different Borescopes each with their own viewing angle or sleeves with similar limitations. One unit viewed directly or connected to Video allows 100 percent examination of any cavity without any limitations. The rotating Prism located in the front of the rigid Borescope swings over a 95 Degree arc, to allow for this major accomplishment with a 45 Degree Field of View within its arc. This rotating capability necessitates a slightly larger head diameter than the body of the Multiscope. The H Series Rigid Borescope uses a Fiber Optic Illumination, which necessitates the purchase of a fiber optic bundle to connect to a Halogen Light Source either the FOI-150 150 Watt Halogen. Optional extras are Video Adapters - C Mount, 90 Degree Right Angle Eyepiece, and 10X or 20X Image - Re-magnifying Eyepiece Data: Field of View 45 Deg. Prism Rotation Capability 15 Deg. - 110 Deg. (Total 95 Deg.) Viewing Angle -7.5 Deg. to 132.5 Deg. (Total 140 deg.)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panoramic Boroscope, H Series - H1000 - Titan Tool Supply, Inc.
Buffalo, NY, USA
Panoramic Boroscope, H Series
H1000
Panoramic Boroscope, H Series H1000
The H Series Rigid Borescope represents a giant step forward in Rigid Borescope development. At last, a Borescope with a Revolving Prism that allows for a 140 Degree total Field of View instantly from Straight Forward to 110 Degree to the rear. Totally eliminated are the different Borescopes each with their own viewing angle or sleeves with similar limitations. One unit viewed directly or connected to Video allows 100 percent examination of any cavity without any limitations. The rotating Prism located in the front of the rigid Borescope swings over a 95 Degree arc, to allow for this major accomplishment with a 45 Degree Field of View within its arc. This rotating capability necessitates a slightly larger head diameter than the body of the Multiscope. The H Series Rigid Borescope uses a Fiber Optic Illumination, which necessitates the purchase of a fiber optic bundle to connect to a Halogen Light Source either the FOI-150 150 Watt Halogen. Optional extras are Video Adapters - C Mount, 90 Degree Right Angle Eyepiece, and 10X or 20X Image - Re-magnifying Eyepiece Data: Field of View 45 Deg. Prism Rotation Capability 15 Deg. - 110 Deg. (Total 95 Deg.) Viewing Angle -7.5 Deg. to 132.5 Deg. (Total 140 deg.)

The H Series Rigid Borescope represents a giant step forward in Rigid Borescope development. At last, a Borescope with a Revolving Prism that allows for a 140 Degree total Field of View instantly from Straight Forward to 110 Degree to the rear. Totally eliminated are the different Borescopes each with their own viewing angle or sleeves with similar limitations.
One unit viewed directly or connected to Video allows 100 percent examination of any cavity without any limitations.
The rotating Prism located in the front of the rigid Borescope swings over a 95 Degree arc, to allow for this major accomplishment with a 45 Degree Field of View within its arc. This rotating capability necessitates a slightly larger head diameter than the body of the Multiscope.
The H Series Rigid Borescope uses a Fiber Optic Illumination, which necessitates the purchase of a fiber optic bundle to connect to a Halogen Light Source either the FOI-150 150 Watt Halogen.
Optional extras are Video Adapters - C Mount, 90 Degree Right Angle Eyepiece, and 10X or 20X Image - Re-magnifying Eyepiece

Data: Field of View 45 Deg.
Prism Rotation Capability 15 Deg. - 110 Deg. (Total 95 Deg.)
Viewing Angle -7.5 Deg. to 132.5 Deg. (Total 140 deg.)

Supplier's Site Datasheet

Technical Specifications

  Titan Tool Supply, Inc.
Product Category Borescopes
Product Number H1000
Product Name Panoramic Boroscope, H Series
Flexibility Rigid
Unlock Full Specs
to access all available technical data

Similar Products

Borescope - PCE-VE 350HR3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 6 mm (0.2362 inch)
View Details
Fixed Borescope Thermal Imagers - NIR-b-640 - LAND
Specs
Flexibility Rigid
Viewing Angle Oblique; Side
Diameter 61 mm (2.4 inch)
View Details
Aeroengine Borescope - R080-034-110-55 - Evident Scientific
Specs
Flexibility Rigid
View Details
Video Boroscope - BS-150 - REED-Direct
Specs
Flexibility Flexible
Diameter 17 mm (0.6693 inch)
Working Length 1 m (1.09 yd)
View Details