Titan Tool Supply, Inc. Rigid Borescope 40" Extension, D Series DSRB-40E

Description
The "D" Series Rigid Borescope comes complete with 4 Viewing Heads, 2 units of 40" Extension Sections. Main Body, Variable Transformer and Wooden Box. Extra: 40" Extensions: Up to 6 - 40" Extensions are practical. Construction: Sectional - Main Body 22" Long - Sections 40" Long, Appearance same as "C" Series. Packaged: Wooden Box, 1 each Straight Forward Vision Head, Sideways Vision, Forward Oblique, and Rear Oblique Viewing Heads, Variable Transformer 0-6 Volts, Main Body and 2 Sections of 40 Length. 2 Spare Bulbs. Magnification: 10X Diameter of Body: .800" Will enter Cavity of .803" and Larger. Working Length: Full Length of Unit - 22" or 62" or 102" - Longer with Optional Sections. Focal Length: .040" to Infinity. Field of View: 40 Degrees Electrical: A Variable Step Down Transformer from 110 Volts to 6 Volts
Description
The "D" Series Rigid Borescope comes complete with 4 Viewing Heads, 2 units of 40" Extension Sections. Main Body, Variable Transformer and Wooden Box. Extra: 40" Extensions: Up to 6 - 40" Extensions are practical. Construction: Sectional - Main Body 22" Long - Sections 40" Long, Appearance same as "C" Series. Packaged: Wooden Box, 1 each Straight Forward Vision Head, Sideways Vision, Forward Oblique, and Rear Oblique Viewing Heads, Variable Transformer 0-6 Volts, Main Body and 2 Sections of 40 Length. 2 Spare Bulbs. Magnification: 10X Diameter of Body: .800" Will enter Cavity of .803" and Larger. Working Length: Full Length of Unit - 22" or 62" or 102" - Longer with Optional Sections. Focal Length: .040" to Infinity. Field of View: 40 Degrees Electrical: A Variable Step Down Transformer from 110 Volts to 6 Volts

Suppliers

Company
Product
Description
Supplier Links
Rigid Borescope 40
Buffalo, NY, USA
Rigid Borescope 40" Extension, D Series
DSRB-40E
Rigid Borescope 40" Extension, D Series DSRB-40E
The "D" Series Rigid Borescope comes complete with 4 Viewing Heads, 2 units of 40" Extension Sections. Main Body, Variable Transformer and Wooden Box. Extra: 40" Extensions: Up to 6 - 40" Extensions are practical. Construction: Sectional - Main Body 22" Long - Sections 40" Long, Appearance same as "C" Series. Packaged: Wooden Box, 1 each Straight Forward Vision Head, Sideways Vision, Forward Oblique, and Rear Oblique Viewing Heads, Variable Transformer 0-6 Volts, Main Body and 2 Sections of 40 Length. 2 Spare Bulbs. Magnification: 10X Diameter of Body: .800" Will enter Cavity of .803" and Larger. Working Length: Full Length of Unit - 22" or 62" or 102" - Longer with Optional Sections. Focal Length: .040" to Infinity. Field of View: 40 Degrees Electrical: A Variable Step Down Transformer from 110 Volts to 6 Volts

The "D" Series Rigid Borescope comes complete with 4 Viewing Heads, 2 units of 40" Extension Sections. Main Body, Variable Transformer and Wooden Box.

Extra: 40" Extensions: Up to 6 - 40" Extensions are practical.

Construction: Sectional - Main Body 22" Long - Sections 40" Long, Appearance same as "C" Series.

Packaged: Wooden Box, 1 each Straight Forward Vision Head, Sideways Vision, Forward Oblique, and Rear Oblique Viewing Heads, Variable Transformer 0-6 Volts, Main Body and 2 Sections of 40 Length. 2 Spare Bulbs.
Magnification: 10X
Diameter of Body: .800" Will enter Cavity of .803" and Larger.
Working Length: Full Length of Unit - 22" or 62" or 102" - Longer with Optional Sections.
Focal Length: .040" to Infinity.
Field of View: 40 Degrees
Electrical: A Variable Step Down Transformer from 110 Volts to 6 Volts

Supplier's Site

Technical Specifications

  Titan Tool Supply, Inc.
Product Category Borescopes
Product Number DSRB-40E
Product Name Rigid Borescope 40" Extension, D Series
Flexibility Rigid
Unlock Full Specs
to access all available technical data

Similar Products

Borescope - PCE-VE 355N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 4.5 mm (0.1772 inch)
View Details
Aeroengine Borescope - RE100-041-090-35V - Evident Scientific
Specs
Flexibility Rigid
View Details
Fixed Borescope Thermal Imagers - NIR-b-656/2K - LAND
Specs
Flexibility Rigid
Diameter 61 mm (2.4 inch)
Working Length 0.3050 to 0.9140 m (0.3336 to 0.9996 yd)
View Details