Titan Tool Supply, Inc. Rigid Borescope 55 Series

Description
The Titan Miniature #55 Series Rigid Borescope is a simple, inexpensive borescope series with an unusually large field of view. It comes complete with a flashlight handle and a 5.5mm diameter (.217") optical tube in two lengths 6 1/4" and 12" long. This series is an ideal shop scope. It is inexpensive in price and can be used in any viewing application in quality control, machine shop or aircraft maintenance as well as motor repair and locksmith applications. This borescope series has an unusually large field of view of 95 degrees which creates a "fish eye lens effect". Model #55-60-6 and #55-60-12 are angular viewing models, have a normal angle of 60 degrees which means you can view at 90 degrees. The Titan Miniature #55 Series Rigid Borescope can be used in a temperature range of 10 to 130 degrees Fahrenheit. It can be immersed in water to the end of the optical tube, but this will lessen the viewing angle by 30 Degrees. The focal point of this borescope series is adjustable from 1mm (.040") to infinity. Magnification varies from 14 X at 1mm (.040") to 3X at 15mm (.590") to 1 X at 50mm (1.96") plus. A flashlight handle is included with the basic system. This illumination is carried forward to the viewing area by glass fibers around the lens system. This rigid borescope series is not available in any other diameter or lengths.
Description
The Titan Miniature #55 Series Rigid Borescope is a simple, inexpensive borescope series with an unusually large field of view. It comes complete with a flashlight handle and a 5.5mm diameter (.217") optical tube in two lengths 6 1/4" and 12" long. This series is an ideal shop scope. It is inexpensive in price and can be used in any viewing application in quality control, machine shop or aircraft maintenance as well as motor repair and locksmith applications. This borescope series has an unusually large field of view of 95 degrees which creates a "fish eye lens effect". Model #55-60-6 and #55-60-12 are angular viewing models, have a normal angle of 60 degrees which means you can view at 90 degrees. The Titan Miniature #55 Series Rigid Borescope can be used in a temperature range of 10 to 130 degrees Fahrenheit. It can be immersed in water to the end of the optical tube, but this will lessen the viewing angle by 30 Degrees. The focal point of this borescope series is adjustable from 1mm (.040") to infinity. Magnification varies from 14 X at 1mm (.040") to 3X at 15mm (.590") to 1 X at 50mm (1.96") plus. A flashlight handle is included with the basic system. This illumination is carried forward to the viewing area by glass fibers around the lens system. This rigid borescope series is not available in any other diameter or lengths.

Suppliers

Company
Product
Description
Supplier Links
Rigid Borescope - 55 Series - Titan Tool Supply, Inc.
Buffalo, NY, USA
Rigid Borescope
55 Series
Rigid Borescope 55 Series
The Titan Miniature #55 Series Rigid Borescope is a simple, inexpensive borescope series with an unusually large field of view. It comes complete with a flashlight handle and a 5.5mm diameter (.217") optical tube in two lengths 6 1/4" and 12" long. This series is an ideal shop scope. It is inexpensive in price and can be used in any viewing application in quality control, machine shop or aircraft maintenance as well as motor repair and locksmith applications. This borescope series has an unusually large field of view of 95 degrees which creates a "fish eye lens effect". Model #55-60-6 and #55-60-12 are angular viewing models, have a normal angle of 60 degrees which means you can view at 90 degrees. The Titan Miniature #55 Series Rigid Borescope can be used in a temperature range of 10 to 130 degrees Fahrenheit. It can be immersed in water to the end of the optical tube, but this will lessen the viewing angle by 30 Degrees. The focal point of this borescope series is adjustable from 1mm (.040") to infinity. Magnification varies from 14 X at 1mm (.040") to 3X at 15mm (.590") to 1 X at 50mm (1.96") plus. A flashlight handle is included with the basic system. This illumination is carried forward to the viewing area by glass fibers around the lens system. This rigid borescope series is not available in any other diameter or lengths.

The Titan Miniature #55 Series Rigid Borescope is a simple, inexpensive borescope series with an unusually large field of view. It comes complete with a flashlight handle and a 5.5mm diameter (.217") optical tube in two lengths 6 1/4" and 12" long. This series is an ideal shop scope. It is inexpensive in price and can be used in any viewing application in quality control, machine shop or aircraft maintenance as well as motor repair and locksmith applications.

This borescope series has an unusually large field of view of 95 degrees which creates a "fish eye lens effect". Model #55-60-6 and #55-60-12 are angular viewing models, have a normal angle of 60 degrees which means you can view at 90 degrees.

The Titan Miniature #55 Series Rigid Borescope can be used in a temperature range of 10 to 130 degrees Fahrenheit. It can be immersed in water to the end of the optical tube, but this will lessen the viewing angle by 30 Degrees. The focal point of this borescope series is adjustable from 1mm (.040") to infinity. Magnification varies from 14 X at 1mm (.040") to 3X at 15mm (.590") to 1 X at 50mm (1.96") plus.

A flashlight handle is included with the basic system. This illumination is carried forward to the viewing area by glass fibers around the lens system. This rigid borescope series is not available in any other diameter or lengths.

Supplier's Site

Technical Specifications

  Titan Tool Supply, Inc.
Product Category Borescopes
Product Number 55 Series
Product Name Rigid Borescope
Flexibility Rigid
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Borescope Thermal Imagers - NIR-b-640-EX - LAND
Specs
Flexibility Rigid
Viewing Angle Oblique; Side
Diameter 60.5 mm (2.38 inch)
View Details
Articulating Borescope - PCE-VE 370HR - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 6 mm (0.2362 inch)
View Details
Rigid Videoscope KINGFISHER - CE - Fiberscope.net by MEDIT
Fiberscope.net by MEDIT
Specs
Flexibility Rigid
Viewing Angle Direct
Features Video
View Details
Rigid Borescopes -  - Phase II Plus
Phase II Plus
Specs
Flexibility Rigid
Working Length 0.1778 to 0.4318 m (0.1944 to 0.4722 yd)
Field of View 65 degrees
View Details