Abracon, LLC AMCV-2220H AMCV-2220H-480-T

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMCV-2220H - AMCV-2220H-480-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Series: AMCV-2220H Maximum AC Volts: 34.1 V Maximum DC Volts: 48 V Varistor Voltage (Min): 54 V Varistor Voltage (Typ): 60 V Varistor Voltage (Max): 67 V Current - Surge: 900 A Energy: 10 J Number of Circuits: 1 Capacitance @ Frequency: 1500pF @ 1kHz Operating Temperature: -55°C ~ 85°C (TA) Package / Case: 2220 (5750 Metric) Part Status: Active

RoHS/RoHS II Compliant

  • Series: AMCV-2220H
  • Maximum AC Volts: 34.1 V
  • Maximum DC Volts: 48 V
  • Varistor Voltage (Min): 54 V
  • Varistor Voltage (Typ): 60 V
  • Varistor Voltage (Max): 67 V
  • Current - Surge: 900 A
  • Energy: 10 J
  • Number of Circuits: 1
  • Capacitance @ Frequency: 1500pF @ 1kHz
  • Operating Temperature: -55°C ~ 85°C (TA)
  • Package / Case: 2220 (5750 Metric)
  • Part Status: Active
Supplier's Site Datasheet
Varistors, MOVs - AMCV-2220H-480-T-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
AMCV-2220H-480-T-ND
Varistors, MOVs AMCV-2220H-480-T-ND
60V 900A Varistor 1 Circuit Surface Mount, MLCV 2220 (5750 Metric)

60V 900A Varistor 1 Circuit Surface Mount, MLCV 2220 (5750 Metric)

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Varistors Varistors
Product Number AMCV-2220H-480-T AMCV-2220H-480-T-ND
Product Name AMCV-2220H Varistors, MOVs
Operating DC Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Thermally Protected Varistor Series with Indicating Lead - TMOV20R275M - Littelfuse, Inc.
Specs
Operating DC Voltage 710 volts
Operating AC Voltage 275 volts
View Details
2 suppliers
NV73DL Metal Oxide Varistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10 volts
View Details
Ring Varistors - VAR-18107077M3P-K - TDK Corporation
Specs
Diameter 10.7 mm (0.4213 inch)
Temperature Coefficient Min-0.2%/Cel
Operating DC Voltage 5.9 volts
View Details
 - VMO05 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Lead Style Radial
Diameter 5 mm (0.1969 inch)
Mounting Option Through Hole
View Details