Abracon, LLC AMCV-0402 AMCV-0402-5R5-C180N-T

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMCV-0402 - AMCV-0402-5R5-C180N-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Series: AMCV-0402 Maximum AC Volts: 4 V Maximum DC Volts: 5.5 V Varistor Voltage (Min): 10 V Varistor Voltage (Typ): 12 V Varistor Voltage (Max): 14 V Current - Surge: 3 A Energy: 5 mJ Number of Circuits: 1 Capacitance @ Frequency: 18pF @ 1MHz Operating Temperature: -55°C ~ 125°C (TA) Package / Case: 0402 (1005 Metric) Part Status: Active

RoHS/RoHS II Compliant

  • Series: AMCV-0402
  • Maximum AC Volts: 4 V
  • Maximum DC Volts: 5.5 V
  • Varistor Voltage (Min): 10 V
  • Varistor Voltage (Typ): 12 V
  • Varistor Voltage (Max): 14 V
  • Current - Surge: 3 A
  • Energy: 5 mJ
  • Number of Circuits: 1
  • Capacitance @ Frequency: 18pF @ 1MHz
  • Operating Temperature: -55°C ~ 125°C (TA)
  • Package / Case: 0402 (1005 Metric)
  • Part Status: Active
Supplier's Site Datasheet
Varistors, MOVs - AMCV-0402-5R5-C180N-T-ND - DigiKey
Thief River Falls, MN, United States
12V 3A Varistor 1 Circuit Surface Mount, MLCV 0402 (1005 Metric)

12V 3A Varistor 1 Circuit Surface Mount, MLCV 0402 (1005 Metric)

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Varistors Varistors
Product Number AMCV-0402-5R5-C180N-T AMCV-0402-5R5-C180N-T-ND
Product Name AMCV-0402 Varistors, MOVs
Operating DC Voltage 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Surge Current Radial Leaded Varistor - V07E130L3T - Littelfuse, Inc.
Specs
Lead Style Radial
Mounting Option Through Hole
Operating DC Voltage 340 volts
View Details
2 suppliers
NV73S Multilayer type metal oxide varistors NEW -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10.2 volts
View Details
CHIP VARISTOR - AVRM0603C080MT101N - TDK Corporation
Specs
Operating DC Voltage 6.4 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
 - VMO07 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Lead Style Radial
Diameter 7 mm (0.2756 inch)
Mounting Option Through Hole
View Details