Abracon, LLC AMCV-0603 AMCV-0603-5R5-C800N-T

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMCV-0603 - AMCV-0603-5R5-C800N-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Series: AMCV-0603 Maximum AC Volts: 4 V Maximum DC Volts: 5.5 V Varistor Voltage (Min): 10 V Varistor Voltage (Typ): 12 V Varistor Voltage (Max): 14 V Current - Surge: 10 A Energy: 20 mJ Number of Circuits: 1 Capacitance @ Frequency: 80pF @ 1MHz Operating Temperature: -55°C ~ 125°C (TA) Package / Case: 0603 (1608 Metric) Part Status: Active

RoHS/RoHS II Compliant

  • Series: AMCV-0603
  • Maximum AC Volts: 4 V
  • Maximum DC Volts: 5.5 V
  • Varistor Voltage (Min): 10 V
  • Varistor Voltage (Typ): 12 V
  • Varistor Voltage (Max): 14 V
  • Current - Surge: 10 A
  • Energy: 20 mJ
  • Number of Circuits: 1
  • Capacitance @ Frequency: 80pF @ 1MHz
  • Operating Temperature: -55°C ~ 125°C (TA)
  • Package / Case: 0603 (1608 Metric)
  • Part Status: Active
Supplier's Site Datasheet
Varistors, MOVs - AMCV-0603-5R5-C800N-T-ND - DigiKey
Thief River Falls, MN, United States
12V 10A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)

12V 10A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Varistors Varistors
Product Number AMCV-0603-5R5-C800N-T AMCV-0603-5R5-C800N-T-ND
Product Name AMCV-0603 Varistors, MOVs
Operating DC Voltage 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

NV73 Metal Oxide Varistors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 6.8 volts
View Details
(Thermal MOV) Varistor Series - TMOV25SP250M - Littelfuse, Inc.
Specs
Operating DC Voltage 640 volts
Operating AC Voltage 250 volts
View Details
2 suppliers
Transient Voltage Suppressors - Multilayer Varistors - AVX Corporation
Specs
Lead Style Radial (optional feature); Axial (optional feature); None (optional feature)
Mounting Option Through Hole (optional feature); Surface Mount Technology (optional feature)
View Details
 - VMO07 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Lead Style Radial
Diameter 7 mm (0.2756 inch)
Mounting Option Through Hole
View Details