Indium Corporation Fusible Alloy Indalloy® 158

Description
Fusible alloys are materials that melt at less then 300°F, well below the melting point of tin-lead eutectic solders and SAC alloys. Bismuth is the major component of many of these alloys and infl uences the melting point, as well as gives these materials the unique characteristic of expansion upon solidifi cation. This expansion, which can continue for hours or even days after solidifi cation, has proven to be a useful property in many processes. Fusible alloys are classifi ed as either eutectic or non-eutectic. In eutectic alloys, the melting point coincides with the freezing point. Non-eutectic alloys exhibit a range between the melting and freezing points in which the materials are “mushy” or “pasty”. The composition and physical properties of common fusible alloys are listed in the tables below. Although most of the alloys do not have high strength or hardness, they have many industrial uses.
Description
Fusible alloys are materials that melt at less then 300°F, well below the melting point of tin-lead eutectic solders and SAC alloys. Bismuth is the major component of many of these alloys and infl uences the melting point, as well as gives these materials the unique characteristic of expansion upon solidifi cation. This expansion, which can continue for hours or even days after solidifi cation, has proven to be a useful property in many processes. Fusible alloys are classifi ed as either eutectic or non-eutectic. In eutectic alloys, the melting point coincides with the freezing point. Non-eutectic alloys exhibit a range between the melting and freezing points in which the materials are “mushy” or “pasty”. The composition and physical properties of common fusible alloys are listed in the tables below. Although most of the alloys do not have high strength or hardness, they have many industrial uses.

Suppliers

Company
Product
Description
Supplier Links
Fusible Alloy - Indalloy® 158 - Indium Corporation
Clinton, NY, USA
Fusible Alloy
Indalloy® 158
Fusible Alloy Indalloy® 158
Fusible alloys are materials that melt at less then 300°F, well below the melting point of tin-lead eutectic solders and SAC alloys. Bismuth is the major component of many of these alloys and infl uences the melting point, as well as gives these materials the unique characteristic of expansion upon solidifi cation. This expansion, which can continue for hours or even days after solidifi cation, has proven to be a useful property in many processes. Fusible alloys are classifi ed as either eutectic or non-eutectic. In eutectic alloys, the melting point coincides with the freezing point. Non-eutectic alloys exhibit a range between the melting and freezing points in which the materials are “mushy” or “pasty”. The composition and physical properties of common fusible alloys are listed in the tables below. Although most of the alloys do not have high strength or hardness, they have many industrial uses.

Fusible alloys are materials that melt at less then 300°F, well below the melting point of tin-lead eutectic solders and SAC alloys. Bismuth is the major component of many of these alloys and infl uences the melting point, as well as gives these materials the unique characteristic of expansion upon solidifi cation. This expansion, which can continue for hours or even days after solidifi cation, has proven to be a useful property in many processes. Fusible alloys are classifi ed as either eutectic or non-eutectic. In eutectic alloys, the melting point coincides with the freezing point. Non-eutectic alloys exhibit a range between the melting and freezing points in which the materials are “mushy” or “pasty”. The composition and physical properties of common fusible alloys are listed in the tables below. Although most of the alloys do not have high strength or hardness, they have many industrial uses.

Supplier's Site

Technical Specifications

  Indium Corporation
Product Category Metal Shapes and Stock
Product Number Indalloy® 158
Product Name Fusible Alloy
Type LowMelting; Bismuth
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectric Alloy - S-Copper - Isabellenhutte USA
Specs
Type Copper; Alloy
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Specifications EN
View Details
Precision Thin Inconel -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Type Nickel
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Features Corrosion Resistant; Superalloy
View Details
Metal Sheets - 7781677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum
Thickness 0.5906 inch (15 mm)
Width / OD 23.62 inch (600 mm)
View Details
SU004-1/2 Carbon-coated Copper Foil - Product-SU004 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 9.84E-4 inch (0.0250 mm)
View Details