Indium Corporation Indium Metal High Purity 6N Indium Shot

Description
We produce 6N material with impurities held to less than 100 ppb/weight as analyzed by OES. 6N (and often 5N) indium is selected when the user's application offers enough flexibility to allow the balancing of device performance with material cost. Size: .125" Diameter approx; Random Sized Teardrop Shaped
Description
We produce 6N material with impurities held to less than 100 ppb/weight as analyzed by OES. 6N (and often 5N) indium is selected when the user's application offers enough flexibility to allow the balancing of device performance with material cost. Size: .125" Diameter approx; Random Sized Teardrop Shaped

Suppliers

Company
Product
Description
Supplier Links
We produce 6N material with impurities held to less than 100 ppb/weight as analyzed by OES. 6N (and often 5N) indium is selected when the user's application offers enough flexibility to allow the balancing of device performance with material cost. Size: .125" Diameter approx; Random Sized Teardrop Shaped

We produce 6N material with impurities held to less than 100 ppb/weight as analyzed by OES. 6N (and often 5N) indium is selected when the user's application offers enough flexibility to allow the balancing of device performance with material cost.
Size: .125" Diameter approx; Random Sized Teardrop Shaped

Supplier's Site

Technical Specifications

  Indium Corporation
Product Category Metal Shapes and Stock
Product Number High Purity 6N Indium Shot
Product Name Indium Metal
Type LowMelting; Indium
Unlock Full Specs
to access all available technical data

Similar Products

Waterproofing  Sheet Lead -  - MarsMetal
Specs
Type LowMelting; Lead
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Applications BuildingConstruction
View Details
Stainless Steel Wire - Spools or Straight Lengths - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Stainless; T302, T304, T304V, T316, T316V, T17-7 PH, T17-4 PH, MP35N, Alloy 600, X-750, Hastelloy, C276, T410, T420
Shape / Form Wire
Features Specialty
View Details
 - Hastelloy® C-22 - Wire - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Wire
Features Corrosion Resistant; Superalloy
View Details
High Strength Alloy - ISACON 450 - Isabellenhutte USA
Specs
Type Copper; Alloy
Shape / Form Wire
Features Corrosion Resistant
View Details