3M™ Scotch-Weld™ Core Splice Adhesive Film AF 3002 is a 250-350°F (121-177°C) curing, low density, expandable product designed for the purpose of filling mismatched areas, and for splicing and reinforcing honeycomb core.
High performance over the -67F to 250F (-55C to 12C) temperature range when cured at 250F. High performance over a -67F to 350F (-55C to 177C) temperature range when cured at 350F (177C).
| 3M Aerospace and Aircraft Maintenance Division | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | AF 3002 |
| Product Name | 3M Scotch-Weld Structural Splice Adhesive Film |
| Cure / Technology | Thermoset; Single Component |
| Type / Form | Sheet or Film |
| Substrate Compatibility | Honeycomb Core |
| Chemical System | Epoxy |